-
Supplier: American Portwell Technology Inc.
Description: Industrial ATX motherboard M/B based on Intel® 845GV chipset supporting Intel® Pentium® 4 / Celeron® processor with VGA / LAN / Audio
- Max Speed: 2.4 to 3.06 GHz
- Memory Capacity: 2 GB
- PCI Slots: 6
- USB: 8
-
Supplier: Industrial PC, Inc.
Description: 8-Core Intel® Atom™ Mini-ITX Motherboard Intel® Atom™ C3758 8-Core Denverton Processor 4x DIMM sockets supporting RDIMM and UDIMM Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients with industrial
- Max Speed: 2.2 GHz
- Memory Capacity: 256 GB
- PCI Slots: 1
- PCI Express: 1
-
Supplier: Industrial PC, Inc.
Description: 4th Generation Intel® Core™ i3/i5/i7 2x GbE, 2x USB 3.0, 2x USB 2.0 1x PCIe Accommodates 4x SATA Drives for RAID 0/1/5 Support Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients with industrial
- Memory Capacity: 16 GB
- PCI Express: 1
- USB: 4
- Chipset: Intel® Chipset
-
-
Supplier: Industrial PC, Inc.
Description: 4th Generation Intel® Core™ i3/i5/i7 2x GbE, 2x USB 3.0, 4x USB 2.0 3x PCIe, 4x PCI Accommodates 6x SATA Drives for RAID 0/1/5 Support Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients with industrial
- Memory Capacity: 32 GB
- PCI Express: 1
- USB: 6
- Chipset: Intel® Chipset
-
Supplier: Industrial PC, Inc.
Description: Intel® Celeron Processor J1900 Integrated Intel® Graphics Supports up to 8GB system memory Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients with industrial motherboards featuring long life cycles,
- CPU Speed: 2,420 MHz
- RAM: 8,000 MB
- Cache Memory (L1 & L2): 2,000 KB
- Operating Temperature: 32 to 140 F
-
Supplier: Aaeon Systems Inc.
Description: The IMBM-700 is based on VIA's CN700 and VT8237R+ chipset and supports both the C7-M Ultra Low Voltage 1.0GHz for extremely low power applications all the way up to the C7-M 2.0GHz for applications requiring higher performance while maintaining low power requirements. Two 240-pin DDR II
- Memory Capacity: 0.064 GB
- On Board Features: On-board Ethernet Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
- Features: Other
- Chipset: VIA Chipset
-
Supplier: Computer Express L.L.C.
Description: • Cost-affordable with Onboard Processor • Multiple Serial Ports with Power Pin
- Max Speed: 1.6 GHz
- Memory Capacity: 2 GB
- PCI Slots: 1
- LAN / Networking: 2
-
Supplier: Computer Express L.L.C.
Description: • Ultra Low Profile (16.8mm Height max.) • Soldered Onboard Intel Atom N270 1.6GHz Processor • Soldered Onboard DDRII-533 1GB • Soldered Onboard 4GB NAND Drive (CEX-i2701-4G only) • Soldered Onboard Touch Screen Controller • Support CRT, LCD, Dual Channel 18-bit LVDS • Multiple
- Max Speed: 1.6 GHz
- Memory Capacity: 1 GB
- PCI Slots: 1
- Mini PCI: 1
-
Supplier: Aaeon Systems Inc.
Description: The EMB-CV1 is a Mini-ITX motherboard with onboard Intel® Atom D2550 Dual Core and the Intel® NM10 Express chipset. It comes with two 204-pin DDR3 800/1066 SODIMM slots to support a maximum of 4 GB of memory. Equipped with four RS-232 ports, one RS-232/422/485 port, eight USB2.0 ports,
- Memory Capacity: 0.384 GB
- Processor / CPU: Intel® AtomTM
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Aaeon Systems Inc.
Description: Applications Manufacture Automation Industrial Automation Network Security Features Intel Core 2 Duo Processor, FSB 533/800/1066 MHz Intel Q965 DDR2 533/667/800 Memory (Up To 8 GB) 10/100Base-TX & Gigabit Ethernet x 2 (Optional) Integrated Intel Enhanced Graphics Core, VGA Support CompactFlash Type
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Core™2 Duo
- On Board Features: On-board Ethernet Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Computer Express L.L.C.
Description: • LGA775 Pentium 4/Pentium D/Celeron D Processor FSB533/800/1066MHz • Dual Channels DDRII DIMM 400/533/667MHz up to 4GB • Intel 945G Integrated VGA for CRT • 4 x SATA 300MB/s Ports • 1 x PCIe x16 for Graphic Card • Dual Intel GbE LAN • 2 x PCIe x1 Slots • 8 x USB 2.0 Ports
- Memory Capacity: 4 GB
- PCI Slots: 4
- PCI Express: 3
- USB: 8
-
Supplier: Computer Express L.L.C.
Description: • Intel Socket 478 Pentium M/Celeron M Processor up to 2.0GHz FSB400/533MHz • Dual Channels DDRII DIMM 400/500MHz up to 2GB • Support 18/36-bit LVDS, DVI and CRT • Dual Display (Independent Display) • Dual GbE LAN • 2 x SATA 150MB/s, 8 x USB 2.0 Ports, 2 x Serial Ports • 1 x PCIe x16
- Max Speed: 2 GHz
- Memory Capacity: 2 GB
- Mini PCI: 1
- PCI Express: 1
-
Supplier: Aaeon Systems Inc.
Description: The EMB-9459T supports Intel Atom N270 processor which when paired with the Intel 945GSE + ICH7M chipset offers a high performance computing platform with low power consumption. This new product supports two 240-pin DDRII DIMMs at speeds of 400/533, up to 2GB. One CompactFlash, two SATA ports
- Memory Capacity: 0.224 GB
- Processor / CPU: Intel® AtomTM
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: American Portwell Technology Inc.
Description: Intel® 855GME chipset supporting Intel® Pentium® M / Celeron® M processor Mini-ITX Industrial motherboard with VGA / Dual display / LAN & Audio
- Memory Capacity: 1 GB
- PCI Slots: 1
- USB: 12
- On Board Features: Floppy Drive Support, On-board Ethernet Controller, On-board IDE Channels, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: American Portwell Technology Inc.
Description: Embedded Micro ATX industrial motherboard based on Intel® 915GV chipset supporting Intel® Pentium® 4 or Celeron® D processor with DDR, VGA, Dual Gigabit Ethernet, Audio and USB
- Memory Capacity: 2 GB
- PCI Slots: 4
- PCI Express: 0 to 4
- SATA: 2
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DESKTOP BOARD, MOTHERBOARD, WITH Q77 EXPRESS CHIPSET, 1 PCLE 3.0 X 16, 32 GB, 2 MEMORY CHANNELS, 12 USB PORTS, 95 W, MICRO ATX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Advantech
Description: Barebone PC Solution:4U Rackmount chassis with AIMB ATX MB powered by AMD CPU ACP-4000 barebone PC supports the latest AMD Ryzen™ Embedded 9/7/5 Processors with B650 chipset Supports ATX motherboard with up to 7 slots Shock-resistant disk drive bay design holds up to
- Processor: AMD®
- Computer Type: Rack Mount
-
Supplier: Beckhoff Automation LLC
Description: C65xx built-in PC is combined with a Beckhoff Control Panel, the result is a fanless Panel PC that enables operation up to an ambient temperature of 45°C. The compact housing is equipped with a 3½-inch motherboard for Intel® Celeron® or Core™ i3/i5/i7 of the latest generation.
-
Supplier: Beckhoff Automation LLC
Description: C65xx built-in PC is combined with a Beckhoff Control Panel, the result is a fanless Panel PC that enables operation up to an ambient temperature of 45°C. The compact housing is equipped with a 3½-inch motherboard for Intel® Celeron® or Core™ i3/i5/i7 of the latest generation.
-
Supplier: Ant Computer, Inc.
Description: Intel® Core™ 2 Quad/ Core™ 2 Duo/ Celeron® Mini-ITX Motherboard FEATURES > Support Intel® Core™ 2 Quad / Intel® Core™ 2 Duo / Celeron® processors > Equipped with Intel® G41+ICH7 Chipset > Memory Supports DDR3 SDRAM up to 4GB > Support 3 x SATA II > 1 x Expansion Slot for PCIe > Support
- Max Speed: 1.8 to 3.3 GHz
- PCI Express: 1
- SATA: 3
- USB: 6
-
Supplier: Beckhoff Automation LLC
Description: C65xx built-in PC is combined with a Beckhoff Control Panel, the result is a fanless Panel PC that enables operation up to an ambient temperature of 45°C. The compact housing is equipped with a 3½-inch motherboard for Intel® Celeron® or Core™ i3/i5/i7 of the latest generation.
-
Supplier: Beckhoff Automation LLC
Description: C65xx built-in PC is combined with a Beckhoff Control Panel, the result is a fanless Panel PC that enables operation up to an ambient temperature of 45°C. The compact housing is equipped with a 3½-inch motherboard for Intel® Celeron® or Core™ i3/i5/i7 of the latest generation.
-
Supplier: ToneCooling Technology Co., Ltd
Description: ·The patented design is compact and simple, without the need to redesign the internal structure of the housing ·The advantages of the pump being located in the heat sink ·Avoid damage caused by high-temperature coolant; ·Avoid vibration damage to the chipset; ·Make the noise on the
- Device: Liquid Cooler/Cold Plate
-
Supplier: Advantech
Description: Barebone PC Solution:4U Rackmount chassis with AIMB ATX MB powered by Intel CPU ACP-4000 barebone PC supports the latest Intel 12th/13th/14th generation Core™ i9/i7/i5/i3 & Pentium®/Celeron® processor with Q670E chipset Supports ATX motherboard with up to 7 slots
- Computer Type: Rack Mount
-
Supplier: Xoxide
Description: consoles of all time, the Xbox 360. That's right, it's time for all you console gamers out there to get acquainted with the Lian Li PC-XB01 Case for Xbox 360. Boasting all of the gorgeous detail and uncompromisable durability of their standard PC cases, the PC-XB01 is a stylish
-
Supplier: American Portwell Technology Inc.
Description: 3.5" Embedded system board based on VIA VT8606 chipset supporting VIA Eden ESP5000 processor with LDC/LVDS, dual LAN and audio
- Memory Capacity: 0.512 GB
- USB: 2
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
- Features: Other, Other Slot Type
-
Supplier: AAEON Electronics, Inc.
Description: Industrial Motherboard With Intel Core 2 Duo/ Pentium 4/ Celeron D Processor Main Feature Intel Core 2 Duo/ Pentium 4/ Celeron D LGA775 Processor (533/800/1066 MHz FSB) Intel 945G DDR2 533/667 Memory (Up To 4 GB) 10/100Base-TX Ethernet x 1 Integrated GMA950 2D/3D Graphics Accelerator, VGA
- Memory Capacity: 4 GB
- Processor / CPU: Intel® AtomTM
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Intel® Pentium® 4 Support up to 2.4 GHz 2. Intel® 845 Chipset 3. Up to 3GB PC133/100 SDRAM 4. Dual Intel® 82559 10/100 Ethernet Controllers 5. Dual ATA/100 IDE Channels 6. 5 x 32-bit 33MHz PCI (5V) slots 7. ATI RageXL 8MB PCI Graphic Controller
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Intel® Pentium® 4 Support up to 2.6 GHz 2. Intel® 845 Chipset 3. Up to 3GB PC133/100 SDRAM 4. Dual ATA/100 IDE Channels 5. 6 x 32-bit 33MHz PCI (5V) slots 6. 4x AGP Pro slot 7. Communication & Network Riser slot 8. AC'97 Audio, 6-channel sound
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Intel® Pentium® 4 Support up to 2.4 GHz 2. Intel® 845 Chipset 3. Up to 3GB PC133/100 SDRAM 4. Dual Intel® 82559 10/100 Ethernet Controllers 5. Adaptec AIC-7899W Dual-Channel Ultra160 SCSI 6. 5 x 32-bit 33MHz PCI (5V) slots 7. ATI RageXL 8MB PCI Graphic Controller
-
Supplier: ACCES I/O Products, Inc.
Description: equal to more than ten times the benchmark comparison of any other NANO-ITX sized motherboard system. The system internally supports either a laptop SATA or IDE 2.5” hard drive or a Compact Flash card. It has room to support up to two PC/104, PCI-104 or PC/104-Plus I/O modules
-
Supplier: Xoxide
Description: applying the othodox method of pointing the airflow of the fan towards the motherboard, chipsets and MOS-FETs on VR modules can be cooled simultaneously. Slip Stream 120 Slim PWM Fan The Big Shuriken 2 is equipped with a new Slip Stream 120 Slim PWM fan (2,000 rpm) with small motor hub
-
Supplier: Xoxide
Description: surroundings such as the MOSFET and North Bridge chipset. Thanks to this efficient method of cooling, your PC will experience a substantial reduction in temperature. The Thermalright AXP-140 also boasts six nickel-plated heatpipes that are made to reduce the oxidation effect, which
-
Supplier: ValueTronics International, Inc.
Description: Conformity: AS/NZS 2064 Power Requirements Mains Voltage Range: 100 to 240 VAC. Mains Frequency: 50/60 Hz. Power Requirements: 180 VA Max Physical Characteristics Height: 5.2 Inches Width: 8.4 Inches Depth: 17 Inches PC System Requirements for Scheduler Software: The following PC
Find Suppliers by Category Top
Conduct Research Top
-
Smart Computing Article - Power Up Your PC
your PC is the best upgrade you can make, especially at today's prices. AMD compatible motherboards don't use RDRAM, but they can use either DDR-SDRAM or standard SDRAM. You can also choose between the two bus speeds, as we mentioned earlier. Bode says users can also choose between motherboards
-
Smart Computing Article - CPUs, Processors & Chipsets
this occurs, says Intel spokesperson George Alfs, the system will look totally dormant. You might hear the hard drives start to spin, and you might see indication that power is being supplied to the motherboard, but you ll see nothing on the screen. The PC might not even begin its POST routine
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and chipsets The CY28551 PC motherboard clock from Cypress Semiconductor Corp. supplies timing signals for Intel P4, AMD K8 and next-generation processors, as well as chipsets from Intel, VIA, and Silicon Integrated Systems (SiS). MathStar rolls next-gen FPOA design tools Programmable logic supplier MathStar
-
PCI Express (R): Selecting the Right Bridge for High Performance Applications
and telecommunications equipment manufacturers are all moving PCI designs to PCIe. PCIe is becoming more ubiquitous in a broad range of applications. PC motherboards now include PCIe as standard and more PCIe slots are expected to be available in place of PCI. Processors and chipsets now provide
-
Smart Computing Article - Sound Cards & Interfaces
October 2005 Vol.9 Issue 6 Page(s) 9-14 in print issue Add To My Personal Library Problem: My PC's audio is making popping sounds. How can I fix that? Audio problems that involve crackling or popping noises can occur when sound is being played back or during periods of inactivity. Potential
More Information Top
-
45.4 High‐Performance, System‐On‐Silicon, Pixelated Display Controller IC
This is a similar situation to that of the PC motherboard chipset .
-
Free Drivers Download | Request and Support Forums - DRIVER NEEDED: SuperTek VIA KT133/A (Windows XP Professional) [PCI / ISA]
Examples of PC motherboard chipsets include NVIDIA's nForce chipset and VIA Technologies' KT800, both for AMD processors, or one of Intel's many chipsets.
-
PnP and HW conflict in Windows
I changed my old PII 266Mhz with a QDI LEGEND V MotherBoard pc for a new 1400 Mhz with an ASUS P4T Socket 423 INTEL 850 Chipset Motherboard PC and i've have big problem installing the hardware got from the old pc …
-
http://www.home.agilent.com/upload/cmc_upload/All/LVSafeguard_2005_2.pdf?&cc=US&lc=eng
This is particularly true for PC motherboards and chipsets .
-
The History of Visual Magic in Computers
Then the company introduced chipsets for PC motherboards and other computer graphics chips.
-
Express yourself
he arrival of PCI-Express in Intel’s high-end chipsets for PC motherboards looks set to drive the next wave of embedded computer standards.
-
[RESOLVED] System lock-up...HELP!
I have an Athlon 1.4G, 256 MB RAM, ATI All in Wonder Pro AGP (rage 128 chipset ) PC Chips 817 Motherboard , BIOS date 12/1/00, with Win98.
-
[RESOLVED] System lock-up...HELP!
I have an Athlon 1.4G, 256 MB RAM, ATI All in Wonder Pro AGP (rage 128 chipset ) PC Chips 817 Motherboard , BIOS date 12/1/00, with Win98.
-
Off-the-Shelf Technologies and Techniques Enabling Large Scale Data Management
The North Bridge, also known as the Memory Controller Hub (MCH), is traditionally one of the two chips in the core logic chipset on a PC motherboard , the other being the South Bridge.
-
Understanding the PC Technologies that Can Make or Break Modern Noise and Vibration Instrumentation Systems
The northbridge, also known as the memory controller hub (MCH), is traditionally one of the two chips in the core logic chipset on a PC motherboard , the other being the southbridge.
Indicates content that may require registration and/or purchase.