Products/Services for Pdms Silicone Hollow Fibers
-
Synthetic Fibers and Fabrics - (485 companies)Fibers and fabrics play a large role in everyday applications. A fiber is a hair-like strand of material. They are the smallest visible unit of a fabric and are denoted by being extremely long in relation to their width (at least 100 times longer...TypeMaterial TypeBlended Fiber Structure -
Polymers and Plastic Resins - (879 companies)...on a variety of different systems, including silicone, polyurethane, chloroprene, butyl, polybutadiene, neoprene, natural rubber or isoprene, and other synthetic rubber or compounds. Thermosets or thermosetting plastics are polymer materials that have... -
Silicone Molding Services - (219 companies)...services or rotomolding services fill hollow molds with silicone material and secure them to pipe-like spokes which extend from a central hub. The molds rotate or tumble on separate axes at once. The hub swings the entire mold into an enclosed... -
Silicone Adhesives and Sealants - (336 companies)Features. Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600 F), but lack the strength of other epoxy or acrylic resins. They are based upon silicone elastomeric technology. Silicone... -
Condition Monitoring and Predictive Maintenance (PdM) Software - (116 companies)Condition monitoring and predictive maintenance (PdM) software is used to predict equipment maintenance, and to monitor corrosion, oil condition, bearing wear, overheating and other parameters than can lead to the breakdown of capital equipment...
-
Product Data Management Software (PDM) - (101 companies)Product data management software (PDM) is used to manage the entire life cycle of a product, or the development, operation and maintenance of a product. Product data management software usually tracks and controls data pertaining to a particular...
-
Fibers and Filaments - (224 companies)Fibers and filaments consist of bulk, chopped fibers or strands and continuous monofilaments of materials and are used in reinforcing composites as well as other specialized electrical and thermal applications. Materials. Fibers and filaments...
-
Fiber Optic Cables - (1034 companies)Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light " data. Fiber optic cables are composed of one or more transparent fibers...
-
Carbon Fiber and Carbon Fiber Cloth - (131 companies)Carbon fiber and carbon fiber cloth consist of bulk, chopped fibers, continuous strands or woven cloth forms of carbon or graphite. Carbon and graphite are used in reinforcing composites as well as other specialized electrical and thermal...
-
Glass Fibers and Fiberglass Cloth - (246 companies)Glass fibers and fiberglass cloth consist of bulk, chopped fibers or continuous strands of glass. Glass fibers and fiberglass cloth is used in reinforcing plastics and composites as well as other specialized electrical and thermal applications...
Product News
-
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Hollow Steel Balls for Mechanisms Mechanical designers often face weight constraints, corrosion risks, and dimensional inconsistency in moving assemblies. Solid components may add unnecessary mass, while low-quality materials can reduce durability and balance. These hollow stainless steel balls offer a reliable and lightweight solution. * 201/304 stainless steel construction resists corrosion. * Lightweight hollow design reduces system mass. * Precision dimensions and finish ensure smooth integration. * Custom sizes and wall... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Mid-Mountain Materials, Inc.
Silicone Insulation for Extreme Environments under continuous motion and repeated flex cycles. ARMATEX (R) aramid materials derive their resistance to fatigue, cracking, and delamination from their composite construction. They combine high-tenacity aramid fibers, such as Kevlar (R) and Nomex (R), with silicone rubber coatings formulated to retain flexibility over extended service life. Aramid fibers contribute exceptional tensile strength along with high resistance to cutting and puncture, ensuring their use in mechanically demanding... (read more)Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Mid-Mountain Materials, Inc.
Properties of Silicone-Coated Fiberglass of glass fiber cloth and coated with silicone rubber. Often referred to as silicone-coated fiberglass cloth, the fabric is typically engineered for use in industrial applications where high levels of resistance are required against extreme temperatures, flames and chemicals. Mid-Mountain can manufacture silicone-coated fiberglass fabrics to fit your applications, but examples of where the ARMATEX (R) range has been used include the following: Aerospace Industry. Fiberglass fabrics are ideal... (read more)Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
Bodine Electric Company
Hollow Shaft Gearmotors for Mounting Flexibility Why Hollow Shaft Gearmotors?. Engineers face mounting pressure to decrease machine size, component count, assembly time, and costs. There are also strong motivations to eliminate maintenance in industrial products. These factors are driving many engineers to consider hollow shaft gearmotor solutions in a wide variety of applications, from conveyors to printing and packaging machinery as well as medical equipment. Bodine Electric manufactures a wide range of hollow shaft, right-angle AC... (read more)Browse Gearmotors Datasheets for Bodine Electric Company -
Sensata Technologies
Compact Hollow Shaft Incremental Encoder The Model HS20 is a compact hollow shaft encoder designed to economically fill the resolution range up to 10,000 cycles per turn. This compact unit features a precision disc, precision ball bearings and EMI shielding. The encoder meets IP65 sealing requirements when ordered with the shaft seal. Applications: Machine control; process control and automation; agricultural machinery; robotics; food processing; metering operations. Learn More. Get a Quote (read more)Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Durable Hollow Stainless Steel Balls Our hollow stainless steel balls are precisely crafted from high-quality 201 and 304 stainless steel, making them an excellent choice for engineers and OEM manufacturers across diverse industries. These balls offer a perfect combination of lightweight structure, corrosion resistance, and durability, which is ideal for demanding applications in automotive systems, home appliances, and office automation devices. Key Features: High-Grade Stainless Steel: Manufactured using 201/304 stainless steel... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Oriental Motor USA
Collaborative Robot for Hollow Rotary Actuators Oriental Motor is pleased to announce a new feature for the DGII Series DC Input Type Hollow Rotary Actuators and the AZ Series Ethernet Type mini Driver, enhancing their compatibility with Universal Robots and Fanuc collaborative robots. This integration allows users to program and control the DGII Series directly through the robot 's native software, streamlining automation and improving efficiency. With this latest development, customers can now seamlessly integrate the DGII Series actuators... (read more) -
Mid-Mountain Materials, Inc.
Ceramic Fiber Insulation silica, Nomex (R) and Kevlar (R) fibers coated with silicone, PTFE, urethane, ceramic or vermiculite for additional heat and moisture resistance. Applications: Perfect for removable insulation blankets, valve covers, and turbine insulation in power plants and chemical processing facilities. Benefits: ARMATEX (R) Coated Fabrics offer excellent heat containment, ease of handling, and long-term reliability even in harsh conditions. Business Advantages: These thermal insulation materials help... (read more)Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
SPIROL
Dowel Bushings, Ground Hollow Dowels for Alignment Dowel Bushings, Spring Alignment Dowels, and Ground Hollow Dowels. SPIROL (R) Series DB100 Dowel Bushings, Series SD200 Spring Alignment Dowels, and Series GD100 Ground Hollow Dowels are used to locate components with respect to each other. For Dowel Bushings applications, the hollow design permits a fastening screw or bolt to pass through the inside diameter eliminating the need to drill a separate hole. Ground Hollow Dowels are used where centerline tolerancing and precision alignment... (read more)Browse Dowel Pins Datasheets for SPIROL -
Bodine Electric Company
More Hollow Shaft Gearmotors from Bodine Electric With the introduction of their stainless steel worm gearmotors, Bodine Electric Company now boasts seven different configurations of hollow shaft gearmotors that are available as stock products. All of Bodine's hollow shaft gearmotors are designed to optimize mountings, saving on assembly labor, and reduce the number of component parts. The hollow output shaft can be connected directly to the driven load, which eliminates expensive shaft couplings and mounting hardware. The stock hollow shaft... (read more)Browse Gearmotors Datasheets for Bodine Electric Company
-
Catalytic reductions in membrane extraction as sample preparation for gas chromatographic analysis
The paper presents a preliminary study of Pt catalyst coated on Nafion-H tubing and PDMS silicone hollow fibre membrane for achieving catalytic reactions in membrane extractions.
-
Membrane introduction mass spectrometry (MIMS): a versatile tool for direct, real‐time chemical measurements
Membrane interfaces have been predominantly made from PDMS ( Silicone ™ ) in both sheet and hollow fibre capillary formats.
-
Polyvinyl alcohol/polysulfone (PVA/PSF) hollow fiber composite membranes for pervaporation separation of ethanol/water solution
… VOCs from surfactant-concentrating aqueous solutions by a composite hollow fiber membrane- based pervaporation process was studied by Abou- Nemeh et al.20 The process employed hydrophobic microporous polypropylene hollow fibers having a thin plasma polymerized silicone ( PDMS ) coating on the outside …
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/7446/Kundu_Prodip.pdf?sequence=1
As a case study, four representative hollow fiber membranes i.e., polydimethylsiloxane ( PDMS , silicone rubber), cellulose acetate, polysulfone and poly(ether block amide) (PEBA) were investigated here.
-
Automation of solid-phase microextraction on a 96-well plate format - Library Open Repository
These included (i) a PDMS membrane; (ii) a multi-fiber device containing lengths of PDMS-coated flexible wire; (iii) a stainless steel pin covered with silicone hollow fiber membrane and (iv) commercial PDMS -coated flexible metal fiber assemblies.
-
Simulation of binary gas separation with asymmetric hollow fibre membranes and case studies of air separation
As a case study, four representative hollow fibre membranes, that is, polydimethylsiloxane ( PDMS , or silicone rubber), cellu- lose acetate, polysulfone, and poly(ether block amide) (PEBA) were investigated here.
-
Gas permselection properties in silicone‐coated asymmetric polyethersulfone membranes
Table II Activation Energies of Permeation for Five Gases in Three Silicone -Coated PESf Hollow - Fiber Membranes as Well as PESf and PDMS Dense Membranes .
-
A membrane introduction mass spectrometer utilizing ion‐molecule reactions for the on‐line speciation and quantitation of volatile organic molecules
work.[15] Briefly, the MIMS interface consists of a capillary hollow fiber membrane (HFM, 10.0 cm × 0.94 mm OD × 0.51 mm ID) made of polydimethylsiloxane ( PDMS ) (Silastic™ silicone tubing; Dow Corning, Midland, MI, USA) mounted in the …
-
The influence of membrane formation parameters on structural morphology and performance of PES/PDMS composite membrane for gas separation
Wang et al.35 have considered the gas permeation properties of H2, He, CO2, O2, and N2 through sili- cone-coated polyethersulfone asymmetric hollow - fiber membranes with different structures were investigated … … and compared with PES dense and silicone rubber ( PDMS ) membranes.
-
In-line sequential injection-based hollow-fiber sorptive microextraction as a front-end to gas chromatography–mass spectrometry: a novel fully automatic sample...
… work is, hence, aimed to simplify routine time-consuming analytical methods for sample clean-up, isolation, identification, and quantification of dissolved OCPs residues while offering a fully enclosed, mechanized silicone hollow fiber -based sorptive extraction technique … … automated alternative to SBSE/bulk PDMS extraction.
Indicates content that may require registration and/or purchase.