Products/Services for PEX Flow Meters

  • Flow Meters-Image
    Flow Meters - (1708 companies)
    How to Select Flow Meters Image Credit: Aalborg Instruments, Clark Solutions...
    Type
    Process Media Type
    Aggressive / Corrosive Process Media
  • Control Valves-Image
    Control Valves - (1648 companies)
    Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system...
  • Check Valves-Image
    Check Valves - (1955 companies)
    Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
  • Industrial Valves-Image
    Industrial Valves - (3059 companies)
    Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function...
  • Diverter Valves-Image
    Diverter Valves - (256 companies)
    Diverter valves are useful in flow control and pipeline circuits; as they may be operated in conjunction with other valves allowing for medium-to-high flow switching or metering control. The flow may be controlled through a variety of devices...
  •  
    Rubber Tubing - (218 companies)
    Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What...
  •  
    Balls and Sphere Shapes - (211 companies)
    Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics...
  •  
    Ball Valves - (2118 companies)
    Maintains and regulates high volume,. high pressure, and high temp flow. Difficult to clean, leads to contamination. Rugged construction and long. service life. Low purchase and maintenance cost. Able to function without side loads. Permits inspection...
  •  
    Gas Flow Meters - (456 companies)
    Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage. How to Select Gas Flow Meters. Image Credit: OMEGA Engineering Inc., Aalborg Instruments, Clark Solutions. Gas flow meters are used...
  •  
    Manifolds and Manifold Systems - (891 companies)
    Manifolds and manifold systems are fluid-distribution devices. They range from simple supply chambers with several outlets to multi-chambered flow control units including integral valves and interfaces to electronic networks. A manifold...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Georg Fischer Piping Systems Ltd
McCrometer, Inc.