Products/Services for Photolithography Vendor
-
Photolithography Services - (31 companies)Photolithography services create photomasks and use them to etch or engrave patterns on semiconductor substrates. Photolithography is a semiconductor manufacturing process that is used to remove parts of a thin-film selectively, or to etch away...
-
MEMS Foundry - (68 companies)...oxidation and diffusion. packaging and back-end processing. photolithography. screen-printing. wafer bonding. wet and chemical etching. Related Information. CR4 Community --When You Are Looking for a MEMS Foundry. Electronics360 --Finding a MEMS... -
Reticles - (27 companies)Reticles are circular, transparent glass elements with a system of lines, dots, circles, or crosshairs for fine measurement or alignment in sighting applications.
-
Biosensors and Microarrays - (33 companies)Biosensors, microarrays, biochips and lab-on-chip (LOC) products are microscale devices for biological, biochemical and chemical arrays. They consist of microfluidic channels and a biodetector or microsensor arrays. -
UV Lamps - (52 companies)UV lamps are lamps (bulbs) that emit light in the ultraviolet region of the spectrum.
-
Hot Plates - (185 companies)Hot plates are used for heating samples and are used as an alternative to a Bunsen burner when an open flame would be dangerous.
-
Semiconductor Foundry Services - (175 companies)Processes Performed. Semiconductor foundry services perform processes such as chemical mechanical polishing (CMP), physical vapor deposition (PVD), chemical vapor deposition (CVD), screen printing, dry etching, wet etching, photolithography, wafer...
-
Laser Printers - (316 companies)Laser printers use a laser beam to produce an image on a drum that is rolled through a reservoir of toner. The beam is picked up by the charged portions of the drum to fuse the image onto paper.
-
Thin Film Monitors - (54 companies)Thin film monitors are used to analyze and/or control thin film deposition rate, composition and properties.
-
Solar Simulators and Light Sources - (59 companies)Solar simulators and light sources produce a simulated solar spectrum for plant growth, material-degradation simulations, weathering tests for coatings, photovoltaic (PV) cell testing, sunblock evaluations, and window transmission studies.
Product News
-
Cooner Wire Company
Enhance Precision, Reduce Errors - Wires for Semi SEMICONDUCTOR. Semiconductor manufacturing facilities are equipped with a vast array of sophisticated machinery, including photolithography machines, chemical vapor deposition systems, and wafer inspection equipment. These machines rely on intricate wiring and cabling systems to connect control units, sensors, and actuators. Specialized cables ensure that precise commands are transmitted accurately, minimizing errors and downtime. (read more)Browse Control and Instrumentation Cables Datasheets for Cooner Wire Company -
Conax Technologies
Fiber Optic Feedthrough for Lithography Tool Conax Technologies designs and manufactures a full line of fiber optic cable seals for use in the semiconductor industry. These feedthroughs are used any time a fiber optic cable needs to pass through a pressure-differential boundary or an area requiring isolation to minimize particle contamination. In a typical application, a laser is introduced into a photolithography tool used for interferometry measurements. Interferometers are used to accurately control stage movement for the proper... (read more) -
World Star Tech
685 nm Single-Mode Laser Diode, High Power WLD-100-685 Data Sheet Download. WLD-100-685 Laser Diode. WLD-100-685 laser diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. Features. Good FFP Performance. High Power. High Efficiency. 5.6 mm Package. Applications. Excitation. Bioanalytical. Photolithography, Curing and others. WORLD STAR TECH. Innovative Laser Solution Provider, offering product design and supply for demanding... (read more)Browse Diode Lasers Datasheets for World Star Tech -
Kayaku Advanced Materials, Inc.
Semiconductor & Wafer Fabrication Services KAM 's Design Fabrication Services. KAM 's Design Fabrication Services (DFS) Group provides semiconductor fabrication services and characterization capabilities for engineers developing microelectronic, semiconductor, MEMS, and other advanced device technologies. By combining wafer processing, photolithography, thin-film processing, microreplication and molding --including small-substrate and hot embossing, soft lithographic molding, replica molding, and polymer microstructure replication... (read more)Browse Uncategorized Products Datasheets for Kayaku Advanced Materials, Inc. -
Fountyl Technologies Pte. Ltd.
Silicon Carbide Structural Parts for IC Equipment Fountyl silicon carbide (SiC) ceramics are engineered to meet the demanding requirements of integrated circuit manufacturing equipment, including photolithography machines. With exceptional hardness, high thermal conductivity, and low thermal expansion, SiC parts maintain dimensional stability and mechanical strength even under high temperature, high pressure, or corrosive conditions. They are ideal for critical precision components such as working tables, guide rails, reflectors, vacuum chucks... (read more)Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
High-Precision Ceramic Wafer Chucks High-purity alumina and aluminum nitride ceramic chucks, including porous ceramic chucks and electrostatic chucks (E-Chucks), provide high-precision positioning, uniform holding force, excellent thermal management, and outstanding plasma corrosion resistance. They are widely used in critical semiconductor manufacturing processes such as photolithography, etching, thin-film deposition, and chemical mechanical polishing (CMP). Non-destructive Uniform Clamping: Uniform vacuum adsorption... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Electro Optical Components, Inc.
Far UV Measurement Tools for Monitoring Safer UV Far UV (100 - 200nm) is safer for sterilization because it does not penetrate the skin. Conventional germicidal UV light (200 - 400nm) is a safety hazard because it kills skin and eye cells. Far UV (100 - 200nm) does not penetrate the dead cell layer at the surface of our skin and eyes. Also Vacuum UV (VUV = 100 - 200nm) is used in semiconductor photolithography and surface cleaning. Now there are tools for measuring and monitoring the Far UV intensity. TO-Can type sensor GFUV-T10GD-L. Far UV... (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
CASTECH, Inc.
Advanced Acousto-Optic Q-Switches for improved control. Wide Operational Wavelength: From 310 nm to 10.6 mm, supporting diverse laser systems across industries. Customizable Designs: Tailored to meet specific operational and application requirements. Enhanced Pulse Stability: Delivers consistent, reliable laser output critical for high-precision tasks. Wide Range of Applications: Ideal for laser marking, photolithography, medical procedures, and advanced material processing. CASTECH 's AOQS solutions empower engineers and buyers... (read more)Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
Kayaku Advanced Materials, Inc.
SU-8 TF 6000 Thin-Film Photoresist i-Line, g-Line and h-Line sensitivity. Low temperature cure ( < 150 C). Highly uniform coatings and good adhesion to rigid and flexible substrates. Outstanding thermal and chemical resistance. Material Uses: Thin-film photolithography. Permanent dielectric layer formation. Fine-feature patterning. Interlayer dielectric patterning. Surface passivation. Microstructure fabrication at low film thickness... (read more) -
Kayaku Advanced Materials, Inc.
SU-8 XFT Ultra-Thick Film Photoresist structures. Vertical sidewalls. i-line (365 nm) and broadband processing. Improved adhesion. Reduced coating stress. 50 to 200 mm film thickness in a single coat. Material Uses: Thick- and thin-film photolithography. Microfluidic channel patterning?. Dry etch masks?. PDMS Mold Fabrication?. High-aspect-ratio microstructure fabrication?. Optical waveguide and micro-optic patterning?... (read more)Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc.
Conduct Research
Alumina Ceramic parts are used for rotating parts in photolithography machines and in a vacuum state. This requires extremely high machining accuracy, and the runout of the inner circle is required to be within 2 microns. Fine ceramics have become key components of semiconductor equipment...
Semiconductor lithography is a crucial process in the manufacturing of semiconductor devices, such as microchips and integrated circuits. It involves the precise transfer of intricate patterns onto a silicon wafer, which serves as the foundation for these electronic components. The process begins...
Photo etching is a process used in the creation of integrated circuits, that combines photolithography with the etching process. Photolithography is used to form patterns on semiconductor substrates coated with photoresist, resulting in selective developing of the photo-resist, when exposed...
Fabrication of GaAs Devices. Focusing on all aspects of GaAs processing that deal with GaAs free surfaces and interfaces between GaAs and metal contacts or dielectrics, this detailed text offers pragmatic advice on cleaning and passivation, wet and dry etching and photolithography....
...durability. They can be designed for use anywhere from the visible through the longwave infrared wavelength regions. In addition, DSI's photolithography capability enables the production of dark mirrors in precise patterns ranging from circular to more complex geometries....
...their processing power and speed would increase. This has been true for the past half a century and, even though this axiom is going through some interesting growing pains, it's longevity is due, in part, to the process of photolithography....
...a variety of technologies, including printing with fine-pointed pins onto glass slides, photolithography, ink-jet printing or electrochemistry. Other methods may also be used, such as in situ synthesis, whereby the probes are synthesized directly on the chip instead of spotting them on the array...
...on lithography Photolithography resists are surprisingly unaffected by contact with water, and early pattern imaging at IBM Corp.'s Almaden Research Center on wafers immersed in water has "worked much better than we thought, " said Bill Hinsberg, a research staff member here. KLA-Tencor to take on Rudolph...
...for precision manufacturing. Metrigraphics, a division of Dynamics Research Corporation has grown into a worldwide supplier of high precision custom components for designers and builders of medical and analytical instruments and devices - applying their core technologies of electroforming, photolithography...
-
Semiconductor Manufacturing Handbook > MICRO-VIBRATION AND NOISE DESIGN
One can only hope that tool vendors become better at internal vibration and noise isolation, as the more established vendors of photolithography tools have become.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43330/37236104-MIT.pdf?sequence=2
an external vendor for photolithography mask set manufacturing.
-
Evolving criteria for research facilities: vibration
One can only hope that tool vendors become better at internal vibration and noise isolation, as the more established vendors of photolithography tools have become.
-
A polarization modulator for the far infrared (terhahertz waves)
vendor, however, could not do this on a sample as thick as our optical element, since the vendor uses a photolithography process.
-
UV beam shaper alignment sensitivity: grayscale versus binary designs
The only variation being considered is the method of photolithography and process control maintained by the respective vendors who fabricate the two types of designs.
-
Normalized in-line stepper coordinator design by the sequence diagram and production rules: a case study
As these equipments can come from different vendors , the three operations involved in the photolithography operations are traditionally carried out independently in three types of equipment.
-
Microelectronics process engineering program at SJSU
The ion implantation and the poly deposition and etch were perfclrmed at local vendors [5,6]and the photolithography carried out according to .
-
Cornell's Nanomove: Decontamination, Safety Reviews, and Various Lessons Learned
For a few highly sensitive tools, such as photolithography steppers and electron beam lithography systems, the vendors who provided the ongoing maintenance for those systems were brought in to perform much of this work.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36872/6-152JFall2003/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-152JFall2003/7BCE2D18-5ED9-42BE-B...
… from 1014 cm-3 to 1019 cm-3) Plasma Etcher (gases for Si, SiO2, and Si3N4 etching) Plasma Deposition System (for SiO2 - 400°C) Ion Implantation (available through a local vendor across the street) Aluminum Sputter Deposition System Full photolithography system: Contact Aligner .
-
Direct‐Write Laser Exposure of Photosensitive Conductive Inks Using Shaped‐Beam Optics
We used an etchable, gold conductive thick-film ink (Heraeus KQ500), specifically intended to support fine trace dimensions when used in combination with photolithography and etching.10–13 Parts were supplied by the vendor pre-fired on an alu- mina substrate.
Indicates content that may require registration and/or purchase.