-
Supplier: Win Source Electronics
Description: Manufacturer: Bud Industries Win Source Part Number: 760465-PS-11521-G Series: Plastibox Style F Color: Gray Features: PCB Supports Material Flammability Rating: UL94 HB Thickness: 0.100" (2.54mm) Height: 1.019" (25.88mm) Material: Plastic, ABS Design: Split Sides Shipping Info: Shipped from
-
Supplier: Win Source Electronics
Description: lb (453.59g) Container Type: Box Area (L x W): 13.6" (88cm) Family Name: RH301 Categories: Boxes, Enclosures, Racks Dimension: 5.120" L x 2.680" W (130.05mm x 68.07mm) Alternative Parts (Cross-Reference): HH-3430-BCB; ; Introduction Date: April 04, 2011 ECCN: EAR99 Country of Origin:
-
Supplier: Win Source Electronics
Description: Container Type: Box Area (L x W): 7.44" (48.0cm) Family Name: RL6115 Categories: Boxes, Enclosures, Racks Dimension: 3.150" L x 2.362" W (80.00mm x 60.00mm) Alternative Parts (Cross-Reference): RL6115BK; Introduction Date: April 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated
-
-
Supplier: Win Source Electronics
Description: Digi-Key Weight: 0.488 lb (221.35g) Container Type: Box Area (L x W): 39.3" (254cm) Categories: Boxes, Enclosures, Racks Dimension: 7.440" L x 5.276" W (188.98mm x 134.01mm) Introduction Date: October 05, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity:
Find Suppliers by Category Top
More Information Top
-
Host plant volatiles serve to increase the response of male European grape berry moths, Eupoecilia ambiguella, to their sex pheromone
Each day males emerged into cages (Bug- Dorm, 30 £ 30 £ 30 cm, MegaView Science Education Ser- vices Co., Taiwan ) which were sprayed once a day with water and enclosed in plastic bags.
-
Characterization and use of ultraviolet‐reactive low‐molecular‐weight polyhydroxybutyrate to prepare biodegradable acrylates
These prepared films (3 3 3 cm2 , three pieces for each formulation) were then enclosed in mesh plastic bags with mesh sizes of about 0.5 mm … … freely contact humid potting soil (purchased from Greenorchids Co., Taiwan , and containing peat moss …
-
Comparing Lignin-Derived Phenols, δ13 C Values, OC/N Ratio and 14 C Age Between Sediments in the Kaoping (Taiwan) and the Kapuas (Kalimantan, Indonesia) Rivers
The Kaoping River ( Taiwan ) is shallow, and surface sediments at stations T4 to T22 were collected from the deepest accessible areas by scooping with 50 ml plastic beakers and enclosed with a plastic shields to prevent contact with water.
-
Defensive plant responses induced by Nesidiocoris tenuis (Hemiptera: Miridae) on tomato plants
… prevent plant feeding) containing two N. tenuis pairs each, and (3) N. tenuis-punctured plants, which were obtained by enclosing four intact tomato plants … … 60 9 60-cm plastic cage (BugDorm-2; MegaView Science Co., Ltd.; Taichung, Taiwan ) in which 100 N …
-
Thermal properties and applications of low molecular weight polyhydroxybutyrate
The prepared films containing different amounts of LMWPHB (3 cm 9 3 cm) are enclosed in meshed plastic bags with mesh sizes of about 0.5 mm … … the humid potting soil (purchased from Gre- enorchids Com., Taiwan , containing peat moss, perlite …
-
PDF - Kobo Glo
Enclosure , Main, Top - Injection Molded Plastic , Printed, w/ Rubberized Coating, w/ 3 Pressed-In Threaded Brass Inserts Kobo, FCC ID: NOIKBN613, IC:8857A-KBN613, MADE IN TAIWAN , 5V 0.8A, MODEL:N613, C1 .
-
Bill of Materials - Kobo Glo
$2.16 - Enclosure , Main, Top - Injection Molded Plastic , Printed, w/ Rubberized Coating, w/ 3 Pressed-In Threaded Brass Inserts - MFG: Kobo, FCC ID: NOIKBN613, IC:8857A-KBN613, MADE IN TAIWAN , 5V 0.8A, MODEL:N613, CE0560 - (Qty: 1 .
-
Intra-specific variation in wild Brassica oleracea for aphid-induced plant responses and consequences for caterpillar–parasitoid interactions
… remained on the plants throughout the experiment. to prevent cross-contamination or escaping of insects, each plant was enclosed within a nylon sleeve … … × 94 mesh; bugdorm, tai- wan ), which was supported by … … inner wall of a plastic cylinder (length 25 cm …
-
Combined BOM Analysis - 5 Set-Top Boxes
Enclosure , Main, Front Panel - Injection Molded Plastic , Silkscreened, Silver & Black Painted C1011 S.I., 532007-002, MADE IN TAIWAN , GE.NORYL, PX-1005X, CAV:8 .
-
Bill of Materials - Motorola QIP7216 Set-Top Box
Enclosure , Main, Front Panel - Injection Molded Plastic , Printed, Silver Painted C1011S.I, 543116 #3, MADE IN TAIWAN , SABIC NORYL, PX-1005X .
Indicates content that may require registration and/or purchase.