Products & Services

See also: Categories | Featured Products | Technical Articles | More Information
  • Description: Capabilities and Expertise Malish Plastics offers a wide range of plastic extrusion capabilities. Areas of Expertise Heavy wall rigid pipe in diameters to 12”—when roundness, concentricity, straightness, or I.D. are critical. Simple or complex profile extrusion in a wide

    • Size Capabilities: 0.25 to 20 inch
    • Materials: ABS, PVC, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
    • Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
    • Extrusion Methods: Co-Extrusion, Dual Extrusion, Hot Extrusion

  • Description: Preferred Plastics is a custom extruder of thermoplastic resins, specializing in rigid, flexible, and co-extruded products for a wide range of markets throughout the world. Our team works cohesively and comprehensively to give you the best engineered product at the highest quality possible.

    • Size Capabilities: 0.03 to 12 inch
    • Materials: ABS, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
    • Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
    • Secondary Operations: Bending/Forming, Drilling/Punching, EDM Cutting, Embossing, Grinding, Machining, Printing / Labeling, Tape/Adhesive Application, Welding

  • Supplier: Milacron LLC

    Description: Standard and Customized Mono & Co-extrusion Systems to meet the toughest requirements. Cincinati Milacron has engineered its single screw extruders with modular design concepts to meet market requirements. The result is built-in flexibility, lower cost, faster deliveries and, ultimately, an

    • Machine Type: Plastic Extrusion Machine
    • Screw Rotation: Single Screw

  • Supplier: Pexco

    Description: Custom Extrusion Design Services Pexco’s engineering team provides comprehensive design support: Material selection and optimization Cross-sectional design and CAD modeling Prototype development and testing Design for manufacturability (DFM) analysis Tool and die design in-house Production

    • Size Capabilities: 0.125 to 30 inch
    • Materials: ABS, Nylon / Polyamide, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
    • Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
    • Extrusion Methods: Co-Extrusion, Cross Head Extrusion

  • Description: Valley Extrusions is an industry leader when it comes to supplying precision custom extrusions. With our extensive technical abilities, diverse material knowledge, wide range of in line and off line services and the flexibility to produce both short and long runs, we can typically

    • Size Capabilities: 0.5 to 12 inch
    • Materials: ABS, Acrylic, Butyrate, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane
    • Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
    • Extrusion Methods: Co-Extrusion, Dual Extrusion

  • Description: More and moreproducts today have a plastic component included in the design. M&PManufacturing USA has extensive injection molding and extrusion capabilities to meet these needs. Weproduce parts using a broad range of technologies and materials meeting the exactrequirements of our

    • Materials: ABS, Acrylic, Nylon / Polyamide, PPE/PPO, PVC, Polycarbonate, Polyurethane / Urethane
    • Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
    • Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Embossing, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application
    • Extrusion Methods: Cold Extrusion, Hot Extrusion

  • Supplier: Milacron LLC

    Description: Standard and Customized Mono & Co-extrusion Systems to meet the toughest requirements. Cincinati Milacron has engineered its single screw extruders with modular design concepts to meet market requirements. The result is built-in flexibility, lower cost, faster deliveries and, ultimately, an

    • L/D Ratio: 22 :1
    • Screw Rotation: Conical Twin Screw
    • Extrusion Feed: Hot Feed
    • Machine Type: Plastic Extrusion Machine

  • Supplier: Milacron LLC

    Description: Standard and Customized Mono & Co-extrusion Systems to meet the toughest requirements. Cincinati Milacron has engineered its single screw extruders with modular design concepts to meet market requirements. The result is built-in flexibility, lower cost, faster deliveries and, ultimately, an

    • L/D Ratio: 24 :1
    • Drive: Constant Speed
    • Extrusion Feed: Hot Feed
    • Machine Type: Plastic Extrusion Machine

  • Supplier: Milacron LLC

    Description: Standard and Customized Mono & Co-extrusion Systems to meet the toughest requirements. Cincinati Milacron has engineered its single screw extruders with modular design concepts to meet market requirements. The result is built-in flexibility, lower cost, faster deliveries and, ultimately, an

    • L/D Ratio: 33 :1
    • Screw Rotation: Co-Rotating Twin Screw
    • Machine Configuration: Co-extrusion
    • Drive: Constant Speed

  • Description: Custom Thermoplastic Extrusion Services. Argos Corproation specializes in the extrusion of plastic tubing, from sizes below 0.5 mm diameter, up to 2" or more depending on the material. When it's not plastic tubing that you're looking for, Argos Corporation

    • Size Capabilities: 0.025 to 2.25 inch
    • Materials: ABS, Acrylic, Butyrate, Nylon / Polyamide, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
    • Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
    • Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Machining, Printing / Labeling

  • Description: From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design Engineering & CAD Design Support Complete In-house Tooling Capabilities Integrated Fabrication Capabilities Dual Cross Head & Co-Extrusions

    • Size Capabilities: 0.005 to 15 inch
    • Materials: ABS, Acrylic, Butyrate, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
    • Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
    • Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Embossing, Machining, Printing / Labeling, Tape/Adhesive Application, Welding

  • Supplier: Pexco

    Description: other desirable properties. Pexco works hard to live up to its proud reputation of being a reliable source for the extrusion of ABS (Acrylonitrile Butadiene Styrene) and Glass-Filled ABS profiles. Our technicians are highly trained to produce quality, ABS tube and profile products. ABS can be

    • Outside Diameter / Size: 0.125 to 8 inch
    • Temperature Range: -4 to 176 F
    • Application: Automotive, General Purpose, Medical / Pharmaceutical
    • Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing

  • Description: dielectric strength. It is frequently used in wire and cable wrap, and to separate conductive surfaces in capacitors. Thick walled close-tolerance extruded tubing is the PTFE shape of choice where machining or drilling long lengths to close tolerances is impossible. Multi-hole tubing

    • Use Temperature: 250 F
    • Thermal Conductivity: 0.24518743 W/m-K
    • Coeff. of Thermal Expansion (CTE): 55 µin/in-F
    • Tensile Strength (Break): 1,500 to 3,000 psi

  • Description: The MuCell manufacturing process for film offers superior product and ease of application. Products are proven at full scale with standard or increased production rates in both mono and multi-layer configurations. This process uses standard polymers, copolymers and blends, including PCR. Uniform

    • Machine Type: Plastic Extrusion Machine

  • Supplier: Dynisco

    Description: coating rod) Two separate temperature controls: rotor heater and header heater Short residence time – minimal thermal degradation during mixing process Complete processing instrument mixing, compounding and extrusion Unique, screwless design Maximum temperature 400°C Variable speed control, 5

    • Machine Configuration: Dual Extrusion
    • Extrusion Feed: Hot Feed
    • Machine Type: Plastic Extrusion Machine, Rubber Extrusion machine
    • Drive: Variable Speed

  • Description: From single and twin screw extruders to specialty, reclaim, medical and elastomer extruders, the depth and availability of our extruder offering is what makes Davis-Standard the global extrusion leader. We are also recognized for our coextrusion technology, supporting both vertical and

    • Machine Configuration: Co-extrusion, Dual Extrusion
    • Screw Rotation: Coaxial Twin Screw, Single Screw
    • Drive: Constant Speed, Variable Speed
    • Metal Extrusion Process: Hot Extrusion


Conduct Research Top

  • Benefits of the deep draw process for subminiature to complex parts
    Compared to screw machines, plastic extrusions, tubing and stampings, Braxton's deep-drawing techniques offer many benefits. This brief article explains how drawing machines enable Braxton to produce parts in more sizes, and with significantly superior tolerances and finishes in comparison

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire