Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newport MKS
Description: The F-SM1500-9/125-P Polyimide Coated Single-Mode Fiber is an all-glass fiber with low attenuation and supports single-mode light propagation for a 1550 - 1650 nm operating wavelength range. This low attenuation, step-index fiber has a uniform core refractive index and a
- Wavelength: 1,550 to 1,650 nm
- Numerical Aperture: 0.13 to 0.15
- Maximum Attenuation: 0.6 dB/km
- Fiber Mode: Single Mode
-
Supplier: Newport MKS
Description: The F-SM1500-7.8/80-P Polyimide Coated Single-Mode Fiber is an all-glass bridging fiber for reduced splice losses between sensor fibers and telecoms fiber with reduced cladding and supports single-mode light propagation for a 1550 - 1650 nm operating wavelength
- Wavelength: 1,550 to 1,650 nm
- Numerical Aperture: 0.15 to 0.17
- Maximum Attenuation: 0.7 dB/km
- Fiber Mode: Single Mode
-
Supplier: Newport MKS
Description: The F-SM1500-5.3/80-P Polyimide Coated Single-Mode Fiber is an all-glass bend insensitive fiber for coiled and embedded sensor arrays with reduced cladding and supports single-mode light propagation for a 1550 - 1650 nm operating wavelength range. This low attenuation,
- Cable Diameter: 2.5000000000000004 mm
- Wavelength: 1,550 to 1,650 nm
- Numerical Aperture: 0.23 to 0.25
- Maximum Attenuation: 2 dB/km
-
-
Supplier: OFS
Description: The high-numerical aperture low-OH content of these fibers result in a large usage window. Low OH concentration is especially effective for using these fibers in near-IR spectroscopy applications. For laser delivery, HCS® fiber coating preserves cladding modes through
- Fiber Core Size: 200 µm
- Wavelength: 500 to 2,100 nm
- Numerical Aperture: 0.29
- Maximum Attenuation: 12 dB/km
-
Supplier: OFS
Description: Low OH concentration optimizes these fibers for use in the near-IR wavelengths. Biocompatibility features make these fibers ideal for laser surgery and other medical applications. The all-silica base construction creates a high damage threshold and high-performance optical
- Fiber Core Size: 365 µm
- Numerical Aperture: 0.22
- Maximum Attenuation: 8 dB/km
- Bending Radius: 29.000000000000004 to 47.00000000000001 mm
-
Supplier: OFS
Description: High OH concentration in these fibers results in efficient power transmission in the wavelength range from high UV through visible light. The all-silica base construction also creates a high damage threshold and high-performance optical properties. High temperature environments require
- Fiber Core Size: 200 µm
- Numerical Aperture: 0.22
- Maximum Attenuation: 10 dB/km
- Bending Radius: 9 to 14.000000000000002 mm
-
Supplier: OFS
Description: Designed for performance in exceptional environments, OFS offers two PYROCOAT polyimide coated, high NA fibers, one operating at 1550 nm and the other at both 1310 and 1550 nm. PYROCOAT polyimide allows wide temperature performance of -65 to +300°C. Polyimide is a thin
- Fiber Core Size: 8.4 µm
- Wavelength: 1,550 nm
- Numerical Aperture: 0.17
- Maximum Attenuation: 0.7 dB/km
-
Supplier: Fiberguide Industries, Inc.
Description: fibers can be used at very high temperatures. Aluminum coated optical fibers have a rated operating range of -269°C to +400°C. Tight buffered Gold coated fibers have a rated operating range of -269°C to +700°C. Aluminum and Gold coating can be applied on continuous
- Diameter: 0.20000000000000004 mm
- Wavelength Range: 400 to 2,400 nm
- Numerical Aperture: 0.26
- Bend Radius: 52 mm
-
Supplier: Fiberguide Industries, Inc.
Description: fibers can be used at very high temperatures. Aluminum coated optical fibers have a rated operating range of -269°C to +400°C. Tight buffered Gold coated fibers have a rated operating range of -269°C to +700°C. Aluminum and Gold coating can be applied on continuous
- Diameter: 0.20000000000000004 mm
- Wavelength Range: 180 to 1,100 nm
- Numerical Aperture: 0.26
- Bend Radius: 44 mm
-
Supplier: Newport MKS
Description: ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Large Temperature Range of Operation These Standard Communication Grade multimode fibers have a 250 µm acrylate buffer coating, allowing continuous operation
- Wavelength: 850 to 1,300 nm
- Numerical Aperture: 0.2
- Maximum Attenuation: 3.2 dB/km
- Fiber Mode: Multimode
-
Supplier: Fiberguide Industries, Inc.
Description: While single mode silica/silica fibers are available from a number of suppliers with standard polymer coatings, Fiberguide is unique in offering these fibers with high performance buffers/coatings of aluminum, gold or polyimide. A single mode fiber has a
- Diameter: 0.0088 mm
- Wavelength Range: 1,310 nm
- Numerical Aperture: 0.12
- Operating Temperature: 700 C
Find Suppliers by Category Top
Featured Products Top
-
PEEK reinforced optical fiber enables performance in harsh environments with our 100% PEEK secondary coating, which maintains strain transfer and (read more)
Browse Fibers and Filaments Datasheets for Zeus -
ranging from high-speed laser intensity modulation and optical frequency shifting to beam deflection and wavelength selection. CASTECH's acousto-optic deflectors support 1D and 2D beam scanning, while fiber-coupled acousto-optic modulators provide compact integration for optical modulation and (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Applications Fiber Optic Components Polarization Control Systems Photonic Devices Spectroscopy Systems Laser Optical Systems Manufacturing Expertise Cening Optics specializes in precision (read more)
Browse Waveplates and Retardation Plates Datasheets for CeNing Optics Co., Ltd. -
Films Meshes Foils Specialty Composites Textiles Optical Components Optical Glass (Synthetic/Fused Silica, Calcium Fluoride) Coating Thickness Coating Thickness Standards Fiber Optics (read more)
Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
components must meet stricter quality and coating standards than conventional imaging optics, especially for high power laser applications. From CW lasers to Q-switched YAG lasers, CO2 lasers, and fiber lasers, our optics enable consistent performance across a wide range of industries (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
HYPERION fiber-optic sensing systems and sensors, the Luna Optical Backscatter Reflectometer (OBR) and Luna (read more)
Browse Fiber Optic Switches Datasheets for Luna Innovations -
Master Bond UV15X-6NM-2 is a one component UV curing urethane acrylate system formulated for a variety of bonding, sealing, coating and encapsulation applications. This moderate viscosity product features flexibility, toughness and abrasion resistance. It is widely used for fiber-optic, optical (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
tailored to individual needs. This includes the ability to select substrate materials, coatings, and surface quality based on the laser type, wavelength, and power level. Whether it’s a CO2 laser, high-power fiber laser, solid-state laser, or laser diode, Avantier provides a wide range of (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Easypoxy® K-230 Optically clear in thin film, semi-flexible Excellent for bonding glass and dissimilar materials Polyurethane ELANTAS (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
Outgassing: Volatile materials (e.g., adhesives, lubricants, composites) release trapped gases and condensable vapors. These can contaminate sensitive optical surfaces (lenses, mirrors, star trackers), thermal radiators, and electrical (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
Conduct Research Top
-
Test Report: PEEK Coated Optical Fiber Evaluation
To evaluate the utility and performance of PEEK coated optical fibers and Zeus' coating process, Zeus, in conjunction with Luna Innovations Incorporated, carried out testing of PEEK coated and uncoated single-mode Nufern 155 um polyimide R1550B-P optical fiber. Testing was done to compare
-
Gold and Aluminum Buffered Optical Fibers - What, Why, and Where (.doc)
Optical fibers are typically manufactured from a preform consisting of a silica core which may be doped silica or pure silica and a cladding classically of silica having a lower refractive index than the core. An additional layer or coating/buffer is added to prevent the ingress of moisture
More Information Top
-
Characterization of polyimide-coated optical fibers
D. R. Biswas, ''High temperature strength and fatigue behavior of poly- imide coated optical fibers ," Tech.
-
Fiber Optic Smart Structures
Tests of Polyimide Coated Optical Fibers Embedded in Neal Resin.
-
Transverse strength of composites containing optical fibers
Furthermore, polyimide coated optical fibers appear to have less of an effect on transverse strength than do uncoated optical fibers.
-
Advances in Design and Development of Optical Fibers for Harsh Environments
Fig. 2 SEM micrographs of the surface of the polyimide coating on the standard carbon/ polyimide coated optical fibers before (a) and after (b) the high pressure water soaking and heating in air at 300°C for 2 days.
-
Polyimide-coated embedded optical fiber sensors
The blocks were brought up to temperature with the PEEK impregnated carbon fiber and with the polyimide coated optical fibers placed in a die with equal numbers of prepreg sheets above and below the optical fiber.
-
Strength and failure mechanisms of polyimide-coated optical fibers
For embedded sensory applications, polyimide coated optical fibers are preferred to the traditional acrylate-coated fibers used in the telecommunications industry, where important properties are ease-of-handling and strippability.
-
Impact damage detection in filament wound tubes utilizing embedded optical fibers
Figure 2 Micrograph of a 3 cover +1- 750 glass fibre reinforced composite (GFRC) filament wound tube with an embedded polyimide coated optical fibre (x250).
-
Pultrusion of smart FRP composites
Fig. 3 SEM micrograph shows excellent interface between polyimide coated optical fiber and host material (500 x).
-
Processing and characterization of smart composite reinforcement
SEM micrographs of pultruded rods with embedded optical fibers"2, indicated an excellent interface between polyimide coated optical fibers and the host material.
-
Stripping and splicing polyimide-coated fibers
Polyimide coated optical fiber is held in the left and right v-grooves at a constant tension.
Indicates content that may require registration and/or purchase.