-
Supplier: Mar Cor Purification
Description: FiberFlo TF 1680 Cartridges are made using the unique polysulfone hollow fiber membranes available only from Mar Cor Purification. The TF Cartridge is available in a pore size of 0.1µm and 0.05µm, 0.2µm & 0.45µm pore sizes are available for pre-assessment. Product Configuration
- Filtration Grade (Micron Rating): 0.1 µm
- Application / Industry: Biopharmaceutical
- Range: Micro Filtration
- Filter Medium Material: Polysulfone (PSU)
-
Supplier: Mar Cor Purification
Description: The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of water purification or process
- Filtration Grade (Micron Rating): 0.05 to 0.45 µm
- Maximum Liquid Flow: 2.5 to 5 GPM
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Filtration Product: Chemicals, Water
-
Supplier: Mar Cor Purification
Description: The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of water purification or process
- Filtration Grade (Micron Rating): 0.03 to 0.45 µm
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Filtration Product: Chemicals, Water
- Features: Filter Element / Cartridge, Other
-
-
Supplier: Cole-Parmer
Description: • Provide high flow rates with low pressure drop • Steam sterilize capsules in-line or autoclave off-line • Polysulfone membrane offers low protein binding Capsules have a polycarbonate case and end caps and polyurethane end seals These new hollow fiber filters offer superior
- Housing Material: Other
- Filter Medium Material: Polysulfone
-
Supplier: Cole-Parmer
Description: • Provide high flow rates with low pressure drop • Steam sterilize capsules in-line or autoclave off-line • Polysulfone membrane offers low protein binding Capsules have a polycarbonate case and end caps and polyurethane end seals These new hollow fiber filters offer superior
- Housing Material: Other
- Filter Medium Material: Polysulfone
-
Supplier: SAE International
Description: The Space Suit Water Membrane Evaporator (SWME) is a baseline heat rejection technology that was selected to develop the Constellation Program lunar suit. The Hollow Fiber (HoFi) SWME is being considered for service in the Constellation Space Suit Element Portable Life Support
-
Supplier: Cole-Parmer
Description: High Flow
- Housing Material: Other
- Filter Medium Material: Polysulfone
-
Supplier: Cole-Parmer
Description: High Flow
- Housing Material: Other
- Filter Medium Material: Polysulfone
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HOLLOW FIBER CARTRIDGE FILTER, POLYSULFONE, 508 FILTER SIZE, POLYCARBONATE HOUSING MATERIAL, 22.8 LPM, 30 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
Find Suppliers by Category Top
More Information Top
-
Composite hollow fiber membranes
Abstract Composite polysulfone hollow fibers consisting of a polysulfone porous substrate coated with crosslinked polyethyleneimine (PEI) or furan resin are reported.
-
Surface characterization of hollow fiber membranes used in artificial kidney
Abstract The internal and external curved surfaces of polysulfone hollow fiber membranes were characterized by atomic force microscopy (AFM), contact angle measurement (CAM), and scanning electron microscopy (SEM) with the aim of improving the membrane surface properties for blood compatibility.
-
Membranes for Separations
Monsanto’s successful Prism@series of membranes, for example, are based on polysulfone hollow fibers .
-
The structure of the effective separating layer of asymmetric hollow fiber membranes with graded density skins
Abstract The structure of the effective separating layer of an asymmetric polysulfone hollow fiber membrane with a graded density skin was studied by SEM, TEM, and osmium tetroxide vapor adsorption and compared to that of a bilayer asymmetric hollow fiber membrane prepared …
-
Hollow fiber membranes spun from lewis acid : Base complexes. I. Structure determination by oxygen plasma ablation
The results show that the hollow fiber membrane spun from the propionic acid : N‐methylpyrrolidone complex has both a thinner active separating layer and a thinner skin than the polysulfone hollow fiber membrane spun from the formylpiperidine/formamide mixture.
-
Construction of bioartificial renal tubule assist device In Vitro and its function of transporting sodium and glucose
Evaluation on methods for the morphological observation of polysulfone hollow fiber membrane in hemofilter.
-
Ultrathin polymeric interpenetration network with separation performance approaching ceramic membranes for biofuel
Integrally skinned polysulfone hollow fiber membranes for pervaporation.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/3602/PhD%20thesis%20Maja%20Stressmann.pdf?sequence=1
The model was fitted to the TMP profiles obtained during the filtration of BSA solutions and Chinese hamster ovary (CHO) cell culture broths with a 0.45 µm polysulfone hollow fiber membrane.
Indicates content that may require registration and/or purchase.