-
Supplier: Containment Solutions, Inc. (CSI)
Description: Aboveground Oil/Water Separators When it comes to your needs for an Oil/Water Separator, every application can be different. That's why Containment Solutions considers your specific application to ensure that only the right system will be specified for your
- Total Flow: 100 GPM
- Capacity: 1,000 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Sanborn Technologies
Description: Sanborn SOS The Sanborn SOS tramp oil separator is designed for large volume applications and central sumps. Two models are available that can process contaminated coolants at flow rates up to 10 gpm. This versatile coalescer is available as a stationary system, a portable
- Removal Rate: 5 to 10 GPH
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval emmie is a portable marine hydraulic oil cleaning system that effectively cleans hydraulic oil, removing both 99% of all 2 - 5 μm particles and 100% of the free water from oil used in hydraulic systems onboard ships. It meets the requirements for
- Total Flow: 80 to 120 GPM
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval emmie is a portable marine hydraulic oil cleaning system that effectively cleans hydraulic oil, removing both 99% of all 2 - 5 μm particles and 100% of the free water from oil used in hydraulic systems onboard ships. It meets the requirements for
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval Emmie is a portable marine hydraulic oil cleaning system that effectively cleans hydraulic oil, removing both 99% of all 2 - 5 μmparticles and 100% of the free water from oil used in hydraulic systems onboard ships. It meets the requirements for
-
Supplier: Hilliard Corporation (The)
Description: The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are available.
- Type: Cartridge
- Additional Features: Duplex
- Features: Filter Element / Cartridge, Other, Water Absorption
- Filtration Product: Hydraulic Fluid, Lubricants, Oil
-
Description: The Donaldson Torit Centrifugal is compact, direct machine-mountable mist collector designed to collect, filter, and reclaim mist generated from machines using oil-based, synthetic, semi-synthetic, or water-soluble coolants.
- Efficiency: 99.97 %
- Minimum Particle Size Filtered: 0.3 µm
- Airflow: 700 SCFM
- Separation / Filtration System: Cartridge-type Units, Cyclone (Centrifugal) Separators, Impinger System
-
Supplier: Electric Generators Direct
Description: levels 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
Find Suppliers by Category Top
Featured Products Top
-
Greasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and a potential hazard. Our Solid-Liquid-Oil Separator efficiently separates solids, water, and (read more)
Browse Oil and Water Separators Datasheets for KINTEP NEW POWER -
4100-PRO Full Display Tank Profiler The 4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
separators, oil/water knock-out tanks, treater trains and decanting tanks. The 2880-OWI sensing probe monitors the capacitance field around the probe. A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged into the liquid (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Spectro Scientific, one of the world’s largest suppliers of oil, fuel, and processed-water analysis instrumentation and software, has released a new generation of its field-proven FluidScan® mid-infrared spectrometer (read more)
Browse Infrared Spectrometers Datasheets for AMETEK Spectro Scientific -
Display Oil Water Profiler Transform your oil-water separation process with our advanced continuous profiling technology! Our solution utilizes multiple capacitance probes strategically placed in the separator to deliver real-time data on oil-water interfaces and (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water separator. The 4100-PRO uses multiple sensing probes to measure the capacitance (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Oil-Water Separators — Polishing stage for improved water quality Marine & Environmental Spill (read more)
Browse Filter Media Datasheets for Harbory Filtration -
presence or absence of hydrocarbons in groundwater, wastewater, cooling water and oil/water separator effluents. Solvent Extraction To optimize the accuracy of the readings or to correlate the FluoroCheck II to a specific analytical method, solvent extracted samples can be (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
The InfraCal Model ATR-SP is recommended for measuring oil in water, TPH in soil or FOG in wastewater concentration levels when using hexane, pentane or Vertrel MCA as the extracting solvent. Measurement data obtained with this analyzer will correlate to (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
troublesome factor because contaminants are everywhere. Typical contaminants are: Air Water Cleanup / process chemicals Particulates Monitoring pumps with oil analysis is an accepted method for (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
The Asahi Shimbun reported on 27 August
Inspectors discovered problems with the galley's ventilator damper, the running lights, the two-way radio for aircraft communication, the oil - water separator and portable foam fire extinguishers.
-
ASTM MNL44 - Guide to ASTM Test Methods for the Analysis of Petroleum Products and Lubricants
… Point of Petroleum Wax 231 D 3945 Shear Stability of Polymer Containing 226 Fluids Discontinued 1998; Replaced by D 6278 D 3948 Water Separation Characteristics of Aviation 289 Turbine Fuels by Portable Separator D 4006 Water in Crude Oil by Distillation 282 .
-
Heat Exchanger - Heat Exchanger Manufacturers, Suppliers (Page 94)
Air Tank Tank Series(15~5000gal) Air Receivers Tank Heads and Other Components ASME Pressure Vessels Air Pressure Tanks Process Tanks Portable Water Tanks Reactors Propane Tanks Oil Separators Vacuum Tanks Filter...
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Guidance Documents > A Resource for MGP Site Ch...
… oil product storage at your facility including oil products stored in aboveground storage tanks (ASTs), underground storage tanks (USTs), oil-filled electrical equipment (e.g., circuit breakers, transformers), spill tanks, oil / water separators , vapor recovery units portable tanks, drum storage, and …
-
LoSal Enhanced Oil Recovery: Evidence of Enhanced Oil Recovery at the Reservoir Scale
The production wells (MPL-11 and MPL-07) were closely monitored for oil rate and water cut using a portable test separator , complemented by shake out samples obtained on a weekly basis.
-
Microbial field pilot study
At the manifold, each well's flow may be isolated so that a portable sampling separator can determine individual well water / oil ratios.
-
MARGINAL EXPENSE OIL WELL WIRELESS SURVEILLANCE MEOWS
It turned out, however, that the wells in question were being tested with a portable , two-phase, water - oil /gas separator , and for this test the flow sensors were being bypassed and cut off from fluid flow from the well.
-
The Operation of the Multiphase Flow Meters on the Sour Environment of Qatif Field: Case Study
… due to the limited number of wells with PVT analysis, generic PVT reports from simulation models were generated, then cross-checked with the output readings of the oil , water and gas rates with a three-phase portable separator in series with the …
-
Federal Register > Tuesday, November 4, 1997 > [62 FR 59684] Agency Information Collection Activities Under OMB Review; NSPS for Petroleum Refinery Wastewater ...
A portable hydrocarbon analyzer is required to detect VOC emission where an oil - water separator or closed drain system is vented to a control device.
-
08.26.08 — Unmet Needs In Filtration And Separation Addressed
ecoTop is an above-grade oil/ water separator that produces consistently superior removal efficiencies for effluent oil content in a portable stainless steel vessel.
Indicates content that may require registration and/or purchase.