-
Supplier: Newport MKS
Description: The F-CPL-S14130 single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1 x 4 coupler provides optimal performance at a center wavelength of 1310 nm in package type C. This product has bare fiber
- Features: Other
- Cable Type: Single Mode
-
Supplier: Newport MKS
Description: The F-CPL-S18150 single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1 x 8 coupler provides optimal performance at a center wavelength of 1550 nm in package type D. This product has bare fiber
- Features: Other
- Cable Type: Single Mode
-
Supplier: Newport MKS
Description: The F-CPL-S14150 single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1 x 4 coupler provides optimal performance at a center wavelength of 1550 nm in package type C. This product has bare fiber
- Features: Other
- Cable Type: Single Mode
-
-
Supplier: Newport MKS
Description: are very close to each other. This forms a coupling region with the length determining the coupling ratio from one fiber to the other. During the manufacturing process, light is launched into an input port and the output power from each output port is carefully monitored.
- Features: Other
- Cable Type: Single Mode
-
Supplier: Fiberguide Industries, Inc.
Description: An optical fiber in which the polarization planes of light waves launched into the fiber are maintained during propagation with little or no cross-coupling of optical power between the polarization modes. PMF is used for pigtails, integrated optics and
- Operating Temperature: -40 to 150 C
- Light Guide Type: Fiber Optic
- Angle: Flexible
- Core Material: Silica / Quartz
Find Suppliers by Category Top
Featured Products Top
-
with 9/125 single-mode fiber Low Insertion Loss: Max insertion loss <3.5dB, insertion loss fluctuation <1.5dB, return loss ≥40dB for stable signal transmission High Power Handling: Optical power resistance up to ≤23dBm, ensuring reliable operation (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
What are the applications of sapphire rod lenses? 1. Laser technology: for high power lasers, beam collimation and focusing; 2. Fiber optic communications: fiber optic coupling and fiber optic connectors; 3. Imaging (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
analog-to-digital converters for high-bandwidth optical power monitoring, the F-141 delivers highly stable and repeatable optical coupling performance, even under challenging environmental conditions (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
-bandwidth optical power meter enable repeatable and stable optical signal coupling in a variety of environments. Follow Us: (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
a very small space in the instrument. New application fields are possible, due to unique combination of features, like low power consumption (< 1.5 W), instant ON/OFF and small size (60 × 63 × 48 mm) Incorporates optical fiber coupling and plug & play set (read more)
Browse Lamps Datasheets for Excelitas Technologies Corp. -
drivers and fiber-coupling options, CASTECH AOTFs provide a comprehensive solution for high-precision optical control. Wide Operating Range: 400–1450 nm coverage for use in visible to near (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
aberrations, steering beams with high precision mirror alignment, controlling polarization, achieving optimal fiber coupling, or positioning complex dispersive optics like gratings and prisms. Even delicate optical mounts holding imperfect components benefit from such precise adjustments. What all (read more)
Browse Cryogenic Equipment Datasheets for PI (Physik Instrumente) L.P. -
aberrations, steering beams with high precision mirror alignment, controlling polarization, achieving optimal fiber coupling, or positioning complex dispersive optics like gratings and prisms. Even delicate optical mounts holding imperfect components benefit from such precise adjustments. What all (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
10,000+ hours of operational life. Efficient Beam Coupling: The 80 μm emitter size allows efficient coupling to optical fibers, ensuring low power consumption and extended equipment life. World Star Tech also offers wavelength (read more)
Browse Diode Lasers Datasheets for World Star Tech -
10,000+ hours of operational life. Efficient Beam Coupling: The 80 μm emitter size allows efficient coupling to optical fibers, ensuring low power consumption and extended equipment life. World Star Tech also offers wavelength (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
OSA | Three-dimensional ideal θ1/θ2 angular transformer and its uses in fiber optics
Because of its ideal angular transforming property, the transformer offers an excellent solution for power launching and fiberâfiber coupling in optical fiber systems.
-
Quantum-dot semiconductor optical booster amplifier with ultrafast gain recovery for pattern-effect free amplification of 80 Gb/s RZ-OOK data signals
Multi-quantum well SOAs were used to amplify the un-modulated signals while a Praseodymium doped fiber amplifier (PDFA) was used to set the optical signal power launched into the fiber coupled QD-SOA module.
-
Three-dimensional ideal theta(1)/theta(2) angular transformer and its uses in fiber optics.
Because of its ideal angular transforming property, the transformer offers an excellent solution for power launching and fiber -fiber coupling in optical fiber systems.
-
emission law, Lambert’s emission law.
launch numerical aperture (LNA): The numerical aperture of an optical system used to couple ( launch ) power into an optical fiber .
-
Junction-current-confinement planar light-emitting diodes and optical coupling into large-core diameter fibers using lenses
2The coupling efficiency is the optical power launched into the fiber divided by the total emitted device power when immersed in the N = 1.41 oil.
-
CMOS-Compatible Vertical Grating Coupler With Quasi Mach–Zehnder Characteristics
Figure 3 shows the simulation result of the optical power coupling into both waveguides with different fiber launch positions.
-
Novel electronic scanner for coherence multiplexing in a quasi-distributed pressure sensor
A sensing unit on the fibre coupled a fraction of the optical power from the launched mode into the other, orthogonal, mode.
Indicates content that may require registration and/or purchase.