-
Supplier: ValueTronics International, Inc.
Description: The 948XP is an oscillator from California Instruments. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use
-
Supplier: ValueTronics International, Inc.
Description: power sources. Plug-in oscillators also give users maximum flexibility and optimum price/performance for their specific application. The plug-in oscillators are an integral part of Elgar Linear AC power sources. Both the RC phase shift oscillators and crystal controlled
- Type: AC Power Source
-
Supplier: kTB Solutions
Description: Both models deliver ≥10 dBm output power with exceptional phase noise as low as -174 dBc/Hz @1 MHz (PDRO50L at 1 GHz) and -148 dBc/Hz @1 MHz (PDRO57L at 10 GHz). Featuring internal or external reference options, robust harmonic suppression (≥60 dBc), and a compact footprint
- Oscillation Frequency: 1,000 to 44,000 MHz
- Phase Noise (@ 10kHz): -148 dBc/Hz
- Output Power: 10 dBm
- Oscillator Type: DRO
-
-
Supplier: Richardson RFPD
Description: Hz update rate, the filter response provides greater than -45 dB of stop-band attenuation. In load cell applications, this stop-band rejection is useful to reject low frequency mechanical vibrations of the load cell. The settling time is 300 ms at this update rate. Simultaneous 50
- Resolution: 24 bits
- Package Type: SOIC
-
Supplier: Richardson RFPD
Description: Hz update rate, the filter response provides greater than -45 dB of stop-band attenuation. In load cell applications, this stop-band rejection is useful to reject low frequency mechanical vibrations of the load cell. The settling time is 300 ms at this update rate. Simultaneous 50
- Category: Development Board
-
Supplier: Microchip Technology, Inc.
Description: Generation in Backup mode RTC counter calibration circuitry compensates for 32.768 kHz crystal frequency inaccuracy Slow clock internal RC oscillator as permanent low-power mode device clock High-precision 8/12 MHz factory-trimmed internal RC oscillator with 4 MHz default
- Clock Speed: 120 MHz
- Internal RAM Size: 160 KB
- Internal ROM Size: 2,048 KB
- Number of Timers: 6
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1064222-LTC6992IS6-4#TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 3.81Hz to 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package:
- Oscillation Frequency: 0.00000381 to 1 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1064232-LTC6995IDCB-1#TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 29.1μHz to 977Hz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case /
- Oscillation Frequency: 0.0000000000291 to 0.000977 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1064221-LTC6992HS6-4#TRMPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 3.81Hz to 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package:
- Oscillation Frequency: 0.00000381 to 1 MHz
- Operating Temperature: -40 to 125 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806253-LTC6992IS6-2#TRPBF Packaging: Reel Type: Oscillator, Silicon Mounting Style: SMD Frequency: 3.81Hz ~ 1MHz Current - Supply: 365μA Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C
- Oscillation Frequency: 0.00000381 to 1 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: SiTime Corporation
Description: µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
- Oscillation Frequency: 0.00006 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Integrated Device Technology
Description: The 8N3S270EC -1103 is a Frequency-Programmable Crystal Oscillator with very flexible frequency programming capabilities. The device uses IDT 's fourth generation FemtoClock® NG technology for an optimum of high clock frequency and low phase noise performance (<0.25ps RMS 12kHz - 20MHz,
- Oscillation Frequency: 0 to 240 MHz
- Total Frequency Stability: 58 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Description: Standard Plug-in Oscillator Features Output Frequency Specifications Fixed 60Hz Freq. Accuracy: 0.1% of setting TH Dist: 0.35%
- Oscillation Frequency: 0.00006 MHz
- Operating Temperature: -10 to 65 C
- Package / Form Factor: Module / Board
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: VCO (Dual) IC 1Hz ~ 60MHz 16-PDIP
- Oscillation Frequency: 0.000001 to 60 MHz
- Operating Temperature: 0 to 70 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: IC OSC BINARY CTC PROG 8-DIP
- Oscillation Frequency: 0.00000010000000000000001 to 13 MHz
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: 555 TIMER
- Oscillation Frequency: 0.000000001 to 0.1 MHz
- Features: Other
-
Description: This sine/square wave oscillator is a versatile digitally synthesized IEEE-488 listen only signal source for power applications. Up to 6 channel outputs are available with precise individual amplitude, frequency, phase, closed loop and Sync control. Either current or voltage may be formed as
- Oscillation Frequency: 0.00002 to 0.01 MHz
- Operating Temperature: -10 to 65 C
- Package / Form Factor: Module / Board
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The ECS-3215MV-327KE series, part of ECS Inc.'s advanced HCMOS oscillators, comes in a sleek 3.2 x 1.5 x 0.9 mm ceramic package, equipped with the innovative MultiVolt™ capability. These high-precision electronic components provide a stable frequency of 32.768 kHz, maintaining an accuracy (read more)
Browse Oscillators Datasheets for ECS Inc. International -
32.768 kHz and Low Frequency (LF) Quartz Crystal Units in ceramic or metal package. Tuning fork crystals with low ESR and wide range of load capacitances (CL) are available. These XTAL products address market requests for low power timing devices like oscillators or microcontrollers, high reliability, extended operating temperature and automotive qualification according to AEC-Q200. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
High-Precision TCXO Crystal Oscillator for Smart Meters Interquip's TCXO series is designed for applications in wireless communication measuring instruments, including electricity, gas, and water meters. With a broad frequency range and exceptional stability, this crystal (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
/min Positioning accuracy: ±0.02 mm; processing accuracy: ≤0.1 mm; surface roughness (Ra): ≤60 μm Diamond wire diameter: Ø0.65–1.0 mm; total power: 4 kW; operating voltage: 220 V, 50 Hz ±10% Full technical specifications are available on our website (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
. Excellent Electrical Performance & Safety: The insulation resistance is ≥1000MΩ (under 500V DC), and the insulation strength reaches 1500V AC, 50Hz, lasting 60 seconds, with a leakage current of only 2mA, ensuring the safety of electrical operation. The (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Real-Time Clock (RTC) Modules with Ultra Low Power in Compact Packages Real-Time Clock (RTC) Modules combine a 32.768 kHz XTAL with a CMOS based oscillator and RTC IC inside a miniature SMD ceramic package. Ultra low power consumption: 45nA High accuracy (read more)
Browse IC Clocks Datasheets for Micro Crystal AG -
SH60-60 Precision Diamond Wire Saw Machine The SH60-60 diamond wire saw machine is designed for precision cutting of graphite and other hard or brittle materials. Using an (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Corech engineers metrology-grade frequency generation for mission-critical RF systems. Our portfolio spans from DC to 40 GHz, including ultra-miniature SMD/HTCC components for board-level integration and Ultra-Low Phase Noise Series (≤-121 dBc/Hz) for high-stability LO (Local Oscillator (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
: from 50 to 500 Linearity, % of F.S: ±0.1 Measuring rate, kHz: 2 Size, mm: 50x50x17.5 Weight, gram: 60 (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o.
More Information Top
-
Viscosity and molecular weight distribution of ultrahigh molecular weight polyethylene using a high temperature low shear rate rotational viscometer
The reference for the amplifier is a precision 60 - Hz oscillator stabilized for both frequency and amplitude to better than 0.1%.
-
Design of the Advanced Light Source timing system
There are 4 clocks utilized in the timing system, all but one (line sync) are derived from the 500 MHz (499.654 MHz to be precise ) RF Master Oscillator : 60 Hz - Derived from power line, used to establish basic repetition rate of …
-
1981 Pioneer Award
Both stations employed precision tuning fork oscillators that produced 60 Hz power to drive the noise wheels; they exhibited adequate phase stability, so that once synchronized, the wheels would stay in phase ivith each other for a sufficiently long time interval, even …
-
Aging Management Guideline for commercial nuclear power plants: Battery chargers, inverters and uninterruptible power supplies. Final report
Inverter output frequency is held at a constant 60 Hz by a low-level precision oscillator , or it is varied to enable synchronization of the output voltage with some alternate AC power source.
-
A reliable ionosonde for continuous automatic operation
A 120 kHz crystal oscillator is divided down to 60 Hz and this precision -frequencyvoltage is used to drive the synchronousclock motor of a simple cam-operated sequence timer.
-
Ambulatory Impedance Cardiography
… and RSA for hear rate variability, and skin conductance • User-selectable sampling frequency: 500 or 1,000 Hz • Source current specifications: 0.4 mA • Precision oscillator : l00 kHz sinus waveform • Built in 60 Hz hardware notch filter for …
-
The measurement of optical frequencies
Control 50 355– 60 [158] Young B C, Cruz F C, Itano W M and Bergquist … … L 2000 Improved short-term stability of optical frequency standards: approaching 1 Hz in 1 s with … … to an optical reference oscillator Opt. Lett. 28 663–5 … … Wadsworth W J and Russell P S J 2000 Optical frequency synthesizer for precision spectroscopy Phys. Rev …
-
MEMS technology for timing and frequency control
Although the described micromechanical resonator os- cillators are expected to achieve excellent phase noise per- formance at carrier offsets greater than 100 Hz , and micro- oven control might soon allow them to reach temperature stabilities down to 10−9 (and maybe even better … But unless atomic clocks with stability better than 10−11 over one hour can be shrunk from the 9,000-cm3 , 60 -W commercial units existing today, down to a … … electronic systems (which rely on the accuracy and precision of atomic clocks) will …
-
Proposal for measurement of earth impedance using variable frequency injection
With the noise source set to zero, the precision source oscillator was adjusted to a frequency of 52 Hz . … both lock-in amplifiers were swept over a frequency range from 40 to 60 Hz at intervals …
-
Earthquake seismograph development: A modern history—Part 2
The upper row of modules, from left to right, are (1) crystal oscillator with control to adjust … The lower modules are (1) power amplifier to deliver precision 60 Hz for recorder drives, (2) input power (24-V dc) distribution and control module with speaker, (3) crystal-frequency divi der chain.
Indicates content that may require registration and/or purchase.