-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: A wedge window or a wedge prism is a type of optical component used in various applications such as beam splitting, imaging, spectroscopy, and laser systems. These components are made from a block of glass or other transparent material with a wedge shape, which means that
- Surface Quality: 40-20 Scratch / Dig
- Window Shape: Circular
- Features: Specialty / Other
- Wedged or Parallel?: Wedged
-
Supplier: Newport MKS
Description: precision-machined, opposing wedge blocks. Horizontal translation of the lower wedge is transformed into vertical motion of the upper wedge by means of inclined ball races. For linear, backlash-free travel, ball races are fabricated from precision-ground
- Stroke or X-Axis Travel: 0.787402 inch
- Base Length: 4.724412 inch
- Base Width: 4.724412 inch
- Axis Configuration: Z Axis Only
-
Supplier: Newport MKS
Description: precision-machined, opposing wedge blocks. Horizontal translation of the lower wedge is transformed into vertical motion of the upper wedge by means of inclined ball races. For linear, backlash-free travel, ball races are fabricated from precision-ground
- Stroke or X-Axis Travel: 0.3149608 inch
- Base Length: 1.968505 inch
- Base Width: 1.968505 inch
- Axis Configuration: Z Axis Only
-
-
Supplier: Newport MKS
Description: precision-machined, opposing wedge blocks. Horizontal translation of the lower wedge is transformed into vertical motion of the upper wedge by means of inclined ball races. For linear, backlash-free travel, ball races are fabricated from precision-ground
- Stroke or X-Axis Travel: 0.5118113 inch
- Base Length: 3.149608 inch
- Base Width: 3.149608 inch
- Axis Configuration: Z Axis Only
-
Supplier: Newport MKS
Description: precision-machined, opposing wedge blocks. Horizontal translation of the lower wedge is transformed into vertical motion of the upper wedge by means of inclined ball races. For linear, backlash-free travel, ball races are fabricated from precision-ground
- Stroke or X-Axis Travel: 0.3149608 inch
- Base Length: 1.968505 inch
- Base Width: 1.968505 inch
- Axis Configuration: Z Axis Only
-
Supplier: Carlisle Interconnect Technologies
Description: performance monitoring and failure detection Electronic integration with connectors and cable kits pre-terminated on the tray or mount Unique mechanical restraints such as pins, blocks or wedges Swing bolts or cam style locks High precision alignment features for inertial
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Hammock Mounts in Masonry Wall
Even the cast block wedge anchors require precise drilling to work best,and this assumes a solid substrate.
-
Study on the applications of high-precision optical wedge machining, assembling, and adjustment technologies
3) In measuring the high accuracy angle of optical wedge , the precision of standard block should not more than 2″.
-
Radiation therapy photon beams dose conformation according to dose distribution around intracavitary-applied brachytherapy sources.
Several shielding techniques are available, from rectangular block and standard cervix wedge to more precise , customized step wedge filters.
-
Tilt Mechanism for Precision Control of Down-Slope Component of Gravitational Force for Micro Force Generation
Precise tilt motion is realized by using a wedge shaped block and a linear actuator driven by a stepping motor.
-
http://dspace.mit.edu/bitstream/handle/1721.1/58378/630057293-MIT.pdf?sequence=2
over a simple mounting block is that it allows very precise control of the wedge angle during polishing.
-
Manufacturing and testing of precision optical components - from substrate to coating and assembling
Figure 3: Contacting block and metal fixture attached to the high precision Zerodur wedge to allow safe and functional handling of the wedge.
-
Fabrication of high-quality small plano-convex lens
2) A precision blocking jigs has been constructed which enables the operators to adjust the wedge angle of .
-
A novel in situ device based on a bionic piezoelectric actuator to study tensile and fatigue properties of bulk materials.
The device mainly consists of a bionic stepping piezoelectric actuator based on wedge block clamping, a pair of grippers, and a set of precise signal test system.
-
PET-Based Biological Imaging for Radiation Therapy Treatment Planning
Over the years, field- shaping attenuating blocks and wedges interposed between the beam source and the patient have allowed somewhat more precise delivery of radia- tion to irregular target volumes.
-
Effect of Si and Cu concentrations and solidification rate on soundness in casting structure in Al–Si–Cu alloys
Readers will recall that the AlTAP TA test specimen, the precision sand cast V8 engine block bulkhead, and the specimen 68 mm from the chill in the wedge have similar l2 values and thus similar SR.
Indicates content that may require registration and/or purchase.