-
Supplier: Badger Meter
Description: The Preso® Cone differential pressure flow meter has a cone-shaped element that shapes the flow profile ahead of the differential pressure (DP) measurement port without impacting the flow against a sharp surface, creating an extremely stable signal for measurement
- Pipe Diameter: 0.5 to 24 inch
- Features: Liquid
-
Supplier: Badger Meter
Description: The Venturi Model SSM is a Venturi Nozzle design differential pressure flow device. The Preso Hydraulic pure static design utilizes the proven classical ASME and ISO standards for highest accuracy, predictability and repeatability. The flow conditioning generated by the unique
- Pipe Diameter: 0.5 to 60 inch
- Liquid Volumetric Flow Rate: 0.25 to 825,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 1,819.125 lbs/min
-
Supplier: Badger Meter
Description: The Preso® COIN® wedge wafer flow meter accommodates most flows, even the most abrasive. This compact DP flow meter is streamlined for easier installation due to the narrow face-to-face, creating the lowest installed cost compared to other end connections.
- Pipe Diameter: 0.5 to 4 inch
- Operating Temperature: 0 to 800 F
- Features: Liquid
-
-
Supplier: Badger Meter
Description: The Preso® COIN® Butt Weld Wedge flow meter accommodates most flows, even the most abrasive. This butt weld DP flow meter is designed to be placed and welded within a pipe line for leak-free, long-lasting measurement. This type of wedge meter is
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: 0 to 800 F
- Features: Liquid
Find Suppliers by Category Top
More Information Top
-
Joint Propulsion Conferences > Influence of Exhaust Collector Box Flow Conditioning on Diffuser Pressure Recovery and System Performance (AIAA 2013-4094)
The Preso Venturi flow meter was installed to a sonic nozzle test bench, where a Flow Systems sonic nozzle and FC200 calibration system was employed to establish correlation between Venturi differential pressure and mass flow.
-
Racine Releases Flow Meters For Steam Measurement
Brand names include Blancett, Dynasonics, Flo-tech, Hedland, Preso and Racine Vortex. The Racine Flow Meter Group serves industrial, oil & gas, municipal and energy management markets worldwide.
-
Badger Meter Signs Agreement To Acquire Racine Federated, Inc.
The company manufactures turbine, variable area, hydraulic testing, differential pressure, vortex shedding and ultrasonic flow measurement products under the trade names Blancett, Dynasonics, Flo-Tech, Hedland, Preso and Racine Vortex. About Badger Meter , Inc.
-
HVAC: Equations, Data, and Rules of Thumb, Second Edition > Equipment Manufacturers
Preso Meters Corporation. L.Turbine Flow Meters .
-
CR4 - Thread: WEDGE FLOW METER
Re: WEDGE FLOW METER Best to fill out an application sheet on our Preso web site and submit on line.
-
EXPERIMENTAL‐MECHANICS EQUIPMENT
FLOW TRANSDUCERS AND EQUIPMENT Max Meter DivJMax Machinery Inc Micm Switch Omega Engineering Inc. PAUL BECKMAN CO. Preso Industries Corp.
Indicates content that may require registration and/or purchase.