Products & Services

See also: Categories | Featured Products | Technical Articles | More Information

Conduct Research Top

  • TefTEC Filters Protect Stored Citrus Juice (.pdf)
    A Florida based citrus juice processing plant needed to use vent filters to prevent bacteria, mold spores, particulate matter and water from entering the juice storage tanks. Ingress of these contaminants could cause spoilage of the juice. The customer had decided to use PTFE membrane filters due

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • 10.17.05 -- WWFE 2005 Special Edition
    Pall Emflon PFR sterile air filter cartridges feature Pall's advanced 0.2 µm polytetrafluoroethylene ( PTFE ) double layer membranes.
  • Naphthalene SOA: redox activity and naphthoquinone gas–particle partitioning
    In some experiments, gas-phase constituents were collected during this time by pulling an additional 1 lpm of chamber air through a PTFE filter to remove particles and then through an ORBO 43 Supelpak-20 cartridge (Sigma- Aldrich) containing two XAD-2…
  • Dynamic recycling of gaseous elemental mercury in the boundary layer of the Antarctic Plateau
    Hg0 in the pre-filtered air stream (soda lime trap and 0.2 µm PTFE filter ) was alternatively collected on two gold cartridges at a flow rate of 1.0 L min−1 .
  • State of the art in fermentation air filtration
    The hydrophobic PTFE filter medium provides high air flow rates at lower pressure drops than were previously possible with other pleated cartridge filters.
  • Standard and Jumbo Star Filter Cartridges for the Food & Beverage Industry
    Sterile venting of tanks Sterile filtration of air Sterile filtration of gases Sterile filtration at fermenter and bioreactor inlets and outlets Sterile filtration of aggressive media and solvents (LG) Cartridge construction Protective nonwoven PP* layer PTFE membrane Nonwoven PP* drainage layer Outer…
  • Indoor Air Quality Handbook > PESTICIDES
    Simple air -sampling cartridge with open-face particle filter : (a) O-ring seal; (b) filter holder; (c) stainless-steel support screen; (d) particle filter; (e) PTFE filter gasket; (f) screw cap.
  • LifeASSURE
    With the exceptionally high LifeASSURE PFS flow rates, smaller and more economical assemblies can provide the same air flow as larger, more costly competitive PTFE filters . .... LifeASSURE PFS cartridge and capsule applications LifeASSURE PFS filters are optimised for applications requiring sterilisation of air…