-
Supplier: Carlisle Interconnect Technologies
Description: Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include
- Overall Width / OD: 0.09 to 3.05 inch
- Use Temperature: -103 to 572 F
- Applications: Aerospace, Chemical Process, Industrial OEM
- Structural Features: Coated / Sized
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have
- Overall Thickness: 0.06 to 0.125 inch
- Overall Width / OD: 0.0625 to 40 inch
- Use Temperature: 653 F
- Diameter: 0.0625 to 40 inch
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have
- Overall Thickness: 0.009 to 0.25 inch
- Overall Width / OD: 0.125 to 60 inch
- Use Temperature: 1,400 F
- Diameter: 0.125 to 60 inch
-
-
Description: Graphite Coated Glass Fiber Texturized Yarn Fiberglass texturized yarn is fluffy yarn which one or more fiberglass strand was treated by compressed air puffing, in which process, the signal yarn was scattered. ■Characteristics ○High temperature
-
Description: Glass Fiber Texturized Yarn Fiberglass texturized yarn is fluffy yarn which one or more fiberglass strand was treated by compressed air puffing, in which process, the signal yarn was scattered. ■Characteristics ○High temperature resistance, non-flammable,
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high
- Fabric Weight: 1,147.125 gsm
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Use Temperature: 1,000 F
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high
- Fabric Weight: 524.4 to 1,147.125 gsm
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Use Temperature: 1,800 F
-
Description: ※Different kinds of yarn, such as glass fiber yarn and ceramic fiber yarn, can be used to make the mesh. ■Characteristics ○Excellent qualities of heat resistance and thermal insulation. ○Stay twisted and the cutting area is not easy to loose. ○Soft,light weight. ○Easy to be
Find Suppliers by Category Top
Featured Products Top
-
Typically, silicone-coated ropes are engineered from electrical-grade fiberglass (E-Glass) textiles that are braided or knitted into diameters of no more than 2”. This flexible substrate is then entirely or partially coated with a silicone rubber compound to improve its thermomechanical (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
replace PTFE coated fabrics in industrial environments: polyurethane coated fabrics. Mid-Mountain’s new product line, the Armatex® PUF Coated Fabric Series offers many of the properties found in PTFE coated materials commonly found in industrial applications (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
coatings can improve tear strength by allowing yarns to move and share the load under stress. They also preserve flexibility at low coat weights and resist cracking even after repeated folding and flexing. Environmental Resistance Liquid (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
improve tear strength by allowing yarns to move and share the load under stress. They also preserve flexibility at low coat weights and resist cracking even after repeated folding and flexing. Environmental Resistance Liquid silicone coatings (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
/200oC. PROPERTIES OF HIGH HEAT ROPE The properties of high heat ropes certainly make them stand out compared to other materials. At Mid-Mountain Materials, Inc. (Mid-Mountain), our high heat ropes are made with E-glass fiberglass yarn and aramid fibers such as Kevlar (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
essential. Material: Fiberglass, silica, Nomex® and Kevlar® fibers coated with silicone, PTFE, urethane, ceramic or vermiculite for additional heat and moisture resistance. Applications: Perfect for removable insulation blankets, valve covers, and turbine insulation in (read more)
Browse Gaskets and Gasketing Datasheets for Mid-Mountain Materials, Inc. -
durability are essential. Material: Fiberglass, silica, Nomex® and Kevlar® fibers coated with silicone, PTFE, urethane, ceramic or vermiculite for additional heat and moisture resistance. Applications: Perfect for removable insulation blankets, valve covers, and turbine (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
essential. Material: Fiberglass, silica, Nomex® and Kevlar® fibers coated with silicone, PTFE, urethane, ceramic or vermiculite for additional heat and moisture resistance. Applications: Perfect for removable insulation blankets, valve covers, and turbine insulation in (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
ptfe cloth,China ptfe cloth Manufacturers, Suppliers - ECOL
Durable Description:-Excellent fiberglass yarn carrier coated with PTFE ... required.
-
ptfe coated fabric st 303,China ptfe coated fabric st 303 Manufacturers, Suppliers - ECOL
PTFE Coated Fiberglass Mesh Fabric our teflon belt is made by imported Germany machines, the yarn is very straight, PTFE Coated Fiberglass Mesh FabricFeatures:1 ...
-
Flexible, Ultralight, Porous Superconducting Yarns Containing Shell‐Core Magnesium Diboride–Carbon Nanotube Nanofibers
… micrograph of a knotted MgB2-CNT yarn with 4-probe connections to gold wires and e) R(T) for different applied magnetic fields for the knotted yarn shown in d); f) PTFE - coated fiberglass fiber textile containing MgB2-CNT superconducting yarn (black).
-
Biaxial Testing for Fabrics and Foils
The production of architectural fabrics is mostly focused on polyester (PES), polyethylene (PE) and fiberglass (Goldsmith 2013). Expanded polytetrafluoroeth- ylene ( PTFE ), generally used in the coating layer, is now also available for yarns for specific applications (lighting, sound absorption, easy recycling, etc.).
-
Tensile Fabrics Enhance Architecture Around the World - Nasa Tech Briefs :: NASA Tech Briefs
Owens-Corning Fiberglass , of Toledo, Ohio—working with DuPont, of Wilmington, Delaware—proposed a fabric known as “Beta cloth … … primary component of this fabric was ultrafine glass filaments, which were twisted into yarns and then woven … The manufacturers then coated it with polytetrafluoroethylene ( PTFE , more commonly known as Teflon), a DuPont invention.
-
bbq gas grill - offers from bbq gas grill manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Gas bbq, LPG BBQ, Coating body bq, Natural bbq ] ptfe /teflon fiberglass fabric fiberglass fabric use best imported Fiberglass yarn as the weaving material to plain ...
-
http://dspace.mit.edu/bitstream/handle/1721.1/49997/39711048-MIT.pdf?sequence=2
Sewing is not suitable for PTFE - coated glass fabrics due to the brittleness of the yarn . Heat welded joints are suitable for both PVC-coated polyester and PTFE-coated fiberglass fabrics.
-
Teflon Adhesive Tape from Taixing Haohua Fl-plastics Co., Ltd. , China
• We use best imported Fiberglass yarn as the weaving material to ... • PTFE (Teflon) coated fiberglass open mesh belt select fine fiberglass, Kevlar or Nomex as ...
-
Foam Bonding Tapes
High strength film or fiberglass backing is not typically used in foam bonding because the foam material is … Filament tape draws its strength from thousands of individual filaments woven into yarns that are embedded in … • Fluoropolymer- Fluoropolymer films, layers, or coatings consist of plastics such as polytetrafluoroethylene ( PTFE ) or polyvinylidene fluoride (PVDF).
-
http://dspace.mit.edu/bitstream/handle/1721.1/51577/491293585-MIT.pdf?sequence=2
The most common fiber materials used for structural fabric include fiberglass , polyester, nylon, and aramids (or Figure 12 -Warp and Fill Yarns (Source: Shaeffer) The final step in producing structural fabric is to apply a coating . The most common coatings include polyvinylchloride (PVC), polytetrafluoroethylene ( PTFE , Teflon), and silicone.
Indicates content that may require registration and/or purchase.