-
Supplier: Budnick Converting, Inc.
Description: 950-55 is a laminate of 5 mil PTFE and 50 mil polyethylene foam used as a cap liner for pharmaceutical caps.
- Thickness: 0.055 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Carrier / Backing: Fluoropolymer, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Oak-Trees, Inc.
Description: PTFE Tpae series series are products using PTFE with tape widths from 0.6 to 60 mm. Product Features Crush-resistant foamed PTFE tape. Using for primary purposes Insulators for coaxial cables Dielectric of twinax cable Probe cable suppression winding
- Width: 0.023622047244094488 to 2.3622047244094486 inches
- Thickness: 0.001968503937007874 inches
- Backing Material: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Buckaroos, Inc.
Description: supports with traditional roller hangers. Rigid phenolic foam insulation that meets 25/50 Flame Smoke ratings. Premium Self-Seal tape on the insulation jacketing for a secure closure system. Tru-Balance Quick-Inspect Sticker for fast inspection. Alleviates the safety concern of Saddles
- Pipe Size: 5 inch
- Support Type: Pipe Support
-
-
Supplier: Cole-Parmer
Description: custody tape, and include a Certificate of Analysis from an independent laboratory. Included caps are composed of polypropylene (PP) lined with F217, a low-density foam core between two solid layers of LDPE.
-
Supplier: Harbour Industries, Inc.
Description: solid extruded FEP, solid/foam composite, and low density PTFE tapes - all configured for superior electrical performance. ELECTRICAL CHARACTERISTICS 100 Ohm and 150 Ohm impedances are standard. Frequencies typically range from 10 MHz to 1000 MHz, but some cables are for
- Number of Conductors: 2 to 10 #
- Operating Temperature: -55 to 200 C
- North American (AWG): 26 to 22 AWG
- Cable Shielding: Braid, Foil Braid
-
Supplier: Cole-Parmer
Description: powders, solutions, and for packaging liquid formulations that prove to be insensitive to alkali. Type III glass should not be used for products that are to be autoclaved, but can be used in dry heat sterilization. • Level 1 containers are lot controlled, sealed with custody tape, and include
Find Suppliers by Category Top
Featured Products Top
-
Product Features. Crush-resistant foamed PTFE tape. Using for primary purposes. Insulators for coaxial cables. Dielectric of twinax cable. Probe cable suppression winding (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
Product Features. Crush-resistant foamed PTFE tape. Using for primary purposes. Insulators for coaxial cables. Dielectric of twinax cable. Probe cable suppression winding (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
Product Features. Crush-resistant foamed PTFE tape. Using for primary purposes. Insulators for coaxial cables. Dielectric of twinax cable. Probe cable suppression winding (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
Product Features. Baked PTFE tape. This product is ultra-thin and has tensile strength. Using for primary purposes. Suppression winding of various cables (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
Product Features. Baked PTFE tape. This product is ultra-thin and has tensile strength. Using for primary purposes. Suppression winding of various cables (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
fiberglass-reinforced PTFE tape). Then several sheets or plies of prepreg (such as Hexcel HexTool (R) M61) are applied on top. Once the pregpreg is debulked and the desired thickness is achieved, additional layers of perforated release film and breather cloth are laid on the tool and vacuum bagged to the metal working plate. 4.Curing. A modified autoclave cool down cycle is used to ensure there is no cracking or deformation of the foam. 5.Finishing. After post-cure and demolding, the tool goes through final... (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Preparation Method for Ruthenium Catalysts Supported by Carbon‐Coated Aluminum Foams
The foam sample was mounted by a thin PTFE tape on a perforated glass ring to allow the circulation of the fluid.
-
Times Microwave Systems Shows Capabilities | Components content from Microwaves & RF
With more than 60 years of history in cables and materials development, the firm has pioneered closed-cell foam polyethylene dielectric materials, taped expanded PTFE dielectric coaxial cables, hermetic cable assemblies, low smoke cables for shipboard applications, and high-frequency multiport interconnect …
-
Validation of Flux Chamber Technique for Estimating Gas Emission in Situ from Naturally-Ventilated Facilities
The flux chamber was placed on a PTFE sheet and a 1/8 in. foam insulation tape sealed the chamber opening to the sheet.
-
Highlights
The PTFE strips were fixed to a rod with the help of a high-performance foam tape .
-
Sell PTFE Thread Sealing Tape, PVC Electric Insulation Tape, Cloth Duct Tape...
PTFE Thread Sealing Tape , PVC Electric Insulation Tape, Cloth Duct Tape, Aluminium Foil Tape, Foam Tape... at china-tape.com .
-
Chloroanisoles as a cause of musty taint in chickens and their microbiological formation from chlorophenols in broiler house litters
0.2 ml of the sterile0.01%aqueous sodium 2,3,4,6-tetrachlorophenatewas then added aseptically and the foam plug replaced by a sterile plug consisting of a cork wrapped in aluminium foil and encircled with PTFE tape to act as a …
-
Sell packing tape machine
Suitable for cutting roll-stock materials such as adhesive tapes , textiles, foam , rubber, foil, gaskets, vinyl, non-woven, glass cloth, silicone, PTFE , PSA, plastics, DPC, cork, felt, graphite, protection film, protection tape, medical and food grade applications etc .
Indicates content that may require registration and/or purchase.