-
Supplier: Trebor International
Description: Ideal for single-wafer wet process applications, the Trebor® Purus CP is a two-chamber, cross-phase discharge diaphragm pump that synchronizes the dual pumping action to minimize fluctuations in pressure and flow while continually delivering superior flow stability. Even without a
- Maximum Discharge Flow: 1.6 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 0.5 inch
- Media Temperature: 248 F
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump
- Maximum Discharge Flow: 65.7 GPM
- Maximum Discharge Pressure: 700 psi
- Discharge Size: 1.5 inch
- Media Temperature: 200 F
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump
- Maximum Discharge Flow: 1.6 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 250 F
-
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump
- Maximum Discharge Flow: 26 GPM
- Maximum Discharge Pressure: 500 to 5,000 psi
- Discharge Size: 1.25 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump
- Maximum Discharge Flow: 3.1 GPM
- Maximum Discharge Pressure: 350 to 1,200 psi
- Discharge Size: 0.375 inch
- Media Temperature: 140 to 250 F
-
Supplier: Trebor International
Description: Only check valve components and diaphragms need to be replaced at regular, extended intervals. The SL20 is used in conjunction with Trebor's PC20 external pump controller. This controller was designed specifically for the Champion pump and offers increased up-time and
- Maximum Discharge Flow: 6 GPM
- Maximum Discharge Pressure: 80 psi
- Discharge Size: 0.75 inch
- Media Temperature: 212 F
Find Suppliers by Category Top
More Information Top
-
Gear Pumps
Gear pumps are compact, high pressure pumps which provide a steady and pulseless fluid flow comparable to double diaphragm pumps and peristaltic pumps.
-
Vacuum and Pressure Handbook: Vacuum Accessories and Systems
The use of a receiver tank helps smooth pulses in the suction flows of piston and diaphragm pumps , which do not have pulseless delivery characteristics.
-
Vacuum Systems Handbook
The use of a receiver tank helps smooth pulses in the suction flows of piston and diaphragm pumps , which do not have pulseless delivery characteristics.
-
New products
The heart of the instrument's virtually pulseless flow system is a single-head diaphragm pump whose strokes can be adjusted by a pushbutton-eontrolled stepping motor to set the solvent flow.
-
The screw pump: one nonpulsatile blood pump for assisted circulation
with the diaphragm pumps , an intensive Besch ~ ftigung with pulseless blood pumps in (1, 8, 13, 17, 26, 29, 30, 31, 35).
-
Advances in Metering and Control Technology Improves Design and Execution of Foamed Cement Jobs
Pulseless flow is an inherent characteristic of positive displacement type pumps , Diaphragm and peristaltic (hose) pumps exhibit pulsating flow, and when the flow is measured by an accurate meter, the pulses are detected and passed to the system controller.
-
New Technology for Metering Fluids in Medical Devices
Recently, diaphragm metering pump engineers have addressed this problem by combining diaphragm pump technology with advanced stepper motor drive technology to produce near pulseless flow.
-
Microelectronic Applications of Chemical Mechanical Planarization
New diaphragm metering pump technologies with advanced microprocessor controlled stepper-motor can provide near pulseless flow.
-
Determination of altenuene and isoaltenuene by liquid chromatography—electrochemical detection with on-line generated bromine
A diaphragm type pulse dampener was placed between the pump and the injector in order to ensure a smooth, pulseless delivery of the mobile phase to the flow sensitive electrochemical detector.
-
Determination ofAlternaria mycotoxins in foodstuffs by gradient elution liquid chromatography with electrochemical detection
In both cases a diaphragm type pulse dampener was placed between pump (s) and the injector in order to ensure a smooth, pulseless , delivery of the mobile phase to the flow sensitive electrochemical detector.
Indicates content that may require registration and/or purchase.