-
Supplier: Nordson Medical
Description: Male luer slip coupler, natural Kynar PVDF
- Material: Fluororesin (PFA/PTFE/PVDF)
- Type: Tube Fitting, Quick Coupler
-
Supplier: Nordson Medical
Description: Female luer thread style elbow, natural Kynar PVDF
- Material: Fluororesin (PFA/PTFE/PVDF)
- Type: Tube Fitting
-
Supplier: Nordson Medical
Description: Rotating male luer lock ring, natural Kynar PVDF
- Material: Fluororesin (PFA/PTFE/PVDF)
- Type: Tube Fitting
-
-
Supplier: Nordson Medical
Description: Female luer thread style cap, natural Kynar PVDF
- Material: Fluororesin (PFA/PTFE/PVDF)
- Type: Tube Fitting
-
Supplier: Zotefoams, Inc.
Description: construction phase. Custom moulded fittings and the specialised overlapping PVDF self-adhering tape make installation fast and easy. T-FIT® Clean insulation system is safe, sanitary, and simple to install. Sales within China is the responsibility of Kunshan ZOTEK King
- Application: Insulation Cover
- Service Temperature: -112 to 320 F
- Type: Pipe and Fitting Jacketing
-
Supplier: Zotefoams, Inc.
Description: construction phase. Custom moulded fittings and the specialised overlapping PVDF self-adhering tape make installation fast and easy. T-FIT® Clean insulation system is safe, sanitary, and simple to install. Sales within China is the responsibility of Kunshan ZOTEK King
- Application: Core Material, Sealing / Gasketing, Other
- Bulk Density: 2.25 lbs/ft³
- Elongation: 66 %
- Foam Type: Closed Cellular, Flexible
Find Suppliers by Category Top
More Information Top
-
Fittings from Cole-Parmer
See all Cole-Parmer Gaskets for Sanitary Lines Barbed fittings , Reducing Connector, Kynar , 1/4" x 1/8" ID, 1/16", 1-15/32", 1/2" Product Type Barbed Fitting,Material PVDF ,Tubing ID in. 0.25 x 0.125 .
-
Search - barbed from Cole-Parmer
See all Cole-Parmer Polypropylene sanitary clamp to barbed adapters Barbed fittings , Reducing Connector, Kynar , 1/4" x 1/8" ID, 1/16", 1-15/32", 1/2" Product Type Barbed Fitting,Material PVDF ,Tubing ID in. 0.25 x 0.125 .
-
Sanitary Fittings
In sanitary applications, stainless steel is the most common material used for fittings . • Polyvinylidene fluoride ( PVDF ) is a fluoropolymer also known by its brand name Kynar .
-
Tubing Adapter Kynar 1 2 mini to 1 4 NPT F from Cole-Parmer
Masterflex Sanitary Tubing Adapters for Masterflex L/S Pumps Tubing Adapter; Kynar , 1/2" mini to 1/4" NPT (F) Fittings PVDF .
-
2.11.08 -- Dust Collectors Ideal For Food Processing
In these applications, each Gold Series® dust collector is expertly fitted with explosion vents to meet NFPA … Introducing Kynar PVDF Basket Strainers For Corrosive And High-Purity Fluid Flow Available Only From Micromold Premier Pneumatics Inc. provides sanitary material handling solutions for the transport and handling of bulk materials in …
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > PIPING
ABS is used for interior and exterior sanitary and industrial drainage and vent systems and pressurized liquid … Drainage fittings are available only in diameters up to 6 in (150 mm). Polyvinylidene fluoride ( PVDF ) piping is a thermoplastic partially fluorinated fluorocarbon polymer that is resistant to most inorganic … … by alkalis, ketones, and some amines, The PVDF family of piping includes ETFE, CTFE, ECTFE, and Kynar .
-
Plastic Tubing
PVDF has good wear resistance and excellent chemical resistance, but does not perform well at elevated temperatures. Its common trade name is Kynar ® (Elf AtoChem). Correctly sizing plastic tubes is important for fitting them to the needs of the application. • Sterilizable tubing has the ability to be sterilized for sanitary applications.
-
Polymer Blends Handbook
… the food packaging/ food-service markets (films, thermoformed containers, disposable cups, cutlery, etc.), sanitary and disposable fabrics … … to Mobay Chemical Co. K. Wood, A. Tanaka, M. Zheng, D. Garcia, 70% PVDF coatings for highly … … use is for business machines, electrical and electronic equipment housings, automotive applications, swimming pool fittings , irrigation, etc. Kynar .
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
… from traditional thermostat settings can produce a 15 to 30% energy savings over the average costs of … Where practical, design full-cycle systems such as solar water heating systems that will capture renewable energy … Convenience outlets (Cont. ch24. indd ch24.indd 1102 .
-
Manufacturing Engineering and Automation II
The quality of the sanitary implement has been requested to include exact size tolerance, fine external appearance … … times, the rate of P-B is smallest about three times, which is fit into the abrasive … Effect of Thermal Treatment on the Physical Properties of Electrospun PVDF Membrane Si Chen Cheng1, a, Yin … PVDF (MW=400,000, Kynar 761, Arkema) was vacuum dried at 60℃ for 12h before use.