-
Supplier: US Digital
Description: The LSI Computer Systems LFLS7184 allow incremental encoders to drive standard up/down counters. Connect the encoder quadrature outputs to the A & B inputs. The LFLS7184 outputs can connect directly to the Clock and Up/Down inputs of counters such as 4516 or 74169.
- Pin Count: 8 #
- Supply Voltage: 3 V, 3.3 V, 3.6V, 5 V
- Package Type: DIP
- Features: Other, RoHS Compliant
-
Supplier: Encoder Products Company
Description: The Model 716 Accu-Coder® is ideally suited for applications requiring a quadrature output. Designed for compatibility with most programmable controllers, electronic counters, motion controllers, and motor drives, it is ideally suited for industrial applications where it is important
- Resolution (counts per revolution): 10,000 (counts/revolution)
- Encoder Type: Incremental
- Features: Programmable
- Encoder Output: Quadrature
-
Supplier: RS Components, Ltd.
Description: HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port. Logic Family = CMOS, TTL Logic Function = Counter, Decoder Demultiplexing Capability = 1-of-8 Number of Elements per Chip =
- Pin Count: 16
- Number of Units in the Chip: 2
- Input Lines: 1
- Output Lines: 8
-
-
Supplier: Microchip Technology, Inc.
Description: with two configurable timers/counters 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter Four IC modules Peripheral Trigger Generator (PTG) for scheduling complex sequences Communication Interfaces Two UART modules (15 Mbps) Two 4-wire SPI
- Pin Count: 28
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: Interface Module Features QEI with Phase A, Phase B and Index Pulse input 16-bit up/down position counter Count direction status Position Measurement (x2 and x4) mode Programmable digital noise filters on inputs Alternate 16-bit Timer/Counter mode Interrupt on position counter
- Clock Speed: 120 MHz
- Internal RAM Size: 2 KB
- Internal ROM Size: 48 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: simultaneously Up to seven PWM generators Two PWM outputs per PWM generator 8.32 ns PWM resolution Quadrature Encoder Interface (QEI) 32-bit position counter 32-bit Index pulse counter Integrated Analog Features Two independent ADC modules One ADC configurable as 10-bit,
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: simultaneously Up to seven PWM generators Two PWM outputs per PWM generator 8.32 ns PWM resolution Quadrature Encoder Interface (QEI) 32-bit position counter 32-bit Index pulse counter Integrated Analog Features Two independent ADC modules One ADC configurable as 10-bit,
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: 4D Systems Pty. Ltd.
Description: GPIO for Pulse Output Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels) On-board micro-SD memory card connector for multimedia storage and data logging purposes DOS compatible file access (FAT16 format) as well as low level access to card memory Dedicated
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: Output Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels) Display full color images, animations, icons and video clips on chosen 4D Systems display. Supports all available Windows fonts. 4.0V to 5.5V range operation (single supply). Module dimensions: 165 x 100
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
MICROMO is pleased to announce the new high precision IER3 and IERS3 optical encoders from FAULHABER. Both encoders deliver 2 channel quadrature signals and an additional index signal. The encoders are highly precise, thanks to the optical measuring principle. This measuring principle gives (read more)
Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO -
an UBICYCL controller chip, both mounted on a printed circuit board. A collar-shaped multipole magnet designed to be mounted on the host machine’s rotating shaft completes the set. The counter in the controller chip has a 16-bit (65,536 rotations) measurement range. Communications are based on (read more)
Browse Sensor Chips Datasheets for UBITO
More Information Top
-
Instrumentation control using the Rabbit 2000 embedded microcontroller
A dual-channel US Digital LS7266 quadrature counter chip interfaces the optical encoders to the Alt-Az controller.
-
80 analog input channels | News | The Engineer
The chip also provides 32-bit counter /timers with quadrature encoder inputs and debouncing filters, as well as six DMA channels for dedicated data paths to the PC processor for all I/O operations.
-
Wireless Communications and Control Module of a Web-Enabled Robot for Distributed Sensing Applications
The board also contains two quadrature decoder/ counter chips which allow the signals from the motor encoders to be interpreted as 16- bit positional data by the microcontroller.
-
Tracking fast inverted trajectories of the underactuated Acrobot
Two HP HCTL-2020 quadrature decoder/ counter chips were used to read and store the encoder outputs.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43002/23935052-MIT.pdf?sequence=2
Encoder quadrature signals are decoded with HP HCTL-2000 counter /decoder chips .
-
http://dspace.mit.edu/bitstream/handle/1721.1/35750/22151328-MIT.pdf?sequence=2
Encoder quadrature signals are decoded with HP HCTL-2000 counter /decoder chips .
-
Design and experiment of an open control system for a humanoid robot
Added with 3 Quadrature - Counter chips LS7366, the board can obtain the outputs of 5 encoders .
-
Design techniques for power-efficient motor control
• DSP chips (filters) • Timers (clocks) • Quadrature encoder block (Schmitt Triggers or pulse generators) • Logic ( counters .
-
A trajectory tracking of legged robot using decentralized control with robustness designs
A 12bits DA converter is used to send the control signal; a quadrature encoder / counter interface is applied to feedback the position of the motor to the DSP chip .
-
Autonomous GPS Guided Vehicle
The encoder was interfaced with a Hewlett Packard HCTL-2000 12-bit quadrature counter interface IC chip with an 8-bit tristated output.
Indicates content that may require registration and/or purchase.