-
Supplier: Taco Comfort Solutions
Description: Vents include: The Taco Automatic Coin Vent Installed on water or steam radiators, the Taco Automatic Coin Vent is the ideal air purging device. The Coin Vent features special hygroscopic cellulose discs in the valve body that, when dry, allow air to be released from the system. When
- Media: Air
- Features: Pressure Relief Valves
-
Supplier: Eaton Cooper Power Systems
Description: pressure relief device Pressure test connection 1” upper fill plug with filter press connection 1” drain valve with sampler combination (2500 kVA and below) 2” drain valve with sampler (over 2500 kVA) 1” upper filter valve (over 2500 kVA) ANSI #61 Light Gray
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer, Substation Transformer
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
-
Supplier: Eaton Cooper Power Systems
Description: automatic pressure relief device Pressure test connection 1” upper fill plug with filter press connection 1” drain valve with sampler combination (2500 kVA and below) 2” drain valve with sampler (over 2500 kVA) 1” upper filter valve (over 2500 kVA) Painted
- Maximum Primary Voltage Rating: 2,400 to 43,800 volts
- Maximum Secondary Voltage Rating: 120 to 14,400 volts
- Power Rating (VA): 500,000 to 10,000,000 VA
- Output Type: AC
-
-
Supplier: Eaton Cooper Power Systems
Description: pads (4) Cooling radiators are welded directly to the tank Dial-type thermometer Dial-type liquid level gauge Pressure vacuum gauge Cover mounted automatic pressure relief device Pressure test connection 1” upper fill plug with filter press connection 1” drain
- Maximum Primary Voltage Rating: 5,000 to 35,000 volts
- Maximum Secondary Voltage Rating: 120 to 15,000 volts
- Power Rating (VA): 0.01 VA
- Output Type: AC
-
Supplier: Mile-X Equipment, Inc.
Description: relief valves and springs offer unparalleled pressure protection Lifetime Product Support - Full product testing before shipment, lifetime toll-free technical assistance, a comprehensive one year warranty, 200+ service centers maximize your productivity and minimize your
-
Supplier: Eaton Cooper Power Systems
Description: gauge Cover mounted automatic pressure relief device Pressure test connection 1” upper fill plug with filter press connection 1” drain valve with sampler combination (2500 kVA and below) 2” drain valve with sampler (over 2500 kVA) 1” upper filter valve (over
- Maximum Primary Voltage Rating: 2,400 to 46,000 volts
- Maximum Secondary Voltage Rating: 120 to 24,940 volts
- Power Rating (VA): 500,000 to 6,667,000 VA
- Output Type: AC
-
Supplier: Mile-X Equipment, Inc.
Description: machined aluminum w/ pressure O-rings Pressure relief valve – waste fluid cylinder Made In USA Specifications: Dimensions: 63" x 28" x 22½" (160cm x 71cm x 57 cm) (HxWxD) Weight: 130 lbs (59 kg) Power Source: Shop air, 55 to 110 psi (3.8 to 7.6 bar) Controls: Ball
-
Supplier: Caterpillar Oil & Gas
Description: Systems High gloss black folded core radiators and conventional core radiator Coolant regulator conversions Belt guard, radiator guard Blower fan – engine mounted Fan drive and fan pulley Radiator mounting Water level switch gauge Coolant level sensors European Union
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: drive shaft Auxiliary drive pulleys Front stub shaft Damper guard removal Pulleys Flywheel stub shaft Marine Society Requirements Marine society conversion Spray shielding Protection System Shutoffs Switches and contractors Explosion relief valve Sensors Oil pressure monitor
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: drive pulleys Front stub shaft Damper guard removal Pulleys Flywheel stub shaft Marine Society Requirements Marine society conversion Spray shielding Protection System Shutoffs Switches and contractors Explosion relief valve Sensors Oil pressure monitor Shutoff controls
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: air pressure from contactors to transducers Raw water/sea water pressure transducer Modbus communication Beacon and horn Single engine remote display monitor Emergency pump start signal Cabinet cooler Generator power monitoring Remote relay panel Turbocharger speed sensors Cylinder
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
When the difference between downtime and uptime can make or break your business, you want gear that’s just as tough as the problems you solve. That’s where Blacoh’s pressure relief and back pressure valves come in (read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
solutions capable of maintaining system integrity under continuously changing operating conditions. Thinktank TT7120/8120 Series pipeline pressure vacuum relief valves are engineered to provide pressure and vacuum protection, pipeline breathing, and vapor recovery support (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Blacoh Online Shop is open 24/7.
Browse, compare, and order the fluid control solutions you trust. On your schedule, on your terms.See our options
(read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Pressure Relief Valves—also called safety valves, bypass valves, pump relief valves, or pump safety valves—protect pumps, systems, and tanks from excessive pressure. Prevent damage, reduce the risk of cavitation, and increase personnel wellbeing with this essential safety component. (read more)
Browse Industrial Valves Datasheets for Blacoh Fluid Control, Inc. -
ThermOmegaTech®, the leading manufacturer of thermostatically controlled valves and actuators, is excited to introduce a brand-new product, the Thermal Bypass Valve with Pressure Relief (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
for low flow pressure relief applications. Working temperature is -65 °F to +275 °F and the cracking pressure is preset at the factory with capabilities ranging from 800 psid up to 4700 psid. Each Zero Leak PRI is 100% tested and inspected to ensure reliable, consistent performance. Product Data Sheet Relief Valve Intro (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Experimental Analysis of the After-Boiling Phenomenoniin a Small I.C.E.
As the coolant flow stops while the metal temperature is quite high, a fraction of coolant vaporizes, pressure and temperature increase and part of the coolant is lost through the radiator pressure relief valve .
-
Experimental Analysis of the After-Boiling Phenomenon in a Small I.C.E.
As the coolant flow stops while the metal temperature is quite high, a fraction of coolant vaporizes, pressure and temperature increase and part of the coolant is lost through the radiator pressure relief valve .
-
A power autonomous monopedal robot
Therefore, we performed some tests using an off-board hydraulic system and ran hydraulic fluid through a pressure relief valve and radiator at 3500 PSI, 3.5 GPM with approximately 1.5 gallons of fluid in the reservoir.
-
Evaluation of 2004 Toyota Prius Hybrid Electric Drive System Interim Report
To keep the coolant from escaping, the coolant is confined in a closed loop that is protected from over pressurization by a self-closing pressure relief valve ( radiator cap).
-
Evaluation of 2004 Toyota Prius Hybrid Electric Drive System
To keep the coolant from escaping, the coolant is confined in a closed loop that is protected from over pressurization by a self-closing pressure relief valve ( radiator cap).
-
CHAPTER 12 Cooling Systems
A pressure relief valve in the radiator cap maintains pressure in the cooling system to increase the boiling point of the coolant.
-
Vehicular Engine Design
The maximum pressure is controlled with a pressure relief valve in the radiator cap.
-
Vehicular Engine Design
The maximum pressure is controlled with a pressure relief valve in the radiator cap.
-
Machine Design and Manufacturing Engineering
Where 1 is low pressure relief valve, 2 is speed increaser, 3 is hydraulic motor, 4 is high pressure relief valve , 5 is radiator and 6 is auxiliary hydraulic pump.
Indicates content that may require registration and/or purchase.