Products/Services for RapidIO BFM

  • RapidIO Products-Image
    RapidIO Products - (11 companies)
    RapidIO products use a high-performance, packet-switched architecture to pass data and control information between microprocessors, digital signal processors (DSPs), communication and network processors, system memory, and peripherals within...
  • IP Cores-Image
    IP Cores - (108 companies)
    Intellectual property (IP) cores are pre-designed, pre-tested, integrated circuits or boards of industry-standard functions that can be easily used in embedded applications. Generally IP cores are treated as intellectual property and are licensed to OEMs.
  • Backplanes-Image
    Backplanes - (175 companies)
    Backplanes are circuit boards that contain sockets or expansion slots for connections to other circuit boards. There two types of backplanes: active and passive.
  • PCI Products-Image
    PCI Products - (251 companies)
    PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial communications modules.
  • Natural Fibers and Fabrics-Image
    Natural Fibers and Fabrics - (197 companies)
    Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk.
  •  
    Cores and Tubes - (40 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • GDA Technologies Adds AXI to Its Serial RIO Silicon IP
    … GDA, in a statement said, "We have been very strongly associated with Rapid IO development community with providing Rapid IO design IP and design services to our customers as well as supporting the RapidIO Trade Association's (RTA) BFM development, enhancement and support …
  • Denali Software and GDA Technologies Team to Deliver Comprehensive Intellectual Property Solutions for Advanced Switching Interconnect Systems
    PureSpec verification IP includes a configurable bus functional model ( BFM ), protocol monitor, and complete assertion library for … … the leading solution provider for fast interconnect technologies such as PCI Express, HyperTransport, RapidIO , Ethernet and Advanced …
  • Verification IP for IP verification
    … some form of standard interface , such as PCI Express, DDR SDRAM, USB, GigE, Advanced Switching or RapidIO . … to encapsulate domain expertise and enable modeling of vendor-specific subsets of the interface standard (includes BFM ).
  • Standard Interfaces for FPGA Components
    … of interconnect technologies found in many of today's FPGA-based systems including PCIe, Gigabit Ethernet, and RapidIO . For example, a single bus functional model ( BFM ) can be engineered to conform to any compliant OCP …
  • Networks on Chip
    … g., abstract models of nodes and links to- gether with bus functional models ( BFM ) of components to … Other contenders are Infiniband, RapidIO , Stargen and others.
  • FPGA Design
    … 11.3 Gbps and support various I/O protocols such as PCI Express, Serial RapidIO ® , Gigabit Ethernet … The BFM effectively models the interaction with the bus.
  • FPGA Design
    … 11.3 Gbps and support various I/O protocols such as PCI Express, Serial RapidIO ®, Gigabit Ethernet … BFM DUT BFM .
  • Network Infrastructure and Architecture : Designing High-Availability Networks
    RapidIO , POS PHY L4... These BFMs may include data generators and data analyzers with appropriate bus protocol interfaces.
  • Realizing the Performance Potential of a PCI-Express IP
    The ideas presented can also be applied to other high speed interconnect architectures like RapidIO and Hypertransport … its Ack generation latency, then by setting that value to the PCI-E BFM and by gathering …