-
Supplier: Radwell International
Description: LINEAR ACTUATOR, RCS2 SERIES, 100 WATT, 8 MM LEAD, 200 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, SLIDER, 50 MM STROKE, 20 W, RCS SERIES, 78.4 N, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Radwell International
Description: ELECTRIC ACTUATOR, MODEL RCS2, INCREMENTAL ENCODER, 150W, LEAD 16MM, 300MM STROKE, 5M MOTOR & ENCODER CABLE, ACTUATOR CABLE EXIT ROD. FREE 2 YEAR RADWELL WARRANTY
-
-
Description: dealing with structural flexibility, as well as dynamic coupling between structures and actuators, propellant sloshing, and aeroelasticity, and they are typically used for control analysis and design. The book shows how to efficiently combine different types of effectors together, such as
Find Suppliers by Category Top
Featured Products Top
-
. Both types of regulator use feedback of the regulated pressure as input to the control mechanism, and are commonly actuated by a spring loaded diaphragm or piston reacting to changes in the feedback pressure to control the valve opening, and in both cases the valve should be opened only enough to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Basic study on similarity in walking machine from a point of energetic efficiency
The muscle-bone system of living things including animals and the legs of various walking machines have RCS actuator arrangement.
-
Journal of Guidance, Control, and Dynamics > Agile Missile Dynamics and Control
Both the continuous and on–off RCS actuators can be modeled with a rst-order transfer function.
-
Journal of Spacecraft and Rockets > Fast variable-amplitude cold gas thruster
All of the response variables for the RCS actuator compare favor- ably with data presented by Hallauer et al.9 for a similar solenoid valve from a different manufacturer.
-
Zero-gravity emulation of satellites in present of uncalibrated sensors and model uncertainties
Accuracy of 0.001-1 degree for reaction wheels and 0.01 - 1 degree for reaction control system ( RCS ) actuators are normally needed [9], [10].
-
Navigation error analysis for the rocketplane XP
The control system translates the orientation rate commands to torque commands and then allocates these across all aerosurface and RCS actuators for realization.
-
Nonlinear autopilot design for endoatmospheric interceptors with dual control systems
For the convenience of analysis and design, the reaction thrust produced by RCS actuators is usually treated as a continuous variable [4-7].
-
Navigation Error Analysis for the Rocketplane XP
The control system translates the orientation rate commands to torque commands and then allocates these across all aerosurface and RCS actuators for realization.
-
Journal of Spacecraft and Rockets > Reusable, flyback liquid rocket booster for the Space Shuttle
Equipment or assembly 8 nose RCS thrusters Avionics and batteries 3 nose separation rockets Nose landing gear assembly Canard, hinge mechanism, actuators RCS propellant, pressurization tanks Forward fuselage, below main tank 3 APU/hyd. units, tanks, hyd. system Main tank, piping, insulation 2 …
-
Suborbital vehicle re-entry dynamic inversion controller design and control allocation research
The second layer allocates them to the different jets in case of RCS and actuators in case of ACS (aileron, elevator and rudder) in order to generate the moments in the desired direction.
-
Integrated Flight/Propulsion Control Design for a STOVL Aircraft using H-Infinity Control Design Techniques
For example, the pitch RCS area actuator bandwidth is 20 rad/s but the rate limit is 3.0 in2/s which results in a worst case bandwidth of 6.0 rad/s for AQR 2 .
Indicates content that may require registration and/or purchase.