-
Supplier: Huntec, Inc.
Description: RAH-6300F Horizontal 300W Full ATX Redundant, UL/CSA Power Supply Specification70% typical efficiency at full load Overload Protection : 130-150% max Over Voltage Protection : +5V output : 5.5V-6.5V OverCurrent Protection : ShortCircuit Safety: Meet UL/CSA/TUV/CB/CE/PFC Fault
- Type: Computer Power Supply
-
Supplier: Huntec, Inc.
Description: TC-300R8 300W ATX Mini Redundant, UL/CSA Power Supply SpecificationPOWER RANGE: 300W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 150W EFFICIENCY:65% AT FULL LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE:
- Type: Computer Power Supply
-
Supplier: Huntec, Inc.
Description: TC-400R8 400W ATX Mini Redundant, UL/CSA Power Supply SpecificationPOWER RANGE: 400W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 180W EFFICIENCY:65% AT FULL LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE:
- Type: Computer Power Supply
-
-
Supplier: Huntec, Inc.
Description: BPS-450R3 450W ATX Redundant for 4U, UL/CSA Power Supply SpecificationInput Voltage : 90V-130V AC or 180V-264V Input Frequency : 47-63Hz Output Voltage : 5V/12V/-5V/-12V/33V/SB5V 70% Typical efficiency at full load Dimension : 151 x 86 x 183mm Safety Standard : Meet
- Type: Computer Power Supply
-
Supplier: American Portwell Technology Inc.
Description: 450W+225W (N+1) PS/2 hot-swap ATX redundant power supply
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 0 to 45 amps
- AC Input Voltage: 90 to 264 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: American Portwell Technology Inc.
Description: 350W ATX mini-redundant with active PFC power supply
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 0 to 20 amps
- DC Output Power: 350 watts
- AC Input Voltage: 100 to 240 volts
-
Supplier: Unipower, LLC
Description: UNIPOWER’s SGH9233-R1U is a 650 Watt fault-tolerant power system manufactured to support high-end server and communication equipment. The power system consists of two SGH3000 Power Modules which mate into the SGHR1U Chassis / Backplane. The SGH3000 Power Module: -
- DC Output Voltage: -12 to 12 volts
- DC Output Power: 650 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- Type: DC Power Supply, Medical Power Supply
-
Supplier: Unipower, LLC
Description: UNIPOWER’s SSD9233-R1U is a 280 Watt fault-tolerant power system manufactured to support high-end server and communication equipment. The power system consists of two SSD3000 Power Modules which mate into the SSDR1U Chassis / Backplane. The SSD3000 Power Module: -
- DC Output Voltage: -12 to 12 volts
- DC Output Power: 280 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- Type: DC Power Supply, Medical Power Supply
-
Supplier: Unipower, LLC
Description: UNIPOWER’s SGG9233-R1U is a 500 Watt fault-tolerant power system manufactured to support high-end server and communication equipment. The power system consists of two SGG3000 Power Modules which mate into the SGGR1U Chassis / Backplane. The SGG3000 Power Module: -
- DC Output Voltage: -12 to 12 volts
- DC Output Power: 500.00000000000006 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- Type: DC Power Supply, Medical Power Supply
-
Supplier: Unipower, LLC
Description: UNIPOWER’s AGL9233-R2U is a 700 Watt fault-tolerant power system manufactured to support high-end server and communication equipment. The power system consists of two AGL3000 Power Modules which mate into the AGLR2U Chassis / Backplane. The AGL3000 Power Module: -
- DC Output Voltage: -12 to 12 volts
- DC Output Power: 700 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- Type: DC Power Supply, Medical Power Supply
-
Supplier: American Portwell Technology Inc.
Description: 350W 2U ATX redundant power supply with active PFC
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 0 to 35 amps
- DC Output Power: 350 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Advantech
Description: 2U Rackmount Short Depth Chassis for ATX and mATX Motherboard 398 mm short depth 2U rackmount chassis Supports ATX and mATX form factor motherboard Dual front USB 3.0 Support 350W 80 plus single flex ATX power supply or 500W 2U redundant power supply
- Cooling Fans: 1
- Form Factor: ATX
- Controls & Indicators: CPU Fan Failure Indicator, HDD Indicator, Power On/Off Indicator, Temperature Alarm Indicator
- Mounting Style: Rack Mounted
-
Supplier: Advantech
Description: 4U Front I/O Short Depth Rackmount Chassis for ATX/MicroATX Motherboard All I/O ports, buttons, LEDs, drive bays, AC inlet located on the front side Supports ATX/Micro ATX MB with CPU TDP up to 120W Built-in 500W single or redundant power supply 350mm short depth
- Output Rating: 500.00000000000006 watts
- Cooling Fans: 2
- Form Factor: ATX, MicroATX
- Controls & Indicators: HDD Indicator, Power On/Off Indicator
-
Supplier: Advantech
Description: FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC Full range AC input 100-240V Support PMBus v1.2 Common safety for CUL / CB / CCC / CE / FCC / TUV / BSMI Support OTP, OVP and OCP circuit protection 80 Plus Gold Available
- DC Output Voltage: 12 volts
- DC Output Current: 60.9 amps
- AC Input Current: 10 amps
- Type: AC/DC Adapter
-
Supplier: Advantech
Description: FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold Full range AC input 100-240V Supports PMBus v1.2 Supports OCP, OTP, OVP and SCP circuit protection Common safety for CE , FCC, UL, CB, TUV, CCC, KC 80 Plus Gold Available
- DC Output Voltage: 12 volts
- DC Output Current: 40 amps
- AC Input Current: 6 amps
- Type: AC/DC Adapter
-
Supplier: Tri Map International, Inc.
Description: 910W 6 Outputs, AC Active PFC Input Design Build in Active (single wire) Current Sharing Meet Intel ATX 12V/SSI EPS Requirements Fan Signal O/P – Frequency Generator O/P Individual PG Signals and System PG Signal Individual LED on Module and from Backplane System Alarm Buzzer and System TTL
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 4 to 120 amps
- DC Output Power: 910 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Aaeon Systems Inc.
Description: Applications Factory Automation Industrial Automation Network Security DVR/Surveillance Application Server Features 4U Height 19" Rackmount Chassis System Fan x 2 Support Cool Down CPU And Key Component Temperature Standard Motherboard ATX, Micro ATX Standard PS2 AT/ATX Or
- Mounting Style: Rack Mounted
-
Supplier: AAEON Electronics, Inc.
Description: 4U Rackmount Chassis, Industrial Main Board Support Main Feature 4U Height 19" Rackmount Chassis System Fan x 2 Support Cool Down CPU And Key Component Temperature Standard Motherboard ATX, Micro ATX Standard PS2 AT/ATX Or Mini-Redundant Power Supply 5.25" x 4 And
- Cooling Fans: 2
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. 700W High-Efficiency Gold Level Redundant Power Supplies 2. 8x Hot-swap 2.5" SAS/SATA HDD tray 3. Expansion slots: 1x Full-height & Full-length 4. 4x 40x56mm counter-rotating fans 5. Supports motherboard sizes 12" x 13" E-ATX & 13.68" x 13" 6. Optimized
- Mounting Style: Rack Mounted
-
Supplier: Industrial PC, Inc.
Description: RAID 0/1/5/10 configurations for multiple drives Hot-Swappable Drive Bays Hot-swappable trays 2.5" and 3.5" drives ATX and Redundant Power Supplies ATX and redundant power supplies
- RAM: 32 to 64 GB
- Processor: Intel®
-
Supplier: Industrial PC, Inc.
Description: motherboard. System Options Hardware RAID RAID 0/1/5/10 configurations for multiple drives Hot-Swappable Drive Bays Hot-swappable trays 2.5" and 3.5" drives ATX and Redundant Power Supplies ATX and redundant power supplies
- RAM: 16 to 64 GB
- Processor: Intel®
-
Supplier: Industrial PC, Inc.
Description: passive backplane to get up to fourteen expansion slots. System Options Hardware RAID RAID 0/1/5/10 configurations for multiple drives Hot-Swappable Drive Bays Hot-swappable trays 2.5" and 3.5" drives ATX and Redundant Power Supplies ATX and redundant
- RAM: 16 to 64 GB
- Processor: Intel®
-
Supplier: Aaeon Systems Inc.
Description: Applications Factory Autoamtion Industrial Automation Network Security Gaming DVR/Surveillance Application Server Features 4U Height 19" Rackmount Chassis 14-Slot ISA/PICMG Bus Passive Backplane Standard PS2 AT/ATX Or Mini-Redundant Power Supply 5.25" x 3 And 3.5" x 1 Or 2.5"
- Mounting Style: Rack Mounted
-
Supplier: SIE Computing Solutions, Inc.
Description: be placed five meters apart via one PCIe x4 serial cable Uses low profile, short length and full height, short length PCIe host cards Features an internal 300W ATX power supply and optional dual, redundant 400W or 500W power supplies Provides 3.3VDC, 5VDC, +12VDC,
- Number of ports: 10
- PCI Data Bus: 32-bit, 64-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
-
Supplier: SIE Computing Solutions, Inc.
Description: be placed five meters apart via one PCIe x4 serial cable Uses low profile, short length and full height, short length PCIe host cards Features an internal 300W ATX power supply and optional dual, redundant 400W or 500W power supplies Provides 3.3VDC, 5VDC, +12VDC,
- PCI Slots: 9
- Output Rating: 300 watts
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
- Features: Other Slot Type
-
Supplier: Aaeon Systems Inc.
Description: Applications Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features 8-Slot Wallmount Chassis 8-Slot ISA/PICMG Bus Passive Backplanes Standard PS2 AT/ATX And Mini-redundant Power Supplies 3.5" Front Panel Disk Drive
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: SIE Computing Solutions, Inc.
Description: single board computers are supported. The quad N+1 (600W + 200W), auto-sensing (90-264 VAC), ATX-type power supply provides 60A @ +5V, 48A @ +3.3V, 24A @ +12V, 1.5A @ -5V, and 3A @ -12V. This supply is also used in a redundant, N+1, load-sharing, Hot Swap mode. The four Hot
- ISA Slots: 15
- PCI Slots: 3
- PISA Slots: 2
- Output Rating: 600 watts
-
Supplier: Xoxide
Description: x Firewire, 2 x Audio Motherboard Support: ATX Power Supply: No (750w - 1000w Recommended) Specifications: Chassis Material: Aluminum Motherboard Form Factor: ATX Drive Bays: 5.25" External: 18 Cooling: 2 x 80mm Rear Ports 3 x 120mm Rear Ports Front I/O Ports: 2 x USB2.0, 1 x
-
Supplier: SIE Computing Solutions, Inc.
Description: rear. The 794 Series includes custom I/O rear panels, a front circuit breaker, an AC indicator, a time meter, and a power supply fuse. A 350 watt power supply is standard. With mounting capabilities for up to a 10-slot PCI/ISA backplane, the 794 Series Platform provides users the
- Speed: 2,800 MHz
- IDE Disks Capacity: 4 GB
- General Features: EMI / RFI Shielded
- Processor: Intel®
Find Suppliers by Category Top
Featured Products Top
-
/safety alarm systems. Output Redundancy: Each Redundant Power Package contains two identical power supplies with their outputs interconnected through a diode switching arrangement that will detect any fault condition, isolate it from the system output, and pass only the output of the (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
Use these when you can' tolerate a power supply failure. Redundant Power Packages • Pluggable Redundant Power Packages • Modular Redundant Systems • Linear and Switching • Rack Mounting or Wall Mounting • Shipped within 9 Days • 5 Year Warranty (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
220 W Flex ATX / 1U Power Supply – FSP 220-50FGBBI The FSP 220-50FGBBI is a durable, high-performance 220 W Flex ATX / 1U industrial Level of power supply, engineered for use in demanding environments like building mini industrial PC. With Active PFC, an 80 PLUS Bronze rating and (read more)
Browse Switching Power Supplies Datasheets for TPS Elektronik GmbH -
250 W Flex ATX (1U) Power Supply – FSP250-50FEB The FSP250-50FEB is a durable, high-performance 250 W Flex ATX /1U power supply, engineered for use in demanding environments such as small industrial PCs, 1U servers, or embedded systems. Supporting universal input (90–264 VAC (read more)
Browse Computer Power Supplies Datasheets for TPS Elektronik GmbH -
2500W 1U High Industrial Power Supplies Have PMBus™ Communications TDK Corporation announces the introduction of the TDK-Lambda brand RFE2500 AC-DC power supplies. Delivering up to 2500W output power in a low profile 1U package, the RFE series has rugged (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand TPS4000-24 power supply, extending the existing 3000W rated TPS series. Delivering up to 4080W output power (24V at 170A) in a 2U high package, the TPS series operates from a wide range Delta or Wye 350 - 528Vac three (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Acopian manufactures millions of reliable AC-DC and DC-DC power supplies that are shipped within 3 days. Programmable, Switching, Linear, Rack Mount, Wall Mount, DIN Rail Mount, Redundant Systems, High Voltage & Custom (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
systems High-voltage power supplies for AC/DC systems used in industrial and medical applications Ultra-wide operating temperatures for power supplies ranging from -40º C to +80º C Hot-swappable and redundant battery packs (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
The PFC 2K-U5512L is a rugged, industrial quality AC-DC power supply designed for industrial applications requiring redundant operation and active power factor correction (PFC). It delivers up to 2000W continuous output power and features a universal input (95V to 264Vac) with active PFC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
TDK Corporation announces the introduction of a 3,200W 48V model to the TPS power supply series. The 2U high product delivers 3200W output power (44V at 133.3A), and operates from a wide range Delta or Wye 350 - 528Vac three phase input. The 48V model is (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
BWI Product Information for Zippy R2Z-6400P
400W 2U Redundant ATX power supply .
-
Redundant Power Supplies
A redundant ATX power supply with two .
-
Preconfigured Packaging Systems for CompactPCI Applications
In addition, customers have a choice of pluggable power supplies with a DIN connector, ATX supplies with 235 to 400 watt output, as well as a hot-swap redundant ATX power supply with 2 X 230W output.
-
http://www.cisco.com/en/US/docs/security/security_management/cs-mars/5.3/installation/guide/ig53x.pdf
The MARS 110R, 110, 210, GC2R, and GC2 ship with two hot-swappable 750 watt redundant (1 + 1) ATX power supplies (PS) which have the following integrated management features: .
-
cPCIS-1100A Series
Features – 3U CompactPCI® single system, seven peripheral slot configuration or dual system, five peripheral slot configuration – Equipped with single PS/2 form factor 400 W ATX power supply or CompactPCI® redundant power supply (Max. output 500 W) – Suitable for both …
-
High performance industrial PC with 13 slot backplane from Eurotech
A 460W ATX AC power supply is standard, with a dual redundant AC configuration option.
-
Rackmount case for ASUS Rampage Formula? - Techist - All Things Tech
Typically I'm seeing rackmount cases are built for servers with redundant power supply configurations, but I'm just looking for an ATX case that acts like a typical PC tower, but I can mount on rails to put in a standard 19" rack.
-
cPCIS-6400X Series
The cPCIS-6400U provides 2+1 hot swappable 500W+250W redundant power supplies with universal AC input, while the cPCIS-6400X has a built-in 400W AC-input ATX power supply with cooling fan.
-
CompactPCI Backplane
* PICMG 2.0 CompactPCI Specification Rev. 2.1 compliant * Design for 47-pin 3U CompactPCI redundant power supply * cBP-3061 for single power supply, cBP-3062 for dual power supply * AC (and DC) Screw terminal input * Two ATX connectors for DC output …
-
AC Power / 47
* PICMG 2.0 CompactPCI Specification Rev. 2.1 compliant * Design for 47-pin 3U CompactPCI redundant power supply * cBP-3061 for single power supply, cBP-3062 for dual power supply * AC (and DC) Screw terminal input * Two ATX connectors for DC output …
Indicates content that may require registration and/or purchase.