-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: Type ZIRCAL-45 Refractory Board is a self supporting, high strength, rigid refractory product fabricated from calcium silicate, inert fillers and reinforcing agents. Its high structural strength combined with high thermal insulating value make it ideal for many fireproofing and heat
- Shrinkage: 0.4 %
- Max Use: 650 C
- Compressive / Crushing Strength: 1,000 psi
- Max Use Temperature: 650 C
-
Supplier: Intertape Polymer Group, Inc.
Description: (Gravel, Sand) Agriculture (Seeds, Fertilizer) Refractories Oil & Gas Mining Pharmaceuticals Chemicals Plastics Rubber IPG FIBC offers our customers a wide range of Bulk Bags to meet their needs: U-Shaped - 4-Panel - Circular (tubular) - Baffle - Sling Design - Conical Fill Spouts - Duffle
- Width / Diameter: 36 to 48 inch
- Maximum Pressure: 810 psi
- Container Type: Bag / Sack, IBC
- Features: Flexible Packaging, Static Shielding
-
Supplier: Intertape Polymer Group, Inc.
Description: (Gravel, Sand) Agriculture (Seeds, Fertilizer) Refractories Oil & Gas Mining Pharmaceuticals Chemicals Plastics Rubber IPG FIBC offers our customers a wide range of Bulk Bags to meet their needs: U-Shaped - 4-Panel - Circular (tubular) - Baffle - Sling Design - Conical Fill Spouts - Duffle
- Width / Diameter: 36 to 48 inch
- Maximum Pressure: 600 psi
- Container Type: Bag / Sack, IBC
- Features: Flexible Packaging, Static Shielding
-
-
Supplier: Intertape Polymer Group, Inc.
Description: (Gravel, Sand) Agriculture (Seeds, Fertilizer) Refractories Oil & Gas Mining Pharmaceuticals Chemicals Plastics Rubber IPG FIBC offers our customers a wide range of Bulk Bags to meet their needs: U-Shaped - 4-Panel - Circular (tubular) - Baffle - Sling Design - Conical Fill Spouts - Duffle
- Width / Diameter: 36 to 48 inch
- Maximum Pressure: 750 psi
- Container Type: Bag / Sack, IBC
- Features: Flexible Packaging, Static Shielding
-
Supplier: Intertape Polymer Group, Inc.
Description: (Gravel, Sand) Agriculture (Seeds, Fertilizer) Refractories Oil & Gas Mining Pharmaceuticals Chemicals Plastics Rubber IPG FIBC offers our customers a wide range of Bulk Bags to meet their needs: U-Shaped - 4-Panel - Circular (tubular) - Baffle - Sling Design - Conical Fill Spouts - Duffle
- Width / Diameter: 36 to 48 inch
- Maximum Pressure: 645 psi
- Container Type: Bag / Sack, IBC
- Features: Flexible Packaging, Static Shielding
Find Suppliers by Category Top
More Information Top
-
CERAMIC ABSTRACTS
Refractory baffle . ANON.
-
A method for fabrication of aluminum-alumina composites
The refractory baffle was immersed about 0.02m below the surface of the melt with a tilt angle of about 45 deg in the direction of the flow.
-
Steam Plant Operation, Ninth Edition > Operation and Maintenance of Boilers
Refractory baffles are used near the furnace when high temperatures are encountered.
-
USE OF PULVERIZED COAL AS A FUEL FOR PERIODIC KILNS
The refractory baffle plates were replaced by reinforced sheet-iron gates.
-
CONTROL FOR LUMINOUS FLAME FIRING IN GLASS FURNACES *
showing the refractory baffle wall and the gas inlet pipes at each end of the baffle.
Indicates content that may require registration and/or purchase.