-
Supplier: Remote Control Technology
Description: Control Wireless Valve Actuation Wireless Conveyor Control Grain Augers Wireless Light Control Stackers PLC Activation Engine Control Wireless Automation The LRWSS consists of a six-input transmitter and a six-output (12 VDC) receiver. It comes complete with
- Number of Inputs / Outputs: 6
- Operating Frequency: 26,995,000 to 27,255,000 Hz
- Operating Distance: 10,560 ft
- Operating Temperature: -40 to 140 F
-
Supplier: Remote Control Technology
Description: Applications for the WMSC include: Wireless Pump Control Wireless Valve Actuation Wireless Conveyor Control Grain Augers Wireless Light Control Stackers PLC Activation Engine Control Wireless Automation The WMSC consists of a 15-key, handheld transmitter and
- Number of Inputs / Outputs: 16
- Operating Frequency: 26,995,000 Hz
- Operating Distance: 10,560 ft
- Form Factor: Handheld
-
Supplier: Remote Control Technology
Description: Control Wireless Valve Actuation Wireless Conveyor Control Grain Augers Wireless Light Control Stackers PLC Activation Engine Control Wireless Automation The MRWSS consists of a two-input transmitter and a two-output (12 VDC) receiver. The MRWSS comes
- Number of Inputs / Outputs: 2
- Operating Frequency: 26,995,000 Hz
- Operating Distance: 10,560 ft
- Operating Temperature: -40 to 140 F
-
-
Supplier: Remote Control Technology
Description: Actuation Conveyor Control Grain Augers Light Control Stackers PLC Activation Engine Control Wireless Automation
- Number of Inputs / Outputs: 1 to 8
- Operating Frequency: 27,000,000 to 433,000,000 Hz
- Operating Distance: 1,050 ft
- Operating Temperature: -40 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
always current as level sensors update continuously, and is always convenient because BinCloud is accessed from a phone, PC, or tablet whether users are on-site, in the office, or remote. The BinCloud App is free on the App Store and Google (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
storage, environmental monitoring, and flood control Empowering information made safe and simple. BinView: Save times and enhances safety Provides remote or on-site monitoring via phone, tablet, or PC Ensures 24/7 monitoring (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
water testing to ultrapure water control to medical instruments for artificial kidney machines. We are proud of the trust our handheld instruments and monitor/controllers have earned. Some of our instruments have been in continuous use for over 40 years. Our latest digital handheld, the Ultrameter (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company
More Information Top
-
HOPPER TRAILER | Today's Trucking
Timpte Trailers has introduced a new 40-ft 'combo/tender' hopper trailer and an 'Easy Flow' hydraulic remote - control trap-opening system. It's a multi-purpose grain hopper that can be used year-round because of its removable auger system, designed to move bulk fertilizer or seed efficiently, the company says.
-
Grain boundaries
It is well established that such sulphur can segregate to grain - boundaries in OT structural steels subjected … … rise to intergranular separation and sulphur has been detected on the i.g. facets, using Auger analysis. It may be noted that the separation is at constant chemical potential rather than constant surface excess; There is no general embrittlement remote from the high triaxial stress region ahead … … the rate-of-growth of which is controlled by the rate of …
-
Automated Official Grain Inspection System
The bottom tray was replaced by a duct to the excess sample return auger so the operator … NIR Instrument An Infratec 1229 was ordered from FOSS with software that allowed remote operation by a … It had no sensor to indicate that the hopper is full, so the control computer used a timer to estimate when all of the grain should have reached the instrument.
-
Auger ACCESS - Remote monitoring and controlling the auger experiment
To achieve this, Java Web services are used and extended by the Grid Security Infrastructure (GSI) [9], which allows fine- grained and standardized access control based on X.509 certificates [10]. With these features, the Globus Toolkit is a perfect candidate for building up main parts of remote control and monitoring for Auger ACCESS.
-
Gerthsen physics
… power 403 fusion 981 William, 1036 cathode 331 cathode case 470 cathode ray drills 473 cathode rays … … Johannes (1571-1630) 52 Kepler-webs, relativistic 653, 654 Kepler-ellipse 52 Kepler- remote tube 499 Kepler … … color 192, 204 tone figure 186 classical electron radius 597, 1018 classical turning point 724, 736 piano 149 small-Gordon-equation 184 small signal gain 828 small angular- grain boundary 952 terminal voltage … … coaxial cables 440 coaxial line 438 hotplate 374 Koerzitiv …
-
Geotechnical Engineering: Unsaturated and Saturated Soils
See also geosynthetics geometry of the obstacle, 831 geonets, 904, 912 geophysics, elements electrical resistivity techniques, 160 – 161 electromagnetic methods, 161 – 165 generally, 151 remote sensing techniques, 165 – 166 … … inclusions, 922 defined, 904 erosion control , 920 – 921 filtration … … 5 – 10 geotextiles, 904 governing differential equation (GDE), 882 Gow, Charles, 104 grains , 26 gravel composition … … critical block, 380 high air entry porous stone, 173 histogram, 304 hollow stem auger drilling method, 82 …
-
Title Page, Contributors, Preface, and Contents
… Gefahrstoffverordnung 461 Graded index separate-confinement heterostructure 356 Gradient pressure 200 temperature 125 Grain refinement 97 Graphite … … circular 9 interferometry 420 microscopy image 415 p- 6 s- 6 Polishing, computer- controlled 429 Pollutant gas … 162 Recast 35 Receiver-transmitter 384 Recoil pressure 57 Recombination, Auger 24 Reduction 341 Reflection -mode SNOM (see also SNOM) 427 multiple 57 Reflectivity … … 4 Relaxation time electron-electron 30 electron-phonon 25, 30 Remelting 76, 81 Remote welding 235 Reoxidation 341 …
Indicates content that may require registration and/or purchase.