-
Supplier: WATTCO
Description: of the perfect size and specification in a duct heater cannot be overstated enough. A number of industries that use duct heaters to keep the temperature high, etc. want to use a duct heater designed according to their needs. While there is a large range of duct heaters
- AC Voltage Required: 120 to 600 volts
- kWatts: 22.5 kW
- Heating Capacity: 22.5 kW
- Heater Type: Coil Heater, Duct Heater
-
Supplier: Continental Fan Manufacturing, Inc.
Description: Continental Fan's AFK flange fan delivers maximum performance in minimal space. This compact yet powerful fan is available in diameters from 12" through 42", with capacities ranging to 34,000 cfm. An ideal condenser fan, the AFK flange fan has an adjustable pitch
- Air Flow Rate: 34,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 42 inch
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Explosion Proof, Packaged (Complete System), Wall / Panel Mount
- Material of Construction: Aluminum, Steel
-
Supplier: Fläkt Woods Group SA
Description: The standard profile is the longest standing product of the Fläkt Woods range of Jet Thrust Fans. The unit comprises of a ducted-fan with factory-fitted cylindrical, un-podded silencers. These silencers incorporate a bell mouth at both the inlet and outlet of the unit. This fan
- Media Temperature: 392 to 752 F
- Features: Air Handling Units / HVAC
-
-
Supplier: Fläkt Woods Group SA
Description: unit. This fan can then be fitted with a guard at the inlet and either a guard or deflector vane at the discharge. Alternatively for reversible operation this fan can be fitted with either guards or deflectors at both the inlet & outlet. The Slim-Line Max improves single
- Media Temperature: 392 to 752 F
- Features: Air Handling Units / HVAC
-
Supplier: Fläkt Woods Group SA
Description: inlet and either a guard or deflector vane at the discharge. Alternatively for reversible operation this fan can be fitted with either bell mouths and guards or deflectors at both the inlet & outlet. The Low Profile Max improves single direction performance at the expense of
- Media Temperature: 392 to 752 F
- Features: Air Handling Units / HVAC
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Electric Box Fan / Blower Redirects Stale Air From Hazardous Location Areas with 4450 CFM. Ships with 15 foot static conductive duct. This portable, electric explosion proof blower (exhaust fan) is suitable for confined spaces. Safety Ratings: Meets UL safety
-
Supplier: Tripp Lite by Eaton
Description: side panels lock securely to help prevent damage, tampering or theft. The reversible front door can open left or right by rotating the cabinet 180 degrees before mounting. Convenient top and bottom access ports allow easy cable routing through the cabinet.Generous Airflow Keeps Equipment
- Rack Height: 6 U
- Type: Rack Enclosures
- Features: RoHS Compliant
- Mounting Type: Wall Mount
-
Supplier: Tripp Lite by Eaton
Description: side panels lock securely to help prevent damage, tampering or theft. The reversible front door can open left or right by rotating the cabinet 180 degrees before mounting. Convenient top and bottom access ports allow easy cable routing through the cabinet.Generous Airflow Keeps Equipment
- Rack Height: 9 U
- Type: Rack Enclosures
- Features: RoHS Compliant
- Mounting Type: Wall Mount
Find Suppliers by Category Top
More Information Top
-
US AIR FORCE PROBES TECHNOLOGICAL FRONTIERS
Advances in propulsion ‐ such as Integrated High Performance Turbine Engine Technology (IHPTET) core technology mated to new low‐pressure systems, like Pratt & Whitney's Advanced Ducted Propeller, with a variable‐pitch, reversible ducted fan , or the counter‐rotating advanced fans mooted by General Electric…
-
CR4 - Thread: House Comfort and Warm Air Circulation
May I suggest a reversible duct fan that would permit a summer/winter function and controlling the fan motor with a simple heat/cool cycle thermostat.
-
Autonomous Control Systems and Vehicles
But now, we can get normal rotation and reverse rotation ducted fan from the market that it will balance out Gyro moment.
-
Journal of Aircraft > Q-Fan Demonstrator Engine
Fig. 13 Variation of fan / duct reverse thrust with corrected tipspeed.
-
Reverse Flow Engine Core Having a Ducted Fan with Integrated Secondary Flow Blades
Secondary air flow is provided for a ducted fan having a reverse flow turbine engine core driving a fan blisk.
-
Coal Fired Boiler Baghouse Sonic Horn Case Study (.pdf)
Cost analysis reports were filed with the customer who evaluated a new, larger reverse air fan / ducting and sonic-energy augmentation with Midwesco Model 600 sonic horns.
-
The Evolution of HAZARD, the Fire Hazard Assessment Methodology
No heating/cooling in HVAC ducts or reverse flow in fans is allowed. l .
-
Tom swift and his electric airship
If stopping an EPAS for reasons other than such failures is required, reversing the electric ducted - fan motors will .
-
Journal of Aircraft > Thrust vector control of a V/STOL airship
Propulsion Tiltable ducted fans Maximum continuous thrust Maximum reverse thrust Thrust vector tilt rate (nominal) Time for maximum thrust change Tilt limit with reference to horizontal .
-
An efficient algorithm for performance analysis of nonlinear control systems
A detach- able flap assembly, mounted at the end of the duct gives the fan vectored and reverse thrust.
Indicates content that may require registration and/or purchase.