Products/Services for RGB RF Modulators
-
I/Q Modulators and I/Q Demodulators - (91 companies)...or information, signal. I/Q data are highly prevalent in RF communications systems, and more generally in signal modulation, because it is a convenient way to modulate signals. Demodulator Specifications Demodulator specifications include...Product TypePackage TypeRF Connector -
Scan and Video Converters - (76 companies)...as power requirements, mounting styles, and controls. Refresh rate is also an important specification to consider. Scan and video converters can receive RGB, HDTV, radar, or sonar input signals. RGB is a type of component video output in which red, green... -
Industrial Remote Controls - (228 companies)Industrial remote controls are wireless input devices that are used to control machines and equipment to which they are not directly linked. They use radio frequency (RF) signals, digital pulses, or infrared light to send signals from transmitters... -
QPSK Modulators and BPSK Modulators - (24 companies)...and reflected power. RF Connectors. QPSK and BPSK modulators use many different types of RF connectors. Bayonet Neil-Concelman (BNC) connectors have a slotted outer conductor and are used in applications to 2 GHz. Threaded Neil-Concelman (TNC) connectors... -
Video Cables - (488 companies)...and component color video signals. They are used with video cards, cameras, monitors, servers, and multiplexers; digital to video recorders (DVR); and scan and video converters. Video Standards. Video standards include RGB, Y PbPr, Y/C (S-Video... -
Diodes - (1075 companies)...signal rectifiers, oscillators and signal modulators / demodulators. A semiconductor diode is a non-linear device whose most outstanding feature is the fact that, basically, current is only allowed to flow in one direction. The diode is built...
-
Acousto-Optic Modulators - (18 companies)...to the power of a radio frequency (RF) control signal. Polychromatic modulation systems enable the use of up to 12 separate lines that can be mixed or modulated separately. Special acousto-optic modulators with tunable filters use anisotropic...
-
Electro-Optic Modulators - (38 companies)Electro-optic modulators are analog or digital devices that use an electric field to alter the characteristics (e.g., band gap and index of refraction) of a material through which light is traveling, changing the characteristics of the light itself...
-
RF Transceivers - (493 companies)RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal. RF transceivers are electronic devices that receive and demodulate radio frequency (RF) signals, and then modulate and transmit...
-
RF Transmitters - (316 companies)RF transmitters are electronic devices consisting of an oscillator, modulator, and other circuits that produce an RF signal. An RF transmitter is a device that creates a radio signal containing information that with the use of an antenna propagates...
Product News
-
Corech Microwave
Pulse-Modulated RF Source for Pulsed Testing . The CSG9K40GA covers 9 kHz to 40 GHz and also supports step sweep, USB/Ethernet control, and SCPI-based remote operation. These functions help engineers build repeatable pulsed RF test workflows in laboratory, communication, component characterization, and automated test environments. More details are available on the CSG9K40GA pulse-modulated RF signal generator page. (read more)Browse Signal Generators Datasheets for Corech Microwave -
CASTECH, Inc.
Acousto-Optic Modulators with 6ns Rise Time Product Overview. Acousto-optic modulators (AOM) are extracavity devices used to change the intensity of an incident laser beam (amplitude modulation) outside the laser cavity. The modulation mode is determined by the RF driver type, which can be digital (on/off) or analog (sine, square wave, linear, random, etc.); the RF driver typically operates at a fixed frequency. How Modulation Speed Works. The key parameter of an AOM is its rise/fall time, which defines the achievable modulation "speed... (read more)Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
Parker Sporlan Division
Modulating Three Way Valve The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of the valve pistons relative to the two ports is inversely proportional. The MTW is constructed from a forged brass body for durable field operation, and uses a high quality 42 mm stepper motor. Features/Benefits: * Improved... (read more)Browse Control Valves Datasheets for Parker Sporlan Division -
CASTECH, Inc.
High-Precision Photoelastic Modulators Engineers working on optical systems often face polarization drift, limited modulation speed, and signal instability. Traditional modulators may not provide the accuracy or responsiveness required for modern quantum sensing and spectroscopy setups, leading to measurement errors and reduced system performance. These photoelastic modulators are built for demanding optical applications. * High phase precision supports accurate polarization control. * High modulation frequencies enable real-time... (read more)Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
CASTECH, Inc.
50kHz Photoelastic Modulators for Polarization High-Speed Photoelastic Modulators for Polarization Control. Precise polarization control is critical in advanced optical experiments and measurement systems. Traditional modulators may struggle to provide sufficient speed, accuracy, or wavelength flexibility, limiting experimental precision and measurement reliability. CASTECH photoelastic modulators (PEMs) provide high-speed polarization modulation at 50 kHz, enabling accurate and stable optical measurements across a wide spectral range... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
CASTECH, Inc.
Photoelastic Modulators for Polarization Control Accurate polarization modulation is critical in advanced optical systems used for scientific research, precision measurement, and photonic instrumentation. CASTECH Photoelastic Modulators (PEMs) function as dynamic optical waveguides, utilizing the photoelastic effect to periodically alter the refractive index of an optical material and generate precise phase retardation of transmitted light. Designed for high-performance optical applications, the modulators combine high transmission efficiency... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
CASTECH, Inc.
Photoelastic Modulators for Precision Optics CASTECH photoelastic modulators (PEMs) are designed for dynamic polarization control in advanced optical systems. Based on the photoelastic effect, they enable precise phase retardation and stable modulation performance across a wide wavelength range. Core Engineering Advantages. High precision phase modulation for accurate polarization control. Wide wavelength compatibility from UV to infrared. High modulation frequency for real-time optical measurement. Large aperture and acceptance angle... (read more)Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
Mouser
Kingbright Tri-Dome Lens RGB SMD LED Tri-Dome Lens RGB SMD LED features three dome lenses in a compact 3.5mm x 3.5mm package. It delivers high-intensity RGB output with a narrow viewing angle, making it well-suited for backlighting, status indicators, smart appliances, wearable devices, and healthcare applications. (read more) -
CRYSTECH, Inc.
Durable KD*P Laser Modulator Optimize high-power laser systems with the Durable KD*P Laser Modulator. Engineered for stability, high damage threshold, and precise polarization control, it ensures reliable performance in demanding industrial, medical, aesthetic, and military laser applications. Key Features: High Damage Threshold: 1?GW/cm ^2 for robust operation under intense laser power. Precise Polarization Control: Extinction ratios over 2000:1 (CP) and 1500:1 (PP). Low Insertion Loss: Maintains system efficiency... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
CASTECH, Inc.
Multi-Channel Acousto-Optic Modulators Advanced laser systems require precise control of multiple optical beams to improve processing efficiency, reduce scanning limitations, and achieve higher system flexibility. Traditional single-channel acousto-optic modulators may limit the number of controlled beams and increase system complexity in multi-beam applications. CASTECH multi-channel acousto-optic modulators integrate multiple transducer arrays with a single acousto-optic crystal to enable independent modulation and deflection... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc.
-
Video on demand-competing technologies and services
…overlays, a I-GHz RF tuner (for CATV delivery of VoD), a demodulator, an error correction chip, an MPEG-2 decoder, logic to strip the incoming audio from the incoming video, a video RGB converter, an RF modulator (replaced with a baseband…
-
New Products
Its output can be fed directly to a composite video monitor, a color TV equipped with an RF modulator , an analog RGB monitor, or selected digital RGB monitors with NTSC scan rates.
-
Interactive television settop terminal architectures
This composite is then presented to a digital to analog video encoder that produces either RGB andor composite analog video signal that can be fed to a TV or a channel 3/4 RF modulator .
-
DAVIC compliant hardware reference platform for a cable home-communications terminal
This composite is then presented to a digital to analog video encoder that produces either RGB and/or composite analog video signal that can be fed to a TV or a channel 314 RF modulator .
-
Micromanufacturing and Nanotechnology
…Radio frequency 6 Raman spectra 455, 459 spectroscopy 120 RE consumption 102 Reactive ion etching 212, 398, 402 Real estate 102 Reduction 430 Reflection 54 Resist 403 Resonance mode 302 Resonant frequency 303, 304 RF MEMS 6 RGB 143 pixel 161 Ribbons … stop 101 Solid propellant 208 Solvent-free 444 Spacecrafts 201, 207 Spatial Light Modulator 37 SPECL 419…
-
RGB QAM Invades Anga | Light Reading
The compact, one rack unit USM can support up to six QAM channels per RF port, for a total of 96 channels in an 8 MHz QAM channel … to 1280 digital programs, making it the European cable industry’s highest density QAM modulator . .... and programmability, the USM is the third product launched in Europe based on RGB ’s Video Intelligence…
-
lnterplex¿A New Versatile Full-Resolution Single-Tube Color TV Camera System
…any other color equipment between the camera and the processor and generates either RGB signals for a .... A RF modulator can be added.
-
A single chip multistandard video encoder
Thefiltercharacteristicsfor the video outputs are more important becausethe feed other video unitssuch as TVs, VCRs or RF modulators . .... The RGB outputs are usuallydirectlyconnectedto a screenwithout further pro- cessing.
-
Digital Coding of TV Signals for ISDN-B Applications
Via a special modulator , however, it is also possible to use the RF port. .... After these compo- nents are dematrixed, the resulting RGB signals control the CRT systems.
Indicates content that may require registration and/or purchase.