Products/Services for Romex Strain Relief
-
Strain Reliefs - (265 companies)Strain reliefs protect the lifeline of electrical products by absorbing the forces of push and pull that may be exerted on the flexible wires, cables, or tubing. They are manufactured in a variety of sizes and shapes, and using various materials... -
Cable Glands - (368 companies)Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes... -
Strain Gauges - (129 companies)Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal. They are the most universally used measuring devices for electrical measurement of mechanical quantities. A strain gauge is a resistive... -
Pressure Relief Valves - (1010 companies)Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line. Pressure relief valves are designed to provide protection from over-pressure in steam, gas, air, and liquid lines. Relief valves... -
Gas Flares - (31 companies)Gas flares, alternatively known as a flare stacks, are used to eliminate waste gas, which is released via pressure relief valve when needed to ease the strain on equipment. Gas flares, or flare stacks, are used to eliminate waste gas and to reduce...
-
Bridge Conditioners - (127 companies)Bridge conditioners are instruments that provide excitation and support for strain gages, Wheatstone bridges, load cells, and sensors. They also include circuitry for signal conditioning, amplification, and processing. Bridge conditioners provide...
-
Cable Transits - (66 companies)Cable transits are bulkhead or barrier modules that allow electrical cables to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements. Cable transits are sealed...
-
Pipe Transits - (24 companies)Pipe transits are bulkhead or barrier modules allowing pipe, tubing, or other conduit to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements. Pipe transits...
-
Cable Ramps and Hose Ramps - (34 companies)Cable ramps and hose ramps cover wires, cables, hose or pipe in high traffic areas to protect them from damage.
-
Rupture Discs and Burst Discs - (74 companies)...a stated amount. A burst disc relief valve is primarily used for liquids. Rupture discs and burst discs come in two designs: tension type rupture discs (installed with process pressure against the concave side of the disc) and reverse-acting rupture...
Product News
-
Interpower
Interpower Strain Reliefs Interpower has a full line of strain reliefs for use in North American and international markets. We now offer flex and dome types of metric strain reliefs. O-rings are included for Ingress Protection (IP) rating. Interpower strain reliefs provide a liquid tight seal on the power cord entry and, at the same time, extend cord life and reinforce the cord connection to your equipment. We offer nickel-plated brass and nylon dome style strain reliefs, along with nylon flex style versions. Our strain... (read more)Browse Strain Reliefs Datasheets for Interpower -
Lee Co. (The)
LEE PRECISION RELIEF VALVES Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of cracking pressures and flow rates. Available Designs: Lee PRI (Pressure Relief Insert)These 0.187 ", 0.250 " and 0.281 " diameter relief valves are constructed entirely of stainless steel and are available screened... (read more)Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Parker Sporlan Division
Safety Relief Valves Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler. and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety Relief Valves are highly reliable and dependable. Precision machined moving parts of stainless steel, and a PTFE disc prevent sticking due to corrosion or cold welding and ensure valve opening at the set pressure long... (read more) -
Blacoh Fluid Control, Inc.
Need a pressure relief valve? The Blacoh Online Shop is open 24/7. Browse, compare, and order the fluid control solutions you trust. On your schedule, on your terms. See our options (read more)Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
ThermOmegaTech®
Thermal Relief For Booster Pumps Pump Thermal Relief. Pump thermal relief valves are essential in booster pumps, fire pumps and any high-pressure water pump to regulate the flow of glycol, water or any other media in applications that require heat removal from equipment or a process. Thermal relief protects pumps and pump seals from over-temperature damage and scalding temperatures being distributed to users. Booster pumps are used in various applications to boost water pressure and improve flow rate through pipelines. Booster... (read more)Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Shenzhen Milvent Technology Co., Limited
Battery Vents for Pressure Relief Milvent Tiny Snap-In Vents are designed to provide reliable pressure relief and environmental protection for battery packs and sealed electronic systems. Their compact, low-profile structure helps engineers manage internal pressure buildup while maintaining protection against water, dust, and harsh operating conditions. Under normal operation, the vent membrane isolates internal and external environments while allowing controlled airflow to maintain stable pressure conditions. During abnormal... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
KOFON Motion Group
Strain Wave Gears for Robotics High-tech equipment designers often face backlash, positioning errors, and limited space in precision motion systems. Traditional gear solutions may reduce accuracy, create vibration, or require larger installation space, affecting system performance. These strain wave gears are engineered for precision motion control. * Backlash-free design improves positioning accuracy. * High repeatability and torsional stiffness ensure stable motion. * High torque capacity supports demanding loads... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Parker Sporlan Division
Safety Relief Valves Industrial Refrigeration The Type SR, SRH, H High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Safety Relief Valves should be used to protect each refrigeration system pressure vessel that can be isolated by valves. In many localities state or municipal codes govern selection and installation of Relief Valves. Employing proven principles of design... (read more)Browse Control Valves Datasheets for Parker Sporlan Division -
Piezo-Metrics
SC BAR Semiconductor Strain Gauges SC Bar Semiconductor Strain Gages. The Piezo-Metrics SC line of semiconductor strain gages are fabricated using our newest technological process for our "P" doped bulk silicon. By design, this process produces Precision_Matched TM SC Bar strain gages with no outliers in terms of reduced Gage Factor (GF) and Temperature Coefficient of Resistance (TCR) variabilities and increased dimensional uniformity across the entire lot. Key Specifications. Available gage length: 0.060 in. long. Gage... (read more)Browse Strain Gauges Datasheets for Piezo-Metrics -
Piezo-Metrics
SC U Semiconductor Strain Gages SC U Semiconductor Strain Gages. The Piezo-Metrics SC line of semiconductor strain gages are fabricated using our newest technological process for our "P" doped bulk silicon. By design, this process produces Precision_Matched TM SC U strain gages with superior gage-to-gage matching in terms of reduced Gage Factor (GF) and Temperature Coefficient of Resistance (TCR) variabilities and increased dimensional uniformity across the entire lot. Key Specifications. Available gage length: 0.047 in. long... (read more)Browse Strain Gauges Datasheets for Piezo-Metrics
-
CR4 - Thread: NEMA 5-15 wall connectors - where to find?
For a bushing/ strain relief fitting consider the use of a standard romex /steel box .
-
Strain Reliefs
Strain relief types include cable bushings, cable glands, romex connectors, and wire ties.
-
hanging receptacles - Self Help Forums
I'm using Romex in plastic box--should these boxes be metal with some sort of strain relief ?
-
Photovoltaic Power Systems and the National Electrical Code: Suggested Practices
Figure 1 shows various types of strain relief clamps. … left is a basic cable clamp for interior use with nonmetallic sheathed cable ( Romex @) that cannot …
-
Photovoltaic power systems and the National Electrical Code: Suggested practices
Figure 1shows various types of strain reliefs . … one on the left is a basic cable clamp for interior use with nonmetallic sheathed cable ( Romex ).
-
DOE handbook electrical safety
Additional insulation may be required when the construction of the strain relief may damage the insulation. The use of type NM ( Romex )cableclampson flexiblecordsand cablesisnot permitted.
-
100' extension cord for Lincoln 175HD?
Not a good idea to use a hunk of Romex (NM-B) wire to make an extension … … and bend right and bend well at all, the outer insulation is most likely not UV resistant, the cable is not rated for wet/damp use, and the outer insulation jacket isn't thick enough to get proper strain - relief clamping from the end …
-
Cable Glands
• Romex connections are specifically-designed to retain and sometimes seal around romex cable as it enters … • Wire mesh is added to connectors to provide additional strain relief .
-
safe junction box setup?
… situations in which they will be subjected to mechanical loads on the wires such as in the middle of an extension cord or to extend flexible leads to machinery other than inside a junction box where the box provides the strain relief . By the way, there are specific rules about where you can use Romex in exposed situations like …
-
Electromechanical Devices & Components Illustrated Sourcebook > WIRE AND CONDUCTORS
Tab style cable clamps can be used as strain reliefs or as internal cable supports. Romex cable clamps are very versatile devices.
Indicates content that may require registration and/or purchase.