-
Supplier: BlueWater Manufacturing, Inc.
Description: width of the ladder inside the hatch or a little wider. Lock the Grab Bars into place with the securing pin and tighten the friction collar and your done. The Mount Pad is adjustable and enables the bars to be used when curbs are place in front of the hatch or on uneven surfaces. Note:
- Type: Guardrail System
- Standards: OSHA
-
Supplier: BlueWater Manufacturing, Inc.
Description: surface for installation. The Roof Hatch/Skylight Systems set up in minutes and are easily dismantled for roof repair. Sized gates enable the Roof Hatch System to be located within 6 inches of the open roof hatch. We can configure or custom
- Type: Guardrail System
- Standards: OSHA
-
Supplier: Kee Safety Inc.
Description: The KeeHatch Safety Railing System is designed for safe egress and ingress through roof access hatches and for protection of the roof opening while the roof hatch is open. The railing system meets OSHA Standards 29 CFR 1910.23 and 29 CFR 1910.27.
- Height: 3 ft
- Length: 2.5 ft
- Material: Aluminum, Steel
- Standards: OSHA, Other Standards
-
-
Supplier: Kee Safety Inc.
Description: For roof hatches when hatchway ladder or stairway is mounted opposite of hatch lid hinge and where hatch dimension on mounting side exceeds 30". PA Warning: Grab handles must not exceed 36" spread.
- Height: 4 ft
- Length: 4 ft
- Material: Aluminum, Steel
- Standards: OSHA, Other Standards
-
Supplier: Kee Safety Inc.
Description: For roof hatches with hatchway ladder or stairway mounted to exit on the side of the hatch with hatch lid hinge to the right or the left.
- Height: 2.5 ft
- Length: 4.5 ft
- Material: Aluminum, Steel
- Standards: OSHA, Other Standards
-
Supplier: PS Industries
Description: Never leave your roof hatch opening unprotected! HatchSafe™ is a full perimeter railing system complete with integrated Ladder Safety Gate and HatchGrip horizontal grab bars. This product provides permanent, four-sided protection designed specially for your roof
- Material: Carbon Steel
- Power: Manual Powered
- Type: Other, Single-Swing Gates
- Features: Self-Closing
-
Supplier: Kee Safety Inc.
Description: The Floor Hatch Safety Railing is designed for safe egress and ingress through access hatches and for protection of the opening while the access door is up.
- Height: 5 ft
- Length: 5 ft
- Material: Aluminum, Steel
- Standards: OSHA, Other Standards
-
Supplier: BlueWater Manufacturing, Inc.
Description: designed for each standing seam roof application and provides mandated worker protection for ladder egress/ingress and roof edge fall protection. The Galvanized Base Plate is manufactured to fit various types of standing seam roofs. The plate is fastened to the standing seams by
- Type: Guardrail System
- Standards: OSHA
-
Supplier: BlueWater Manufacturing, Inc.
Description: SafetyRail 2000 is an OSHA Fall Protection guardrail system. OSHA Guardrails and Roof Railings help you get into OSHA Compliance using a passive fall protection system.! Companies are using SafetyRail 2000 for: Fall Protection, Temporary Fall Protection, Roof Edge Protection,
- Type: Guardrail System, Portable
- Standards: OSHA
Find Suppliers by Category Top
More Information Top
-
Fall Safety Equipment - Fall Protection Gear - Grainger Industrial Supply
○ Roof Hatch Railing Systems(2) .
-
fall Fall Protection Fall Protection - Safety - Grainger Industrial Supply
○ Roof Hatch Railing Systems(2) .
-
Acudor TSP-1 Telescoping Safety Post at PlumberSurplus.com
Babcock-Davis SRCG36x30FC Safety Railing for Roof Hatches .
-
Guardrails and Railings
• Roof hatch guardrails and railings are used for roof safety by protecting personnel from falling into or around a roof hatch.
-
States > Florida > State > Administrative Weekly > 2003 > [2003 FL Register faw12192003] 12/19/2003
The Order required the installation of an inclined stair with a maximum 60-degree angle as well as the installation of a rail around the hatch used as roof access.
-
What Is a Fall Hazard?
However, we continue to permit workers to hold side rails and, by design, for walk-through ladders at the top extension onto a platform or roof (Note that hatches rarely have side rail or post extensions currently making access even more dangerous).
-
Federal Register > Monday, June 17, 1996 > [61 FR 30672] Passenger Equipment Safety Standards
7) Require that rail passenger equipment be fitted with roof escape hatches ; .
-
Ladders, Cages, Walkways and Stairs
8.3 Roof hatch cleats, roof rings, and top cap railings 8.3.1 Cleats shall be installed around the roof top hatch of conical roofs of grain bins or similar structures to facilitate work activity or access around hatch.
-
AWWA M42 - Steel Water-Storage Tanks
These railings protect personnel on the roof near the roof hatch .
-
Steel Water Storage Tanks: Design, Construction, Maintenance, and Repair > Selecting and Specifying Appurtenances
These railings protect personnel on the roof near the roof hatch .
Indicates content that may require registration and/or purchase.