-
Supplier: OMEGA Engineering, Inc.
Description: The FL-3000 and FL-3100 Series flowmeters are designed for applications which involve corrosive or ultra-pure fluids. The meters are equipped with built-in PTFE needle valves with Kel-F, borosilicate glass, sapphire, and Perfluoroelastomer O-rings. The special scale design, where a
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.0002931117338175 to 1.00032324965235 SCFM
- Operating Temperature: 150.8 F
- Operating Pressure: 60 psi
-
Supplier: OMEGA Engineering, Inc.
Description: and flow tubes. Panel mounting style is convertible to bench mounting through the use of the optional acrylic tripod, FLTR-1. The tripod has a built-in spirit leveler and leveling screws. Meters come with built-in 6 turn needle valves, high precision metering valves with
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.0366666666666667 to 1.23587570621469 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
Supplier: OMEGA Engineering, Inc.
Description: • Shielded for pressurized systems • Panel mounting design • Non-rising stem needle valve • Compact, 65mm scale • Easy-to-read 150mm scale
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0 to 2.1188800035 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 200 psi
-
-
Supplier: Clark Solutions
Description: which are mounted on the measuring tube, may be used for flow rate limit detection. All meters are equipped with an integrated needle valve for exactly regulating the flow rate.minimum compared to regular variable area flowmeters.
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.0011 to 0.704 GPM
- Operating Pressure: 0 to 145.0377 psi
- Media Temperature: 212 F
-
Supplier: Sierra Instruments, Inc.
Description: improved accuracy Flow Control – precision needle valve. Dial in precise mass flow control with the needle valve Large Touch-screen display offers intuitive navigation and automatic screen adjustment (0°/90°/180°/270°) for easy installation and visibility Flow Alarms- get
- Pressure Rating: 3 to 160 psi
- Media Temperature: 32 to 122 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air, Gas, High Purity Gas, LP - Gas
-
Supplier: Brooks Instrument
Description: scale lengths (approximate) Inlet valve and outlet valve with options of cartridge valve, precision control valve or no valve Easy-change design allows quick interchangeability of tube assemblies Rotating lens provides a 180° view with magnification Benefits
- Gas Volumetric Flow Rate: 3.4 to 15 SCFM
- Operating Temperature: 250 F
- Operating Pressure: 200 psi
- Media Temperature: 250 F
-
Supplier: Brooks Instrument
Description: Available options include integral needle control valves, as well as flow controllers on the inlet or outlet. Features Ultra fast 300 millisecond settling time MultiFloTM gas and range programmability User Accessible Service Port with Advanced Diagnostics with User-Friendly Interface
- Gas Volumetric Flow Rate: 0.0333333333333333 to 0.833333333333333 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 160 F
- Media Temperature Range: 160 F
-
Supplier: Brooks Instrument
Description: seal that is easy to maintain Optional needle valve mounted to inlet or outlet for setting the desired flow Optional economical brass fittings for delicate applications (i.e. avoidance of hydrogen embrittlement) Applications Industrial processes Pharmaceutical production Oil and gas
- Gas Volumetric Flow Rate: 45 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 6.9 to 500 psi
- Media Temperature: 33 to 250 F
-
Supplier: Brooks Instrument
Description: flow measurement in hazardous areas Low-pressure drop allows for economical pump selection Optional needle valve mounted to inlet or outlet for setting the desired flow Optional economical brass fittings for delicate applications (e.g. avoidance of hydrogen embrittlement) Applications
- Gas Volumetric Flow Rate: 170 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 75 to 500 psi
- Media Temperature: 249.8 F
-
Supplier: ABB Measurement & Analytics
Description: All-in-one sample gas conditioning with compact 1/2-19" design Complete sample gas conditioning in connection with the SCC-C sample gas cooler Flow rate display and adjustment Rotameter 10 to 100 l/h with needle valve (metal-free) Service-friendly due to easily accessible
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Bronkhorst USA
Description: visible from all angles, as well as indicating flow units, gas type and totalised figures. Also available with an optional in-built needle valve for flow control duties, it is designed to mimic the straightforward features and vertical format of the VA meter, but with the considerable
- Gas Volumetric Flow Rate: 0.000706214689265537 to 0.0706214689265537 SCFM
- Mass Flow Rate: 0.00005506 to 0.005506 lbs/min
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 145.0377 psi
Find Suppliers by Category Top
More Information Top
-
Operability test report for the in SITU vapor sampling
With the rotameter needle valves (FG-1 through FG-4), adjust the tlow rate, indicated by tlie Fluwmerer, to the desired flow range.
-
Control of a thiobacillus denitrificans bioreactor using machine vision
The rotameter needle valve was opened 1.5 turns.
-
The effect of Gibbs adsorption on Marangoni Instability
A few minutes later - after the pressure regulator on the feed tank nitrogen cylinder had adjusted to the new pressure loss in the flow line - the liquid rate was set, using the rotameter needle valve , to its first operating value.
-
Nonlinear Analysis and Prediction of Time Series in Multiphase Reactors
Gas rotameter Needle valve .
-
Re‐insertion of minitracheotomy
The use of sal~kato Ibl-tr ;i buhblc is lint to hc rccomrnendcd ;is any particulatc matter present could be blown through to jam the Rotameter needle valves .
-
Possible safety hazard on anaesthetic machines
The use of sal~kato Ibl-tr ;i buhblc is lint to hc rccomrnendcd ;is any particulatc matter present could be blown through to jam the Rotameter needle valves .
-
Another hazard with the Penlon off‐line vaporzer mounting system
The use of sal~kato Ibl-tr ;i buhblc is lint to hc rccomrnendcd ;is any particulatc matter present could be blown through to jam the Rotameter needle valves .
-
A hazard associated with removal of carbon dioxide cylinders
Recommendations were made after this incident for a routine check that thc cyclopropane Rotameter needle valve was closed and that yoke plugs be fitted when cylinders were removed.z The International Standard on anaesthetic machincs already rcquired that ‘unidirectional valves shall be…
-
A reply
Recommendations were made after this incident for a routine check that thc cyclopropane Rotameter needle valve was closed and that yoke plugs be fitted when cylinders were removed.z The International Standard on anaesthetic machincs already rcquired that ‘unidirectional valves shall be…
-
Another problem with an expiratory valve
Recommendations were made after this incident for a routine check that thc cyclopropane Rotameter needle valve was closed and that yoke plugs be fitted when cylinders were removed.z The International Standard on anaesthetic machincs already rcquired that ‘unidirectional valves shall be…
Indicates content that may require registration and/or purchase.