-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA ® FL-75 flowmeters combine shatter resistant, non-glass construction and laboratory precision accuracy at an economical price.
- Pipe Diameter: 1 to 2 inch
- Media Temperature Range: 266 F
- Liquid Volumetric Flow Rate: 0.5 to 200 GPM
- Operating Pressure: 150 psi
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA FL-1500 flow meters combine 2% accuracy and side plate construction at an economical price. These flowmeters feature glass and 316 stainless steel construction, with aluminum side plates and acrylic plastic shields. The float design provides high immunity to viscosity variation, and the
- Pipe Diameter: 0.5 to 1 inch
- Gas Volumetric Flow Rate: 0.317 to 25.76 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 100 to 300 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FL-2000 Series offers a wide variety of precision flowmeters for use in medical, industrial, chemical, and laboratory applications at an economical price. Units are available with or without valves.
- Pipe Diameter: 1 inch
- Gas Volumetric Flow Rate: 0.0001412586669 to 141.2586669 SCFM
- Operating Temperature: 32 to 150 F
- Operating Pressure: 100 psi
-
-
Supplier: KOBOLD Instruments, Inc.
Description: technology at a rotameter price. Suitable for viscous media ranging from hydraulic oils to light gear oils, the OVZ eliminates problems associated with viscosity changes during operation. The OVZ's cost conscious design allows for easy maintenance. Since the only wear components are
- Media Temperature Range: 176 F
- Operating Pressure: 580 psi
- Electrical Output: Frequency
- Features: Liquid, Positive Displacement
Find Suppliers by Category Top
Featured Products Top
-
Area Flow Meters Variable Area Flow Meters (Rotameters) measure flows in industrial piping with ease of installation, removal, and reading. Accurate, economical, and versatile, they come in various materials and measurement options, suitable for water treatment, chemical processing, and more (read more)
Browse Flow Meters Datasheets for Georg Fischer Piping Systems Ltd -
the pressure on the purge rotameter is too high. The two enclosures are connected electrically via two control cables labeled MFCs and VALVES. An earth ground wire is connected from the electronics chassis to the aluminum mounting plate inside the purged enclosure. This safely discharges any (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
with the simple panel mounted controls. As with all Environics systems, the Series 500 is built to order and can be customized to fit your exact needs. Some available options include: Internal flow control (Mass flow controller, rotameter) Ulta-high purity ovens (read more)
Browse Permeation Instruments Datasheets for Environics, Inc.
More Information Top
-
KOBOLD OVZ Oval Gear Flowmeter - KOBOLD Instruments Inc.
The KOBOLD OVZ oval gear flowmeter offers the advantages of positive displacement technology at a rotameter price .
-
Standby status report Hot Semiworks facility
Cost of the repaired units was much lower than the purchase price of a new rotameter .
-
The Float Motion Analysis in Rotameter
Flow around a Body, Flow Equation, Motion Analysis, Rotameter . .... Price .
-
Search Results | Sigma-Aldrich
• for use with Supelco rotameters (legs have leveling screws, unit has a built-in level) (Supelco). .... • • pricing .
-
Air Sampling Equipment | New and Used Gas, Air Monitoring Lab Equipment | LabX
Make: Veltek SMA CC5 Price : 600.00. .... Vacuum Control Center Model: SMA CC5 115V The unit incorporate 5 rotameters , 5 programmable (memory…
-
Air Quality Monitoring and Data Acquisition for Livestock and Poultry Environment Studies
…in AAQ studies that are offline direct reading devices, including gas tubes, regular rotameters , handheld anemometers, and .... Most of these devices are in the low price range (<$500) because of their simplicity in design.
-
New literature
…avaital)le copies of Bulletin No. 100 containing details of contents and the price of the Brooks … six chapters, each a complete unit in itself, cov- ering all phases of rotameter aPidications in laboratory…
-
GF Piping’s New Non-Corroding SYGEF® PVDF Exhaust Piping System Provides Safe Transport Of Chemically Aggressive Gases And Fumes, And Meets FM4910 Standards
…testing standard while offering the advantages of a non-corroding, lightweight system at a competitive price .". .... GF Piping supplies a full range of plastic pipe, fittings, valves, actuators, rotameters , fusion machines, secondary containment…
-
Flowmeters - Liquid Flow Meters - Pump Controls - Grainger Industrial Supply
• 3 SCFM Air Rotameter 0.3 To 3 SCFM Of Air Range No Valves. .... Price $117.70 / each .
-
SKUW-187956 - $1,746.00 USD : Aalborg, Manufacturer of High Quality Flow Instrumentation
…PTFE, PCTFE, and other materials ensuring that you are able to select a rotameter most suitable for … thermal mass flow metering of clean gases, is just one of the competitively priced flow meters available.
Indicates content that may require registration and/or purchase.