Products/Services for Rotating Wireless Transmitter Thermocouple

  • Thermocouple Temperature Transmitters-Image
    Thermocouple Temperature Transmitters - (341 companies)
    Thermocouple temperature transmitters convert the small millivolt output of a thermocouple to a current signal (typically 4-20 mADC) that is immune to noise and voltage drops over a long distance. Thermocouple temperature transmitters convert...
  • RF Transmitters-Image
    RF Transmitters - (316 companies)
    RF transmitters are electronic devices consisting of an oscillator, modulator, and other circuits that produce an RF signal. An RF transmitter is a device that creates a radio signal containing information that with the use of an antenna propagates...
  •  
    Thermocouple Connectors - (44 companies)
    ...strap maintains the electrical connection of the ground wire and strengthens the mechanical link between the connectors. Wireless thermocouple connectors are also available. Both wired and wireless devices transmit temperature and/or voltage values...
  • Telemetry Receivers and Telemetry Transmitters-Image
    Telemetry Receivers and Telemetry Transmitters - (366 companies)
    Telemetry receivers and telemetry transmitters are data acquisition components used to gather information from remote locations via wireless communication. Telemetry receivers and telemetry transmitters can be produced as separate receiver...
  • Wireless Systems-Image
    Wireless Systems - (282 companies)
    Wireless systems consist of combined RF components such as transmitters, receivers, transceivers, filters, down / up converters, antennas and antenna positioners. Wireless systems consist of combined RF components such as transmitters, receivers...
  •  
    Vibration Transmitters - (42 companies)
    ...failure. For example, vibration transmitters may be used to sense shaft misalignment by measuring vibration. Shaft misalignment occurs when rotating machinery shafts become misaligned due to movement that results from the operation of the machine...
  •  
    pH Transmitters - (45 companies)
    ...pH transmitters provide electrical outputs that are proportional to potential of hydrogen (pH) inputs. How to Select pH Transmitters. pH Transmitter Smart pH Transmitter. Wireless pH Transmitter. Image Credit: Honeywell Image Credit: ECD Image...
  •  
    Thermocouple Temperature Probes - (517 companies)
    Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy. Thermocouple temperature probes...
  •  
    Sensor Transmitters - (479 companies)
    ...thermocouples, and strain gauges. Device Information. Most sensor transmitters operate as signal converters, accepting an input and transmitting a proportional signal in a differing output. The schematic below shows a typical reference design...
  •  
    Flow Transmitters - (234 companies)
    Flow transmitters provide electrical outputs that are proportional to flow inputs. They use flow meters to measure the flow of liquids and gases. Flow transmitters use three basic types of meters: mass, volumetric, and velocity. Meter Technology...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire