-
Supplier: Rupture Pin Technology
Description: Model C-T Relief Valve Available in 1", 1 1/2" and 2" female inlet and Outlet with relief settings from 15 to 2,000 PSI +/– 5% Advantages: • There is (1) pin mounted in the valve and (1) spare pin. Pins are available with same day shipment on week days if ordered
-
Supplier: ASME
Description: assembly, testing, and marking for pressure relief valves, rupture disk devices, pin devices, spring-actuated non-reclosing devices, and temperature and pressure relief valves. This standard also covers devices in combination, capacity and flow resistance certification,
-
Supplier: ASME Standards and Certification
Description: assembly, testing, and marking for pressure relief valves, rupture disk devices, pin devices, spring-actuated non-reclosing devices, and temperature and pressure relief valves. This standard also covers devices in combination, capacity and flow resistance certification,
-
-
Description: rupture. Using these in-line flow switches to monitor min/max values of liquid flow in order to switches a valve or to establish an on or off control loop, electrical circuit is isolated from the fluid path. 2. Specifications 1.)Midea: compatible gas or liquid 2.) Material: Paddle: SUS
- Operating Pressure: 1,000 to 2,000 psi
- Media Temperature: 199.4 to 257 F
- Media Temperature Range: 199.4 to 257 F
- Throws: Double Throw (DT)
Find Suppliers by Category Top
Featured Products Top
-
is similar to type 321 at elevated temperatures, and excellent cryogenic impact strength. Valve stems, seats, and trim; fastening systems, screening, pins, bushings, roller bearings, pump shafts and rings. Food handling, medical, automotive, aerospace and nuclear. (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Getting some relief
Rupture pin valves have been built as small as 1/8 in. and as large as 48 in.
-
Flare Gas Recovery Using Innovative Unconventional Technology, Avoiding the use of Compressors
The free path to flare should be maintained by having a relief valve or rupture pin valve in parallel to the fast opening control valve.
-
States > Texas > State > Register > 2003 > [TexReg 2003-0103is] 01/03/2003
This revision will add the flexibility to use a rupture pin , second relief valve , or other similar leak-tight pressure relief component.
-
ISA SAF INTGRTY LVL SELCT - Safety Integrity Level Selection - Systematic Methods Including Layer of Protection Analysis
Physical relief devices include pressure relief valves, thermal relief valves , rupture disks, rupture pins , and high-temperature fusible plugs.
Indicates content that may require registration and/or purchase.