Products/Services for SBS Modified Bitumen Waterproofing Membranes
-
Waterproofing Membranes - (138 companies)...to be waterproofed. Liquid membranes have grown in popularity for horizontal applications. Polyurethane elastomers are the most common material composition for a fluid-applied elastomer membrane. However, bitumen and other epoxy-modified spray-applied membranes...Type/MethodMaterialFeatures
-
Foams and Foam Materials - (581 companies)...that require superior chemical resistance. Styrene-isoprene-styrene (SIS) and styrene-butadiene-styrene (SBS) are used in pressure sensitive adhesive applications. Synthetic rubbers or elastomers are based on a variety of systems such as silicone, polyurethane... -
Membrane Switch and Keypad Services - (218 companies)Suppliers of membrane switches and keypad assemblies using flexible membranes, domed or flat switch profiles, and tactile and non-tactile switches and panels. Suppliers of membrane switches and keypad services fabricate assemblies using flexible... -
Microporous Membranes - (63 companies)Microporous membranes enable separation and exclusion of very fine particle, dust, dirt or even bacteria and large organic molecules. Ultrafiltration and nanofiltration membranes are two common types of micropore films or filtration media...
-
Chromatography Membranes - (18 companies)Chromatography membranes are designed for separation tasks in laboratory and industrial applications. They are built-in membrane systems such as plate and frame, spiral-wound module, hollow fibre module, and tube-in-shell module. Chromatography... -
Membrane Bioreactors - (81 companies)Membrane bioreactor systems combine ultra-filtration technology with biological treatment for municipal, commercial and industrial wastewater treatment and water reuse applications. How to Select Membrane Bioreactors. Membrane bioreactors (MBRs...
-
Roof Coatings - (106 companies)Roof coatings are waterproof, protective layers used in environments where wind, rain, snow and other precipitation can damage a building 's roof. Typical applications include warehouses, chemical plants, manufacturing facilities, and commercial...
-
Chemical Additives and Agents - (2124 companies)...compounds and buffers are used to modify pH levels. Stabilizers are used to impart dimensional stability, color, fragrance, heat resistance, or ultraviolet (UV) stability. Thickeners, thinners, waterproofing additives, hydrophobing agents, surfactants...
-
Marine Coatings - (104 companies)Marine coatings are waterproof, protective layers that are applied to surfaces exposed to or immersed in fresh, brackish, and/or salt water. They are used with boats, ships, ferries and other watercraft, as well as with marine structures...
-
Asphalt Road Surfacing Materials - (62 companies)...road surfacing materials include composite materials used to create a smooth surface for roads and airport runways. All asphalt road materials use asphalt --a naturally-occurring viscous liquid or semi-solid form of petroleum also known as bitumen...
Product News
-
ExxonMobil - Polypropylene Products
Vistamaxx in waterproofing membranes Vistamaxx TM performance polymers allow you to improve the performance of your waterproofing membranes. Adding Vistamaxx polymers to your formulations enables the fabrication of more flexible membranes that are easier to install. Seam force and peel strength can also be enhanced for more durable membranes. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
KHK USA, Inc.
Modified Gears Upload your detailed drawing, 3D model, or description. Manufacturing Capabilities: Module 0.5~14 (20 Pressure Angle). Max Outer diameter for Spur/Helical/Internal gears is 700mm. Max Rack Length in steel is 2000mm. Max Rack Length for Hardened or Plastic Racks is 1000mm. Minimum Pitch Height for Racks is 12mm. Max Outer diameter for Gleason Bevel Gears is 270mm. Max Outer diameter for Worms is 200mm. Minimum Bore diameter is 6mm (for mass production). Spur Quality Grade JIS N5~JIS N12 (AGMA... (read more)Browse Gears Datasheets for KHK USA, Inc. -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Film, Sheet & Membrane enabling integration into assemblies. Available in virgin PTFE, modified PTFE, and PTFE compounds to meet specific performance needs. Sizes & thicknesses: 0.01 -3?mm films; 0.01 -60?mm sheets (skived for <6?mm). Applications: Laminate release sheets, wire and cable wrap, industrial gasketing, and custom components. Dechengwang provides semi-finished rolls or finished custom-shaped components, ready for immediate integration into your devices, ensuring reliable performance and easy assembly. (read more)Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Shenzhen Milvent Technology Co., Limited
Tiny Waterproof Vents Battery packs face risks of overheating, overpressure, and liquid ingress, which can compromise safety and cause costly failures. Engineers need reliable solutions that ensure both safety and operational stability in compact devices. Milvent Tiny Snap-In Vents provide critical protection and functionality: Explosion-proof venting safely releases high-pressure gas during abnormal conditions, preventing battery rupture. Waterproof and breathable membrane keeps water, dust, and other contaminants... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Films, Sheets & Membranes Solutions In industrial and electronic systems, material limitations caused by heat exposure, aggressive chemicals, or insufficient dielectric performance can affect reliability, safety, and long-term performance. Engineered for durability, flexibility, and consistent performance, these PTFE films, sheets, and membranes help engineers improve material reliability across demanding environments. Key Features and Benefits: * Outstanding chemical and thermal resistance for harsh operating environments... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Quantaflex Printed Electronics Inc.
Membrane Switches Membrane switches are created using multiple layers of polyester or polycarbonate, adhesives, and printed circuitry. The top layer typically serves as a graphic overlay, displaying logos and relevant information to the user. These interfaces can feature tactile or non-tactile buttons, which may be embossed for improved feel and usability. Embedded LEDs can be incorporated as indicator lights, and backlighting may be added to enhance visibility in low-light environments. Each interface... (read more) -
Mitsui Chemicals America, Inc.
ARLEN™ Modified Polyimide 6T ARLEN TM is a heat resistant, modified polyamide 6T developed by Mitsui Chemicals, Inc. With a high melting point (320 C) and a rigidity level comparable to super engineering plastics, it possesses strong dimensional stability and chemical resistance. In addition, the effect of water absorption, which is a traditional weakness of polyamides, has been reduced to a minimum. The material's electronic, mechanical and structural characteristics include: . Good Balance as an SMT Material Chart... (read more)Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Environics, Inc.
Equilibrium Modified Atmosphere Packaging Equilibrium Modified Atmosphere Packaging and Other Food Packaging Applications. More and more food packaging companies are utilizing Modified Atmosphere Packaging (MAP) or Equilibrium Modified Atmosphere Packaging (EMAP) to preserve the shelf life and/or appearance of their packed food. At Environics, we know it is essential that your MAP/EMAP gases be consistent and accurate in order to guarantee the desired quality in the end products. Our Series 3000 Gas Mixing and Delivery system provides... (read more)Browse Mixing and Blending Controllers Datasheets for Environics, Inc. -
Shenzhen Milvent Technology Co., Limited
Snap-In Waterproof Vents for Battery Systems or short circuit, internal pressure rises. The vent membrane responds by releasing high-pressure gas, reducing internal stress and improving safety. Typical Applications. Battery packs and energy storage systems. Automotive electronics and EV battery modules. Industrial enclosures and control systems. Outdoor and sealed electronic devices. Contact us to select or customize waterproof vent solutions for your application. (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Shenzhen Milvent Technology Co., Limited
M6 Waterproof Vent Plug for Enclosures Outdoor and sealed enclosures often face pressure buildup, condensation, and contaminant ingress. Without proper venting, moisture and pressure stress can damage seals and shorten equipment life. This metal vent plug enables reliable enclosure protection. * Waterproof protection (IP66/IP67/IP68) for harsh environments. * Breathable membrane equalizes pressure. * Condensation prevention protects electronics. * Blocks dust and debris to maintain enclosure integrity. * Compact M6x1.0 thread design... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
-
Effect of layered double hydroxides on ultraviolet aging resistance of SBS modified bitumen membrane
Due to the excellent properties of resistance to permanent deformation at high temperature and to crack at low temperature, styrene-butadiene-styrene copolymer modified bitumen ( SBS -MB) waterproofing membrane has been widely used in waterproofing system of building roofs for a long …
-
Scientific.Net: Materials Science
Abstract:Layered double hydroxides (LDHs)/ SBS modified bitumens used for waterproofing membrane were prepared by melt blending using various contents...
-
Scientific.Net: Materials Science
Abstract:Layered double hydroxides (LDHs)/ SBS modified bitumens used for waterproofing membrane were prepared by melt blending using various contents...
-
Scientific.Net: Materials Science
Abstract:Layered double hydroxides (LDHs)/ SBS modified bitumens used for waterproofing membrane were prepared by melt blending using various contents...
-
Intelligent Materials, Applied Mechanics and Design Science
Currently, the most commonly used in bridge deck waterproofing adhesive materials are modified emulsified asphalt, SBS modified asphalt, epoxy asphalt, bitumen -based waterproofing membrane and water-soluble solvent [1].
-
Styrenic Block Copolymers
SBS - modified bitumen membranes are used for roof and general waterproofing , including basement walls, in both new and refurbishment projects.
-
Trends in Building Materials Research
The traditional waterproof membrane on roof such as asphalt membrane, SBS and APP modified bitumen membrane has poor weather resistance and poor durability.
-
Scientific.Net: Materials Science
Abstract:The traditional waterproof membrane on roof such as asphalt membrane, SBS and APP modified bitumen membrane has poor weather resistance and...
-
Scientific.Net: Materials Science
Abstract:The traditional waterproof membrane on roof such as asphalt membrane, SBS and APP modified bitumen membrane has poor weather resistance and...
-
Scientific.Net: Materials Science
Abstract:The traditional waterproof membrane on roof such as asphalt membrane, SBS and APP modified bitumen membrane has poor weather resistance and...
Indicates content that may require registration and/or purchase.