-
Supplier: Garage Equipment Supply
Description: The Dannmar Motorcycle Scissor Jack fits nicely under most motorcycle and ATV frames as well as lawn mowers. It’s perfect for wheel removal by allowing the front or rear to be raised for easier service. Works with most motorcycle lifts or from floor level 1,100-lb. capacity Minimum
-
Supplier: Garage Equipment Supply
Description: These Optional scissor-style sliding bridge jacks offer the ultimate in jacking speed and convenience. Exclusive telescoping slide design. Perfect for wheel and suspension work. Stackable pad adapters & axle support plates. Download the Instruction Manual Here For more information, see
- Lift Capacity: 2.25 tons
-
Supplier: Garage Equipment Supply
Description: These Optional scissor style sliding bridge jacks offer the ultimate in jacking speed and convenience. Exclusive telescoping slide design. Perfect for wheel and suspension work. Stackable pad adapters & axle support plates. Download the Instruction Manual Here For more information, see
- Lift Capacity: 3.5 tons
-
-
Supplier: Garage Equipment Supply
Description: These Optional scissor style sliding bridge jacks offer the ultimate in jacking speed and convenience. Exclusive telescoping slide design. Perfect for wheel and suspension work. Stackable pad adapters & axle support plates. Download the Instruction Manual Here For more information, see
- Lift Capacity: 6 tons
- Features: Wheels
-
Supplier: ATLANTA Drive Systems, Inc.
Description: loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material
- Rated Speed: 9.84 in/sec
- Rated Force: 5,620 lbs
- Motor Type: AC, AC Servo, DC, DC Brushless, DC Brushless Servo, DC Servo
- Drive Type: Ball Screw
-
Supplier: Lift Products, Inc.
Description: The best value in lift tables with unparalleled features! Reduces awkward bending and lifting since the work load is always at the correct level. The possibility of back injuries is also reduced and productivity is increased. The MAX-Lift is a superior scissors lift table currently offered in
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: The Max-M22/33 ergonomic scissor lift table incorporates all the popular features of the time-tested Max-Lift premium lift table into an economical quality lift table that competes handily with lower priced tables on the market. The Max-M22/33 has a 2,200 or 3,300 lb capacity with a 36"
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: hydraulic oil and filter Options Dolly Jack Conveyor Top Stainless Steel Safety Skirting Rotation Brake Fork Pockets Fork Entry Bars Spring Activated Detents Special Paint Stainless Steel Top Rectangular Top Stainless Steel Round Top Stainless Steel Base Frame Steel-It Scissor Arms
- Type: Robotic Manipulator
- Mechanism: Scissor Lift
Find Suppliers by Category Top
More Information Top
-
Fieldable Fourier Transform Spectrometer: System Construction, Background Variability Measurements, and Chemical Attack Warning Experiments
c) Maximum GAWR 10,000 lbs d) Average payload capacity 7,015 lbs e) Color: white 2) Nose cone to reduce wind resistance 3) Interior headspace 6.5-ft 4) Scissor -type stabilizer jacks with detachable hand cranks, on all 4 corners … Connected to the 12 Volt battery h) Two recessed 500 -W weatherproof exterior halogen flood light fixtures … … slip hook and latch 16) 7-way trailer end connector 17) Two 5000- lb Torflex® 4-in …
-
Mirror Fusion Test Facility-B (MFTF-B) axicell configuration: NbTi magnet system. Manufacturing/producibility final report. Volume 2
were located optically and positioned with jack screws as shown. The tensioner was mounted on a scissor - type lift which provided the correct altitude for winding each … The tether post assembly consisted of a 500 - lb dead weight and a 100-lb spring load for a design tension of 600 pounds.
-
Lift Table Project Question
500lb capacity would be enough. … want the table to move, but i know you can get a car jack and rip the … … 1/8" (for a wear-and-tear margin), preferably 3/16 or 1/4, and your scissor legs to be …
-
The Vertical Transportation Handbook 4th Edition
Recent developments have made screw jacks available that can move moderate loads of up to 2000 lb (1000 kg) at 100 fpm (0.5 mps). SCISSOR JACKS An accelerating moving walk at 1000 fpm (5.0 mps) can reduce a 500 -ft (1600-m …
-
Material Lifting Equipment and Devices - Grainger Industrial Supply
○ $ 500 -$600(17) With loading capacities up to 8,000 pounds and controlled lowering, a pallet jack can help workers … For jobs at tall heights, a scissor lift can make assembly and installation tasks easier by keeping … Scissor Lift Cart,1540 lb .,Steel,Roller .
-
Buckling Experiments: Experimental Methods in Buckling of Thin-Walled Structures Volume 1 Basic Concepts Columns Beams and Plates Complete Document
The assemblage was placed in a 22 240 kN (5 000 000 lb ) universal testing machine and … an upward load V was applied to the beam by a hydraulic jack in increments of about … Load was applied to the centrally located column by a 500 kN screw jack. This flexibly resisted “ scissoring ” presented the joint flexibility, which was studied both by small specimen …
-
In Situ Methods for Determining Deformation Modulus Used by the Bureau of Reclamation
Since the dual-axial test equipment weighed about 3 tons (2720 kg), with four individual pieces each in excess of 500 lb (227 kg), it was very difficult to transport and install under these conditions. Uniaxial Jacking Test … lugs on the anchor is used to position and tighten the three-legged " scissor jack" anchor.
-
Motor Vehicles (Construction and Use) Rules, 1959.
(ix) (x) (xi) 1 pair rustless scissors . Lifting jacks . … and shall be liable on conviction– (a) (b) to a fine not exceeding 500 ringgit or to … … brake horse power 1bhp means mechanical energy being produced at the rate of 33,000ft/ lb /min.
Indicates content that may require registration and/or purchase.