-
Supplier: Howden
Description: Howden M-series oil-injected screw compressors A new industrial-standard quality built screw compressor, complete with a suite of specification options, to meet the design and build needs of compressor packagers and reduce the operating costs of end users. M127
- Discharge / Operating Pressure: 319.08294 psi
- Flow Capacity: 364 SCFM
- Applications: Fuel Gas / Power Generation, Refrigeration / Gas Drying
- Gases Handled: Hydrocarbon Gas, Natural Gas / Methane, Refrigerant
-
Description: As a world leader in refrigeration and gas compression, we engineer Frick® Screw Compressor Drivelines to handle the toughest applications and meet the most important requirements according to API 619 standards. Our screw compressor drivelines are designed to be reliable,
- Capacity: 4,474 kW
- Construction: Screw
-
Supplier: Frascold S.P.A.
Description: evaporators. The compressors operate efficiently, silently and reliably. The capacity control is obtained by means of a slide valve, except in the "I" version. The compressors are ready for economiser application. The sophisticated three-stage oil separation system
- Input Power: 231,305.24165432557 watts
- Features: Other
- Construction: Screw
-
-
Supplier: Gardner Denver, Inc.
Description: inside the cylinder, air is drawn in through a one-way intake valve. On the upward stroke, this air is exhausted through a one-way exhaust valve. Sealing of the piston to the cylinder is achieved by using two piston rings each backed with a spring to keep them in contact with the
Find Suppliers by Category Top
Featured Products Top
-
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
PLANTS. Experience three real case scenarios for pyro-process optimization for cement manufacturing: Raw Material Pneumatic Conveying. Homogenizing and replacement of a Sliding Vane Compressor with Delta Screw Compressors Fuel Conveying optimization with the Delta (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
ways, jet bridge, terminal gates, etc.) Energy Oil & Gas (gate valves, fracking, drilling, oil wells, etc.) Heavy Lifting (screw jacks, lifts, etc.) Heat Treat and Glass (door lifts, burner actuation, etc.) Agriculture, Industrial Automation, Material (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Downtime Insurance Remote monitoring to reduce downtime, foresee potential problems and get a tech on site before there is a problem. Rotary Screw Compressor with Integrated Dryer and Tank Kaeser AIRCENTERS are the (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
.) Marine (boat trim tabs, hatch lifts, etc.) Recreational Vehicles (RV leveling jacks, slide outs, etc.) Aerospace (jet ways, jet bridge, terminal gates, etc.) Energy Oil & Gas (gate valves, fracking, drilling, oil wells, etc.) Heavy Lifting (screw (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, belts and chain drives, couplings, centrifugal pumps, piston pumps, sliding vane pumps, piston compressors, centrifugal compressors, screw compressors, closed coupled machines, spindles, and more. Cost Effective Solution for Enhancing Asset and (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
measuring bulk solids continuously in a process. The Type II Meter works well for feed systems that allow product to move in a vertical direction, such as screw conveyors, rotary valves and slide gates. The enclosure is great for containing dusty products and for minimizing contamination to the (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Applications Cofferdams for temporary sealing and isolation Pneumatic conveying systems (e.g., bagging hoppers, valve gates) Sliding or quick-locking doors for autoclaves and ovens Centrifugal filters (e.g., access doors and drainage hoppers (read more)
Browse Dynamic Seals Datasheets for Technetics Group
More Information Top
-
Strategies to raise the off‐design efficiency of chiller machines
(b) The slide valve of screw compressors can allow gas volume reduction to as low as 10% of the full load volume.
-
Industrial Refrigeration Handbook > SCREW COMPRESSORS
The most common device for achieving a variation in refrigerating capacity with a screw compressor is the slide valve , as illustrated in Figure 5.11.
-
CR4 - Thread: 175 hp Compressor Tripping When Switched On to DG Rated 600kva
Most refrigeration screw compressors use a slide valve for capacity control (unloading), and the compressor control scheme makes the slide valve go to fully unloaded before letting the compressor start.
-
Energy Efficiency Reference/Refrigeration/Appendix - Wikibooks, open books for an open world
Most screw compressors have a slide valve for part load control.
-
Cryopump operations with the tokamak neutral-beam-injector prototype
The screw compressor with its slide valve and pressure controls together with the cold box reciprocating expanders permit an infinite number of pressure and mass flow combinations, mini mizing power draw for various operating modes.
-
Accelerated screening methods for predicting lubricant performance in refrigerant compressors
Male-female rotors interface and slide valve contacts in screw compressors .
-
Energy Efficiency Reference/Refrigeration/Data Collection/Standard Refrigeration Data - Wikibooks, open books for an open world
• Type of controls: Modulation Controls, Unloading controls for reciprocating compressors, slide valves are common for screw compressors , on-off is the most simple control arrangement, usually found on small (<5 hp) compressors.
Indicates content that may require registration and/or purchase.