Products/Services for Self Sealing Quartz Crucibles
-
Crucibles - (161 companies)Crucibles are used to melt and process materials at excessive temperatures. They are available in a variety of shapes and sizes, and are composed of materials that can withstand extremely high temperatures, such as alumina, silicon carbide, quartz...Crucible ProductsBottom Type / Pour MethodMaterial Types -
Self-sealing Fasteners - (34 companies)Self-sealing fasteners have an elastomeric insert or captive O-ring that simultaneously provides sealing and locking. Self-sealing fasteners have an elastomeric insert or captive o-ring that provides simultaneous locking and sealing. They offer... -
Quartz Tube and Rod - (37 companies)Quartz tube and rod are hollow or solid stock shapes of fused quartz materials. They are used in laboratories, semiconductors, sight glasses, and level gages. Quartz tubes and rods are also used in X-ray tube, optical, lamp, pharma, vacuum tube stem...
-
Silica, Quartz, and Silicate Materials - (180 companies)How to Select Silica, Quartz and Silicate Materials. Silica, quartz and silicate materials include fused silica, quartz, kaolin or clay-based materials, cordierite, steatite, forsterite, sillimanite, zircon, porcelain, and fireclay. They are based...
-
Self Priming Pumps - (356 companies)Self-priming pumps create and maintain a sufficient vacuum level to draw fluid with no external assistance Self priming pumps create and maintain a sufficient vacuum level to draw fluid without external assistance. They are used in a variety... -
Sealing Machines - (425 companies)Sealing machines are machines that are used to close and seal an individual package or to provide a long continuous horizontal or vertical seal. Sealing machines close and seal an individual package or provide a long continuous horizontal...
-
Hermetic Sealing Services - (49 companies)Hermetic seals provide a vacuum or leak tight seal such as a brazed glass-to-metal seal. How To Select Hermetic Sealing Services. Image Credit: PFC| Schott. Hermetic seals provide a vacuum or leak-tight seal, insulate or channel electricity...
-
Impregnation and Sealing Equipment - (42 companies)Finishing and coating systems, equipment and components, are used to prepare and apply paint, organic and inorganic coatings on to surfaces in industrial applications. Impregnation equipment and sealing equipment uses vacuum, pressure, vacuum...
-
Sealing and Impregnation Services - (58 companies)Sealing and impregnation services use uses vacuum, pressure, vacuum and pressure (VPI), and/or wicking-action techniques to drive resins or coating materials into parts and seal pores. There are many different types of impregnation and sealing...
-
Sealing Glands - (146 companies)Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal. Sealing glands are compression fittings that seal an element when...
Product News
-
ZAGO Manufacturing Company, Inc.
Self-Sealing Nuts Engineering Self-Sealing Nuts Engineering. Ordinary nuts and plugs lack adequate seal technology and allow external/internal pressure and contaminants to damage the integrity of the enclosure, and therefore your device. ZAGO has engineered a solution to this problem with its exclusive line of self-sealing nuts and seal plugs. We have developed a way to permanently fuse a rubber element to the threads of nuts, thereby lending the nuts excellent sealing capabilities, defense against vibration and convenient... (read more)Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
APM Hexseal Corp.
High-Pressure Self-Sealing Nuts APM Hexseal 's Seelnuts are also reusable, meaning that they can be easily removed and reapplied, reestablishing the same reliable seal when torqued. Our Seelnuts are available in all standard thread sizes as well as a variety of different elastomers to suit your application needs. Seelnuts can also be supplied with self-locking pellets for applications where excessive vibration is an issue. Learn More (read more)Browse Nuts Datasheets for APM Hexseal Corp. -
Parker Sporlan Division
Parker 5400 Series Self-Sealing Steel Couplings Parker 's 5400 self-sealing steel couplings are used in fluid-transfer applications for easy maintenance on refrigeration and air conditioning systems. The couplings also allow for pre-charging of units for easy installation. Applications can include data center cooling and battery cooling thermal management systems, along with cryogenic units. Features and Benefits. -->Self-sealing upon disconnection maintains minimum air inclusion and fluid loss. -->Field repairable allowing an internal valve... (read more) -
ZAGO Manufacturing Company, Inc.
How engineers leverage ZAGO self-sealing fasteners self-sealing fasteners and switch boots are used in countless industries: aerospace, transportation, exterior LED lighting, medical devices, robotics and drones, energy, marine, electronics and more. Clients span the world and include major military contractors, Google, Ferrari, BOSE, Lockheed Martin, Raytheon, GE Energy, L3 Communications, and HP. In addition to manufacturing contaminant-free products, ZaGO "walks the talk " of a sustainable company: implementing lean manufacturing processes... (read more)Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
Shenzhen Great Precision Ceramic CO., LTD.
Beryllium Oxide Ceramic Crucible Product Overview. Great Ceramic provides custom beryllium oxide (BeO) ceramic crucibles for specialized high-temperature processing, laboratory research, and advanced material applications. BeO combines high thermal conductivity with electrical insulation, making it suitable for applications requiring efficient heat transfer and electrical isolation. Crucibles can be customized by diameter, height, capacity, wall thickness, rim design, and overall geometry according to technical drawings... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Silicon Nitride Quartz Igniter pump plungers, spindle sealing materials, etc. With the improvement of the preparation process, the thermal conductivity and dielectric properties of silicon nitride have been significantly improved. It can be used in electric heating, thermal conductive substrates and other fields. Used as a water heater heating element, its high thermal conductivity enables it to quickly transfer heat to the heated medium, and its good thermomechanical properties and insulation properties ensure its safety. Can... (read more)Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Xiamen Innovacera Advanced Materials Co., Ltd.
BN Crucible application-electron beam evaporation For example: Electron beam evaporation coating conductive boron nitride crucible (BN crucible) - for thin film deposition equipment. Conductive boron nitride crucibles are high-purity smooth crucibles designed for electron beam evaporation coatings. It has excellent high-temperature resistance and thermal cycling properties, and will not react with various metals and ceramic rare earths. Even under rapid heating and cooling conditions, the crucible remains intact. It can be used for alloy... (read more)Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Shenzhen Great Precision Ceramic CO., LTD.
99.5% High Purity Beryllium Oxide Crucible Product Overview. 99.5% high purity beryllium oxide (BeO) crucibles are precision ceramic components designed for high-temperature processing, laboratory research, and advanced material applications. BeO combines high thermal conductivity with excellent electrical insulation, high temperature stability, and chemical resistance, making it suitable for demanding thermal environments. Custom crucible dimensions, capacity, wall thickness, shape, and surface finish are available according... (read more)Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Vimfun Diamond Wire Saw
Diamond Wire Saw for Quartz & Glass - SH60-R in its lineup. Full self-development from mechanical design to software programming. Products exported to 20+ countries, certified to ISO 9001 and CE standards. Serving aerospace, semiconductor, optical, and automotive industries. Get in Touch. Contact Vimfun today to discuss your quartz and glass cutting requirements, or visit our website for the full technical datasheet. (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Vimfun Diamond Wire Saw
Swinging Diamond Wire Saw for Sapphire & Quartz equipment. This enables faster cutting of materials such as sapphire and quartz, resulting in smoother finished surfaces. Key Features. Closed-loop diamond wire that moves in a single direction, with no need for reversing. Circular diamond wire enables high linear speeds for fast cutting with superior surface quality. Adjustable swing degree, set directly in the control system. Compatible with three diamond wire coating types -- Full Coating, Segment Coating, and Thread Coating -- each suited... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
-
Nickel deposition on hydrodemetallation catalysts
Nevertheless, all aged catalyst samples with the stainless steel baskets were transfered to a gloves-box filled with argon, and repeatedly washed with xylene and acetone before being dried in a self - sealing quartz crucible (Fisher Scientific).
-
Femtosecond excited-state absorption dynamics and optical limiting in fullerene solutions, sol-gel glasses, and thin films
Quartz self - sealing crucibles (Fisher Scientific) were used for the treatment.
-
Crystal Growth, Structure and Properties of the Palladium‐rich Telluride Pd 13 Te 3
The samples (up to 60 mg) were placed in self -made, degassed quartz glass crucibles sealed under argon (p ഠ 5 Pa).
-
Specific heat of Ba0.68K0.32Fe2As2: evidence for multiband
strong-coupling superconductivity
The superconducting Ba0.68K0.32Fe2As2 and reference Ba(Fe0.88Mn0.12)2As2 single crystals were grown from self - flux in zirconia crucibles sealed in quartz ampoules under ar- gon atmosphere, as described earlier [9].
-
Possible realization of an antiferromagnetic Griffiths phase in
Ba[Fe(1-x)Mn(x)](2)As(2)
All single crystals were grown from self -flux in zirconia crucibles sealed in quartz ampoules under argon atmosphere, as described elsewhere.66 All four .
-
Mn local moments prevent superconductivity in iron pnictides Ba(Fe1−xMnx)2As2
– We . studied . three Ba(Fe1−xMnx)2As2 (xMn = 2.5%, 5% and 12%) single crystals grown from self -flux in zirconia crucibles sealed in quartz ampoules under argon atmosphere, as described . in [12].
-
Upper critical magnetic field in Ba0.68 K0.32 Fe2 As2 and Ba(Fe0.93 Co0.07 )2 As2
Optimally doped BKF single crystals were grown from FeAs formed by self flux in a zirconia crucible sealed in a quartz ampoule under argon atmosphere.
-
Structural Modification and Metamagnetic Anomaly in the Ordered State of
CeOs2Al10
Single crystals of CeOs2Al10 were grown using an Al self -flux method in alumina crucible which was sealed in quartz tube under an Ar atmosphere of 1/3 atm.
-
Effect of disorder in the charge-density-wave compounds LaTe$_{1.95}$
and CeTe$_{1.95-x}$Se$_x$ (x=0 and 0.16) as revealed by optical spectroscopy
Single crystals of RTe2−x (R=La, Ce) have been grown by a self -flux technique.9 The mixtures of rare-earth powders and … to 0.18:0.82 were placed in an alumina crucible and sealed in an evacuated quartz tube.
-
Surface State Bands in Superconducting (PtxIr1−x)Te2Supported by the National Basic Research Program of China under Grant No 2013CB921700, the Strategic Priori...
Single crystals of (Pt����Ir1−����)Te2 have been grown via the self -flux technique.[18] Mixtures of Ir(Pt) pow- der and Te … ratio of 0.18:0.82 were placed in an Al2O3 crucible and were sealed in an evacuated quartz tube.
Indicates content that may require registration and/or purchase.