Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SMC International
Description: 1 ms. - Contains Voltmeter, ammeter, frequency meter, measures apparent power, impedance, and internal and external phase angles. - Control of injection time. - Control of the maximum value injected. - Current can be pre-selected. - 1,000VA for 1 minute. - RS-232 Serial Port. -
- Testing Voltage Range: 0.01 to 199.9 volts
- Testing Current Range: 0.007 to 299.9 amps
- Test Frequency Range: 0.00002 to 0.002 MHz
- Number of outputs: 4
-
Supplier: ValueTronics International, Inc.
Description: powered on for the first time. Digital Voltmeter (DVM) and Frequency Counter The MDO3000 contains an integrated 4-digit digital voltmeter (DVM) and 5-digit frequency counter. Any of the analog inputs can be a source for the voltmeter, using the same probes that are already
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Siglent Technologies NA, Inc.
Description: system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Signal Scan, Mask Test, Bode Plot, Power Analysis, Eye/Jitter Analysis and Compliance Test allow for extended waveform records to be
- Bandwidth: 4,000 MHz
- Number of Input Channels: 4 (# channels)
- Operating Temperature: 32 to 122 F
- Features: Integral Display, Other, RoHS Compliant
-
-
Supplier: Siglent Technologies NA, Inc.
Description: jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Mask Test, Bode Plot and Power Analysis allow for extended waveform records to be captured, stored, and analyzed. An
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
- Operating Temperature: 32 to 122 F
- Features: Integral Display, Other, RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: stamp of each segment relative to the first trigger event. Segmented memory comes standard in the 4000 X-Series. Segmented memory + serial decode Segmented memory works in conjunction with serial protocol decode. For example, by setting the trigger condition to “CAN serial bus
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: pulses (time-and level-qualified), frequency peaks (FFT function, threshold and excursion qualified), and serial bus frames, packets, and errors. Solve: Wide range of serial decodes 7-in-1 instrument integration Time/frequency domain correlation Dedicated Frequency/Spectrum Analysis
- Bandwidth: 350 MHz
Find Suppliers by Category Top
Featured Products Top
-
innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Mask Test, Bode Plot, Power Analysis, and Eye/Jitter Analysis (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc.
Conduct Research Top
-
Software Implementation of Asynchronous Serial I/O
PIC16CXXX microcontrollers from Microchip Technology, Inc., high-performance, EPROM-based 8-bit microcontrollers. Some of the members of this series (like the PIC16C71 and PIC16C84) do not have an on-chip hardware asynchronous serial port. This application note describes the interrupt driven
More Information Top
-
<
> simulation system of power electronics converters … obtained by using a very expensive commercially manufactured power measurement device for reference (“power analyzer”) and a digtal power measurement system built from commercial components and m analog power calculating circuit with simple digital voltmeter with serial port connection to a PC. -
Multi-criterial choice of configurations of modular electrotechnical complexes
… obtained by using a very expensive commercially manufactured power measurement device for reference (“power analyzer”) and a digtal power measurement system built from commercial components and m analog power calculating circuit with simple digital voltmeter with serial port connection to a PC.
-
Application of the method of switching functions for the-analysis of electromagnetic processes in cycloconverter brushless, synchronous mashine
… obtained by using a very expensive commercially manufactured power measurement device for reference (“power analyzer”) and a digtal power measurement system built from commercial components and m analog power calculating circuit with simple digital voltmeter with serial port connection to a PC.
-
Multi-frequency EIT system with radially symmetric architecture: KHU Mark1
By using a time-division multiplexing scheme implemented in the FPGAs, each serial port addresses eight voltmeters .
-
Learning and practicing fundamentals of electrical and computer engineering through building and programming a microcontroller with multiple peripherals
III.5 Two-Channel Voltmeter with RS232 Serial Port Display on a Computer .
-
Laboratory project in wireless FSK receiver design
… lab Network analyzer (to 2.6 ghz) with TRL calibration set Signal generator (to 2.6 GHz) Spectrum analyzer (to 2.6 GHz) Microstrip circuit board holder Two PCs with RS232 serial ports Serial communication software dc voltmeter (0–2 V) Power supply …
-
Environmental effects on the electrical performance of silver contact-substrate systems
The measurements of the contact resistance during the switching cycles were performed by a 5.5 digit digital voltmeter interfaced to the serial port of the process controlling PC.
-
http://dspace.mit.edu/bitstream/handle/1721.1/87178/50529214-MIT.pdf?sequence=2
The voltage across the two baths was amplified, then read by the voltmeter and sent via the serial port to an IBM compatible computer.
-
Instruments, Measurement, Electronics and Information Engineering
The signal of the digital voltmeter is transmitted by the 232 serial port and the 5000 V isolators is used between the digital voltmeter and the IPC.
-
Joint permeability and roughness effect on the supersonic flat-plate boundary layer stability and transition
The mean voltage of the hot-wire anemometer was fixed by the Aligent 34401A voltmeter and recorded in the computer through a serial port .
Indicates content that may require registration and/or purchase.