-
Supplier: Griffin Pump & Equipment, Inc.
Description: Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear
- Maximum Discharge Flow: 3,450 GPM
- Power Source: Hydraulic
- Features: Stainless Steel, Submersible Pumps, Trash Pumps, Utility Pumps, Water Pumps
-
Supplier: Godwin, a xylem brand
Description: Godwin's Wet Prime Series Trash Pumps are portable, gasoline-powered trash pump ideal for construction and industrial applications including trash-laden water, stream/pond dewatering, septic tanks and manholes, and pumping water with light abrasives and solids.
- Maximum Discharge Flow: 238 to 425 GPM
- Maximum Discharge Pressure: 196.0659895 to 431.3451769 psi
- Features: Cast Iron, Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump, Trash Pumps, Wastewater, Water Pumps
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: EBARA Pumps Americas Corporation
Description: EBARA EFQ series pumps are available in a wide range of materials and sizes to handle solids and light slurries efficiently and effectively. The EFQ trash pump features a large volute that allows for quick priming even with the casing only partially filled and an open suction
- Maximum Discharge Flow: 3,400 GPM
- Maximum Discharge Pressure: 484.398327 psi
- Discharge Size: 2 to 12 inch
- Horsepower: 125 HP
-
-
Supplier: Flygt, a Xylem brand
Description: can become an issue with the consequent low velocities. The Flygt slimline propeller pumps combine N-technology, propeller quality and robust design to handleall demands of pumping flood & storm water with utmost reliability and efficiency.They are specifically designed to pump the
-
Supplier: Industrial Flow Solutions
Description: Abrasion-resistant, non-clog, solids handling pump with vortex impeller Non-clog design for sewage, viscous liquids, rags, effluent water• Abrasion-resistant, non-clog, solids handling pump with vortex impeller Abrasion resistance through hardened ductile iron Oil-lubricated,
- Maximum Discharge Flow: 59 to 726 GPM
- Discharge Size: 2 to 4 inch
- Horsepower: 0.5 to 10 HP
- Power Source: AC Powered
-
Supplier: Smith & Loveless, Inc.
Description: Smith & Loveless’ rugged PISTA® TURBO™ Grit Pump is the only pump in the industry exclusively designed for pumping grit separated from sewage. The PISTA® TURBO™ Grit Pump is available in both top-mounted vacuum-primed and remote-mounted flooded-suction configurations.
- Maximum Discharge Flow: 500 GPM
- Horsepower: 40 HP
- Features: Lift Stations, Trash Pumps
-
Supplier: Gorman-Rupp Pumps
Description: SFS4C Submersible Pump
- Discharge Size: 4 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Features: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps, Trash Pumps, Wastewater, Water Pumps, Water Treatment Pumps
-
Supplier: Gorman-Rupp Pumps
Description: SF4D Submersible Pump
- Discharge Size: 4 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Features: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps, Trash Pumps, Wastewater, Water Pumps, Water Treatment Pumps
-
Supplier: Gorman-Rupp Pumps
Description: SF6E Submersible Pump
- Discharge Size: 6 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Features: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps, Trash Pumps, Wastewater, Water Pumps, Water Treatment Pumps
-
Supplier: Gorman-Rupp Pumps
Description: SFSC4A Submersible Pump
- Discharge Size: 4 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Features: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps, Trash Pumps, Wastewater, Water Pumps, Water Treatment Pumps
-
Supplier: Myers by Pentair
Description: Myers self-primers are available with V-belt drive in order to save space and money. When space is expensive or just not available, the V-belt configuration allows the motor to be mounted above the pump or to the side of the pump. The Myers direct drive option with flexible coupling
- Maximum Discharge Flow: 560 GPM
- Maximum Discharge Pressure: 57.6664675 psi
- Discharge Size: 4 to 10 inch
- Features: Cast Iron, Dewatering Pumps, Self-Priming Pump, Stainless Steel, Trash Pumps
-
Supplier: Godwin, a xylem brand
Description: the pumps are dry running capable making them ideal for rugged dewatering/solids handling. It's a hydraulic submersible pump that's ready to go anywhere. Godwin Heidras come equipped with a diesel engine Power Packs for stand-alone operation, these pumps will work on any site,
- Discharge Size: 4 to 12 inch
- Maximum Discharge Flow: 996 to 5,622 GPM
- Maximum Discharge Pressure: 316.0122419 to 378.2920268 psi
- Features: Cast Iron, Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump, Submersible Pumps, Trash Pumps, Wastewater, Water Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear
- Maximum Discharge Flow: 1,500 GPM
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
- Pump Type: Submersible Pumps, Utility Pumps
-
Supplier: Hydromatic by Pentair
Description: save space and money. When space is expensive or just not available, the V-belt configuration allows the motor to be mounted above the pump or to the side of the pump. Standard seals: Carbon Ceramic, heavy-duty ball bearing design, oil or grease lubricated bearings. Rail systems
- Discharge Size: 3 to 10 inch
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump, Trash Pumps, Wastewater, Wastewater Treatment Pumps
-
Supplier: Ecologix Environmental Systems
Description: Ozone generators elimate odors from pump stations and lift stations. The ultra-violet light bulbs produce sweet smelling ozone which will elimate on contact any odor problem associated with raw sewage, trash hoppers, mold and mildew, animal odor, medical waste, food processing
Find Suppliers by Category Top
Featured Products Top
-
Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps
More Information Top
-
DAYTON Pump,Sewage/Trash,3 HP - Self Priming Sewage/Trash Pumps - 4YU36|4YU36 - Grainger Industrial Supply
• Dayton Sewage Trash Pump OIPM .
-
DAYTON Pump,Sewage/Trash,3 HP - Self Priming Sewage/Trash Pumps - 4YU37|4YU37 - Grainger Industrial Supply
• Dayton Sewage Trash Pump OIPM .
-
DAYTON Engine Drive Pump Kit,4.8HP,Honda Engine - Portable Engine Driven Pumps - 7AJ17|7AJ17 - Grainger Industrial Supply
Emergency KitsÂEngine-Driven PumpsAll include Dayton® sewage trash pump , 20-ft. suction hose, 50-ft. discharge hose, connectors, and strainer.
-
Thompson Pump & Manufacturing Promotes 4" High Efficiency Dry-Priming Pump For WEFTEC
Thompson Pump has the ideal solution in the exclusive Enviroprime® system for it's dry prime, compressor-assisted pumps in both the multi-purpose trash pump (HTC) and the wet prime open trash sewage pump (TSC).
-
Trash Pumps - Grainger Industrial Supply
• Sewage / Trash Pump , 5 HPSewage/Trash Pump,5 HP .
-
Solids Handling Pumps - Grainger Industrial Supply
• Sewage / Trash Pump , 7.5 HPSewage/Trash Pump,7.5 HP .
-
Trash Pumps - Grainger Industrial Supply
• Sewage / Trash Pump , 7.5 HPSewage/Trash Pump,7.5 HP .
-
Sewage Pumps - Grainger Industrial Supply
• Sewage / Trash Pump , 7.5 HPSewage/Trash Pump,7.5 HP .
-
DAYTON Pump,Sewage/Trash,5 HP - Self Priming Sewage/Trash Pumps - 4YY38|4YY38 - Grainger Industrial Supply
• Self Priming Sewage / Trash Pumps .
-
DAYTON products - Grainger Industrial Supply
• Sewage / Trash Pump , 10 HPSewage/Trash Pump,10 HP .
Indicates content that may require registration and/or purchase.