Products/Services for Shell Mesc
-
Milling Cutters - (837 companies)Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries. How to Select Milling...Cutter TypeCutter ConfigurationTip / End Geometry -
Specialty Abrasive Grain and Finishing Media - (129 companies)Specialty abrasive grain and finishing media include glass beads, sodium carbonate, walnut shells, corn cobs, sponge, hardwood, coal slag and other organic materials as well as other unique compositions or materials for specialized processing...
-
Chromatography Membranes - (18 companies)Chromatography membranes are designed for separation tasks in laboratory and industrial applications. They are built-in membrane systems such as plate and frame, spiral-wound module, hollow fibre module, and tube-in-shell module. Chromatography... -
Solid State Power Controllers (SSPC) - (37 companies)Solid state power controllers (SSPC) are semiconductor devices that control power (voltage and/or current) supplied to a load. They perform supervisory and diagnostic functions in order to identify overload conditions and prevent short circuits. -
Hydroforming Services - (56 companies)Hydroforming services use fluid pressure and a die to shape ferrous and nonferrous tubular materials. -
Heat Exchangers - (1426 companies)...to heat transfer mechanism - the heat exchanger uses single-phase convection, two-phase convection, and/or radiative heat transfer on each side of the exchanger. According to construction - the heat exchanger may incorporate shell & tube, plated...
-
Blasting Media and Abrasives - (170 companies)...and abrasives consist of: abrasive grains. plastic grit. glass beads. nut shells. carbonates. steel shot. cut wire. other shapes. Specifications. Angular or sharp media is used for deburring, descaling (rust or oxide removal), paint and coating...
-
Vials - (195 companies)...in applications where an autosampler would be used. Features important in specifying vials include limited volume inserts, high recovery, shell vial, marking spots, and self-centering springs. Limited volume inserts are used to limit the volume...
-
Reamers - (434 companies)Reamers are rotary tools used for light material removal to deburr and size the inside diameter of holes.
-
Foundry Equipment and Supplies - (153 companies)...of refractory slurry or other heat-resistant substances. The object is fired in a furnace, melting the wax and leaving the shell or mold behind. Injection molding involves the use of pressure to inject molten metal into molds. Injection molding supply...
Product News
-
Hexnovas Heat Exchanger Technology Co., Ltd
Shell coil heat exchanger HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with an internal helical coil tube bundle inside a pressure shell, this design provides efficient heat transfer, compact footprint and stable mechanical reliability. The spiral coil geometry increases turbulence... (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Inductotherm Group
Inductotherm Heavy Steel Shell Furnaces Inductotherm Group companies manufacture Inductotherm (R) Heavy Steel Shell induction furnaces for customers all over the world. Heavy Steel Shell Furnaces combine superior power handling capabilities with the hoop strength and rigidity imparted by the furnaces heavy rolled steel structure. Inductotherm (R) Heavy Steel Furnaces are designed with their heavy-wall, water-cooled, extended copper induction coil to maximize power efficiency. They are also equipped with a tight-fitting, hydraulic... (read more)Browse Foundry Equipment and Supplies Datasheets for Inductotherm Group -
Hexnovas Heat Exchanger Technology Co., Ltd
Plate and Shell Heat Exchanger for High Pressure The HEXNOVAS Plate and Shell Heat Exchanger (PSHE) is a fully welded heat exchanger designed for high pressure and high temperature applications where traditional gasketed plate heat exchangers are not suitable. By combining the thermal efficiency of plate heat exchangers with the mechanical strength of shell-and-tube construction, PSHE provides a compact, reliable, and highly efficient solution for demanding industrial processes. The fully welded plate pack eliminates the need for gaskets... (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Inductotherm Group
Inductotherm® Coreless Melting Furnaces From small capacity precision casting operations to the largest induction melting foundry, Inductotherm Group companies manufacture the furnace that is right for you. Heavy Steel Shell Furnaces: Our Heavy Steel Shell furnaces combine the exceptional strength of a rugged steel shell with easy accessibility. They are able to be used with our backslagging feature, push-out lining systems, weigh frames, pit guards and can be retrofitted with a variety of fume collectors and hoods to help you comply... (read more)Browse Furnaces (industrial) Datasheets for Inductotherm Group -
DigiKey
MT 38999 Fiber Optic Circular Connectors Amphenol Aerospace offers multi-channel circular connectors with high-density MT fiber optics for use in the harsh environments found in military and aerospace applications. Amphenol Aerospace has established the rugged and reliable MIL-DTL-38999 as a common connector shell platform that houses a wide variety of fiber optic termini, including MT ferrules. Industry-standard, very-high-density plastic ferrules are available in either 12-fiber or 24-fiber versions in multi-mode PC, single-mode PC... (read more)Browse Circular Connectors Datasheets for DigiKey -
Rego Electronics Inc.
Circular Connectors Product Series -. Circular Connector Systems from shell size 8mm to Shell size 50mm. Features & Benefits -. Supply a total solution for mount on panel machine and its cable assembly. Available for general type and water proof types (IP65, IP67 and IP68). Input type and output type are optional available. High quality, high reliability, Long term supply. Target Market - Industrial Computing, Human Machine Interface, Industrial Ethernet Switch, Automotive, Medical, Telecommunication Equipment (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
DigiKey
Centaur Series Solder Tail Connectors The Centaur series high-speed, high-density, ruggedized connector system utilizes the advantages of Amphenol Aerospace's extensive legacy of Mil-Spec connectors and the latest in high-speed contact and connector technology. The Centaur interconnect provides a durable and high-bandwidth system perfect for military, aerospace, and other ruggedized, high-bandwidth applications. They support data rates up to 10 Gbps in a ruggedized, lightweight aluminum MIL-DTL-38999 shell. The Centaur solder tail... (read more)Browse Electrical Connectors Datasheets for DigiKey -
Omnetics Connector Corporation
Micro Circular Connector- tight space/rugged envir straight thru-hole, and in some cases, right -angle thru-hole. The insulator material is comprised of LCP (Liquid Crystal Polymer). Designers have the ability to add any standard pin counts to a metal shell, ensuring your circular design can be used not only as a rugged I/O solution, but also one that can carry with it EMI friendly characteristics, and much, much more. Omnetics standard metal shells are machined from a brass alloy, however, other shell materials and plating options... (read more)Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Parker Sporlan Division
Replaceable Suction Filters REPLACEABLE SUCTION FILTERS. RSF SERIES (RSF-480 through RSF-960). The flanged shell holds replaceable pleated filter elements, suitable for installation in the suction line of refrigeration systems. In this way, solid contaminants left in the system at start up can be removed. before they circulate back to the compressor and cause damage. Refrigerant flow capacity from X tons up to X tons (X kW up to X kW) at delta P = 1 psi (0.07 bar), 23F (-5C) liquid, and -22F (-30C)evaporator temperature... (read more)Browse Filter Elements Datasheets for Parker Sporlan Division -
Running Industry Co., Ltd
Investment casting Investment casting use mid/low temperature wax, can hold CT5-7, surface Ra6.3-12.5, apply to precise parts, Good formability for thin or long parts, few environmental pollution,. Material: Carbon steel, Alloy steel: 42CrMo, 304, 316, Copper alloy, duplex steel,. Process: 3D input- > mold R &D- > wax injetion(need constant temperature workshop)- > wax tree making- > mould shell making by 6-7layer sand - > harden shell- >lost wax- > mould shell baking- >pour the melted steel- > cut from the tree... (read more)
-
Journal of Spacecraft and Rockets > Inert gas test of two 12-cm magnetostatic thrusters
The underlying principle of performance optimization was the same for the MESC and shell anode configurations.
-
Ensuring Materials Procurement Quality through Third Party Inspection and Materials Certification - The ADCO way
Equipment Specification and Code ( MESC ), Shell Design and Engineering .
-
Journal of Spacecraft and Rockets > Development of a large insert gas ion thruster
— RING CUSP SHELL ANODE PERFORMANCE — MESC ARGON PERFORMANCE .
-
A Biomimetic Core–Shell Platform for Miniaturized 3D Cell and Tissue Engineering
After determining the effects of collagen concentration on fiber structure and mechanical properties of the core ECM in the core– shell microcapsules, we encapsulated mESCs in the different core ECMs to investigate their effect on the cell prolif- eration and pluripotency.
-
Intergalactic Magnetic Fields from Quasar Outflows
The result is that the shell can escape if M ∼< Mesc , where .
-
Cellular shellization: Surface engineering gives cells an exterior
… albumin; DMSO, dimethyl sulfoxide; EB, embryoid bodies; ECM, extracellular matrix; EDTA, ethylenediaminetetraacetic acid; HA, hyaluronic acid; hESC, human embryonic stem cell; HMS, hydrogel matrix shell; IMS, induced mineral shell ; LbL, Layer by layer … … an estrogen-regulated promoter; mESCs , murine embryonic stem cells …
-
Mikrofluidik in the "open space": localized processes on biological surfaces
Scheme and bright field / fluorescence receivings of mESC , with different densities mounted on a PA6 monolayer. d) Multiple aqueous two-phase … … in dextran (cyan or redly fluorescing) in a with a PEG-extends phase of filled shell for structuring of bacterial …
-
Fast Transient Analysis of Next-Generation Interconnects Based on Carbon Nanotubes
The complexity of the calculation, which increases with the number of tubes or shells , can be reduced … In this paper, the new multi-ESC ( MESC ) model is proposed and applied to the transient analysis …
-
Stem cell microencapsulation for phenotypic control, bioprocessing, and transplantation
… following a second agarose encapsulation step has been used for the creation of mESC spheroids (Sakai et … Microfluidic droplet-generating devices can create liquid core alginate beads in which a shell is created around …
-
Reduction of crosstalk in mixed CNT bundle interconnects for high frequency 3D ICs and SoCs
Multi equivalent single conductor ( MESC ) analysis was carried out for a mixed CNT bundle interconnects that has … … improvement of delay among the best and worst cases and also with MWCNTs with various shell counts.
Indicates content that may require registration and/or purchase.