-
Supplier: Tripp Lite by Eaton
Description: The PCI-D9-02-LP 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02-LP to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Perfect for home
- Number of Ports: 2
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: ACCES I/O Products, Inc.
Description: or jumpers to set, all options software selectable The PCI-IDIO-16 is a low-cost, 6.8" card that provides isolated input and output for PCI-bus computers. The card has sixteen optically-isolated digital inputs for AC or DC control signals and sixteen isolated FET outputs.
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input, Isolated Digital Output
- User Interface: Computer Programmable
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01-LP 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01-LP to a computer with either no networking capabilities or 10/100 Ethernet, you can upgrade
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
-
Supplier: Magma
Description: shorter PCI-E cards that require up to 55 watts of continuous power •Universal internal power supply eliminates need to carry external power brick •Unique “flip open” lid provides quick access to PCI Express card installed inside enclosure •Includes vertical stand and
- Number of ports: 1
- Technology: PCI Express 1.1
- Standard Type: PCIe Bridge, PCIe Extender
- Form Factor: PCIe Standard Card
-
Supplier: Tripp Lite by Eaton
Description: the inside or outside of the rack. Meets all enclosure requirements towards PCI DSS (Payment Card Industry Data Security Standard) compliance Compatibility with airflow optimization accessories as well as cable management accessories.
- Rack Height: 25 U
- Type: Rack Enclosures
- Features: RoHS Compliant
Find Suppliers by Category Top
More Information Top
-
Have I bought the right USB2 card?
They are also mechanically similar; however, Low-Profile PCI is an additional form factor that defines a shorter raw card and new mounting bracket for card retention.
-
Brainboxes UC-235 - serial adapter | Softchoice
They are also mechanically similar; however, Low-Profile PCI is an additional form factor that defines a shorter raw card and new mounting bracket for card retention.
-
Shopping In RAID & Storage Controllers - Big Bruin
…VMware ESXi, Oracle Solaris Device Type: Host bus adapter Form Factor: Plug-in card - low profile Interface (Bus) Type: PCI Express 2.0 x8 … x 16Gb Fibre Channel ( Short Wave) - LC multi-mode … Included Accessories: Low-profile bracket Compliant Standards: C-Tick…
-
Shopping In RAID & Storage Controllers - Big Bruin
…VMware ESXi, Oracle Solaris Device Type: Host bus adapter Form Factor: Plug-in card - low profile Interface (Bus) Type: PCI Express 2.0 x8 … x 16Gb Fibre Channel ( Short Wave) - LC multi-mode … Included Accessories: Low-profile bracket Compliant Standards: C-Tick…
-
Popular Products In Computers - Big Bruin
…VMware ESXi, Oracle Solaris Device Type: Host bus adapter Form Factor: Plug-in card - low profile Interface (Bus) Type: PCI Express 2.0 x8 … x 16Gb Fibre Channel ( Short Wave) - LC multi-mode … Included Accessories: Low-profile bracket Compliant Standards: C-Tick…
-
Popular Products In Storage Devices - Big Bruin
…VMware ESXi, Oracle Solaris Device Type: Host bus adapter Form Factor: Plug-in card - low profile Interface (Bus) Type: PCI Express 2.0 x8 … x 16Gb Fibre Channel ( Short Wave) - LC multi-mode … Included Accessories: Low-profile bracket Compliant Standards: C-Tick…
-
PC/PCI
.1mf, 20% Mounting Bracket : Included PCI Bus 3690-34-5V and 3690-34-3V Card extender for PCI local bus, Universal tab, 32-bit and 64-bit use. .... for PCI expansion card uses the "universal" pattern for 32/64 bits in the " short -card" size.
-
Quatech SSCLP-200/300 - serial adapter | Softchoice
The boards are mechanically similar to standard PCI boards, but use a shorter board and a different mounting bracket . .... They are designed to fit into systems as low as 3.350"" without using riser cards .
-
Development of an USB data acquisition system for Power Quality and smart metering applications
Figure shows the board in short PCI form factor (174.66 mm x 106.68 mm). .... It can be placed inside a common desktop PC like an ordinary PCI card applying a card bracket on the mechanical holes.
-
NYS Price List January 29, 2007
…$ 32% 679.32 $ SFS-7008P-CHID= Cisco SFS 7008P Chassis ID Card 1,295.00 .... 0MB HCA (4X IB, PCIe x8, 2-Port, Short Bkt) [LINUX] (RoHS) 1,195.00 $ 32% 812.60 $ … 00 $ 32% 676.60 $ SFS-HCA-E2S7-A1= Std PCI -e HCA, 2 Port Short Bracket , 128 MB (RoHS) 1…
Indicates content that may require registration and/or purchase.