-
Supplier: Process Sensing Technologies USA
Description: Easidew PRO I.S. is suitable for use by OEMs and systems integrators, who require short and consistent lead times. Features: Measurement range –110 to +20°Cdp ATEX, IECEx, cCSAus, FM, TR CU Ex certified Accuracy ±1°Cdp 2-wire 4–20 mA output Traceable 13-point calibration
- Operating Temperature: -40 to 140 F
- Variables Measured: Dew Point, Moisture Content
- Form Factor: Transmitter
-
Supplier: Siemens Process Instrumentation
Description: to allow in-situ verification for easy performance check Application examples: water abstraction, water distribution network and waste water. For a complete flowmeter, combine with the SITRANS FMT020 transmitter: SITRANS FMT020 : Robust and cost-effective solution for a wide range of
- Pipe Diameter: 0.5 to 48 inch
- Media Temperature Range: 14 to 158 F
- Velocity Flow Rate: 0 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 158 F
-
Supplier: Rohde & Schwarz USA, Inc.
Description: frequency range from 9 kHz to 7.5 GHz. Whether used for monitoring emissions, detecting interference or locating miniature transmitters, the receiver always combines high mobility with maximum operating ease. The receiver and the R&S®HE400 handheld directional antenna together form a
- Operating Frequency: 0.009 to 7,500 MHz
- RF Modulation: Amplitude Modulation (AM), Frequency Modulation (FM)
- Applications: Mobile / Wireless Systems
- Features: Other
-
-
Supplier: ValueTronics International, Inc.
Description: Operating Temperature: 0-40° C Applications RFI/EMI Testing VHF Transmitters Plasma Equipment General Laboratory Nuclear Accelerators The ENI 3200L RF Amplifier covers the frequency range of 250 kHz to 150 MHz, with Class A linear power output ranging from 25 to 200 Watts. This
- Frequency Range: 150 MHz
-
Supplier: ValueTronics International, Inc.
Description: flexibility in creating custom radar pulse suites. Modulation types such as LFM,Barker and Polyphase Codes, Step FM, and Nonlinear FM are easily created using the AWG, and the flexibility of RFXpress enables the creation of waveforms requiring customer-defined modulation types. The AWG
- Minimum Frequency Range: 9,600 MHz
- Maximum Frequency Range: 9,600 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
Engineers, Discover Pyromation's Refined Temperature Transmitters! Pyromation introduces an upgraded series of temperature transmitters, tailored for enhanced precision and compatibility in diverse industrial settings. Updated Model Highlights: (read more)
Browse RTD Temperature Transmitters Datasheets for Pyromation -
and service data, including: Calibration date Sensor measurement range Software version This data supports effective preventative maintenance, ensuring each transmitter continues to operate at peak performance with full traceability. Multi (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
. https://www.knick-international.com/en/products/interface-technology/proline/temperature-transmitters/proline-p-44000/ The P44000 temperature transmitter for high-voltage applications converts the resistance of a 2- or 4-wire Pt100 resistance thermometer into a 4 to 20 mA signal with high accuracy and short delay times. The output signal is protected (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
High performance 50 to 75MHz VHF band RF coaxial isolator, featuring low VSWR, low insertion loss and high isolation. Widely applied in VHF communication systems, FM radio transmitters and RF power amplifier reflection isolation protection. Model number:5o00607505075SK (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Applications: Radio and Television broadcasting system FM Broadcast Transmitter Protection for Extended RF Component Life Digital TV Tower Link Optimization Military Communications and Radar Systems (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
telemetry applications. The antenna has a short 5 cm RG178 coaxial cable and a U.FL right-angle connection, (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Applied in industrial security and short-range detection radar links, stabilizing amplitude, restraining interference, and enhancing detection accuracy and operational reliability. Precision RF Test Platforms: Widely used in signal sources, calibration modules, and test fixtures (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Transmission, for instance, focuses on high-power wireless energy transmission over long distances. The company uses an antenna, an “energy transmitter,” that creates a sphere 20 to 30 meters in diameter for wireless charging of drones. The company claims power transfers can range from 500 (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
choose the right instrument for your specific applications. Key Specifications to Consider Frequency Range The frequency range is perhaps the most critical specification to consider when selecting an RF signal generator. Application (read more)
Browse RF Generators Datasheets for Uni-Trend US -
4 dBm (2.5 mW) Bluetooth Classic (Class 3) Lower power, short range 0 dBm (1 mW) BLE (LE Power Class 1 (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC
More Information Top
-
A 0.13µm CMOS ΔΣ PLL FM transmitter
A short range FM transmitter is presented.
-
Institute News and Radio Notes
Above-A short range FM transmitter (right) with bat- tery (left) which can be hidden in the pocket allow. ing a performer complete freedom of motion during a lecture.
-
Ubicomp 2001: Ubiquitous Computing
The ping, containing an eight byte coded packet broadcast by a 418MHz FM short range transmitter , ensures that the receiver is synchronised to the transmitter.
-
MobileWireless Middleware, Operating Systems, and Applications
The system is built upon commercially available, short - range FM transmitters .
-
STMicroelectronics Unveils its Next-Generation Integrated Bluetooth and FM-Radio Transceiver System on Chip in 65nm Process Technology
The short - range FM transmitter is specifically designed for use in mobile phones that also take advantage of the presence of a FM receiver.
-
Modeling and Using Context
To test the feasibility of audio SNR method for FM positioning, a short - range FM transmitter (embedded into a König MP3 player) has been set to broadcast continuous dual-tone multi-frequency (DTMF) signal composed of 1209 Hz and 697 Hz sine…
-
Indoor Positioning Using FM Radio: Media and Communications Journal Article | IGI Global
The system is built on commercially available short - range FM transmitters .
-
STM Unveils its Next-Generation Integrated Bluetooth and FM-Radio Transceiver System on Chip in 65nm Process Technology
The short - range FM transmitter is specifically designed for use in mobile phones that also take advantage of the presence of a FM receiver.
-
Ground Improvement - State Of The Art
The CU consists of several components including short - range FM transmitters connected to remote monitoring station.
-
Tuning to your position: FM radio based indoor localization with spontaneous recalibration
Three short - range FM transmitters (Konig) and three collocated Wi-Fi stations (Cisco) shown in Fig. 2 serve as localization beacons.
Indicates content that may require registration and/or purchase.