-
Supplier: Morgan Advanced Materials
Description: Starrbide is a high quality tar-bonded silicon carbide crucible. STARRBIDE is an established product with a proven track-record through extensive worldwide sales. It is designed to provide reliable performance across the full range of non ferrous melting and holding
- Melt Temperature: 1,200 C
- Applications: Aluminum Melting, Iron & Steel Melting
- Material Types: Silicon Carbide
-
Supplier: Morgan Advanced Materials
Description: Noltina‘s Stabil crucibles are carbon-bonded silicon carbide crucibles, which are characterised by very good thermal conductivity and high oxidation resistance. Due to their carbon content, these SiC crucibles have excellent stability at high temperatures and are
- Melt Temperature: 1,200 C
- Applications: Aluminum Melting, Iron & Steel Melting, Precious / Red Metals
- Material Types: Silicon Carbide
-
Supplier: Morgan Advanced Materials
Description: Ultramelt is a premium quality carbon bonded silicon carbide crucible manufactured by high pressure iso-static pressing. Ultramelt incorporates Morganite’s advanced bonding technology and is the culmination of an intensive development program aimed to provide a superior grade
- Melt Temperature: 1,400 C
- Applications: Aluminum Melting, Iron & Steel Melting
- Material Types: Carbon / Graphite, Silicon Carbide
-
-
Supplier: 3X Ceramic Parts Company Limited
Description: Laboratory Use Small SiC Silicon Carbide Crucible Silicon carbide is used to make crucibles because of its stable chemical properties, wear-resistant and heat-resistant properties. Silicon carbide crucible is a kind of crucible
- Density: 3.119998030883578 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: Morgan Advanced Materials
Description: Excel E is a high quality carbon-bonded silicon carbide crucible manufactured using the latest roller-forming techniques and incorporating a special multi-phase glaze protection system. This product range is designed for aluminium melting and holding applications. EXCEL E is
- Melt Temperature: 900 C
- Applications: Aluminum Melting
- Material Types: Silicon Carbide
-
Supplier: 3X Ceramic Parts Company Limited
Description: SiSiC Silicon Carbide Dish Crucible SiSiC Silicon Carbide Dish Crucible with the properties of high strength , high temperature resistant , High Hardness , Corrossion Resistant . Its heat shock resistance properties are good . Reaction sintered
- Density: 3.0299980876850134 g/cc
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: 3X Ceramic Parts Company Limited
Description: Carbide Ceramic beam , Silicone carbide roller , silicone carbide flame nozzle , ceramic cold air pipe , silicone carbide radiant tube , silicone carbide desulphurization nozzle , silicone carbide blast nozzle , silicone carbide slab , silicone
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Supplier: Canfield & Joseph, Inc.
Description: Crucibles have the unique ability to melt, hold and transfer metal using a single vessel, while also allowing incompatible alloy changes to be made simply by switching vessels. This operational flexibility is unchallenged in the industry. The Significant Advantages of Crucible
-
Description: (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable
- Material Type: Boron Nitride
-
Supplier: CoorsTek
Description: CoorsTek is helping lead the solar industry both in manufacturing and in the field. Manufacturing CoorsTek produces recrystallized silicon carbide systems for solar wafer manufacturing, optimizing entire horizontal furnace systems. Our systems are compatible with fully automated wafer
- Thermal Conductivity: 105 to 225 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.2 to 4.8 µm/m-C
- MOR / Flexural Strength: 30,457.7362650114 to 69,617.6828914546 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Description: Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable Glass Ceramics Customized and complex ceramic parts are available on request.
- Density: 1.4999990533094125 to 1.5999989901967067 g/cc
- Material Type: Aluminum Nitride, Boron Nitride
-
Supplier: SELEE Corporation
Description: proper crucible for melting ferrous alloys is often viewed as an insignificant decision when in reality, considerable effort should be given to this important decision. Crucible performance can have dramatic effects on foundry costs and the competitive ability of the shop. The melting
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
- Features: Mullite, Silica / Fused Silica, Silicon Carbide
-
Description: Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable Glass Ceramics Customized and complex ceramic parts are available on request.
- Material Type: Aluminum Nitride, Boron Nitride
-
Description: Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics
- Material Type: Boron Nitride
-
Supplier: Thermal Ceramics
Description: specifically for your application. These techniques would include thixotropic and chemical casting, hydraulic and isostatic pressing, extrusion, slip and freeze casting. Thermal Ceramics manufactures using a wide range of materials such as High Alumina, Sillimanite, Silicon Carbide,
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Great Ceramic supports engineers and OEM buyers with custom silicon carbide (SiC) ceramic components for demanding industrial applications where metals and conventional materials may face wear, corrosion, thermal stress, or dimensional stability limits. Silicon carbide ceramics are (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
components, crucibles, and grinding tools. Silicon Carbide Ceramics: Superhard, wear-resistant, corrosion-resistant, and thermal shock resistant for mechanical (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd.
More Information Top
-
Carbothermal Reduction of Iron Ore Applying Microwave Energy
… con- sisted of all microwave power absorbed by the equipment without the sample presence, that is, the energy absorbed as heat by heat exchangers, waveguides, the reaction chamber, inert gas, base and ceramic fiber crucible, silicon carbide crucible , and microwave devices as …
-
New Materials, Applications and Processes
Electroless Deposition of Nickel on the Surface of Silicon Carbide Crucible from Alkaline Bath .
-
Advanced Research on Energy Materials and Material Application
In the experiment in intermediate frequency furnace, only upper and lower parts of slag line were connected to the refractory and the degree of corrosion was little for silicon carbide crucible .
-
Practical approach to continuous casting of copper alloys and precious metals A
Silicon carbide crucibles are used extensively for gold and silver melting.
-
CRUCIBLE HANDBOOK: A COMPILATION OF DATA ON CRUCIBLES USED FOR CALCINING, SINTERING, MELTING, AND CASTING
STANDARD SIZES OF GRAPHITE AND SILICON CARBIDE CRUCIBLES .
-
CHEMICAL ENGINEERING DIVISION SEMIANNUAL REPORT, JULY-DECEMBER 1963
The coated crucibles were sintered by the vendor at 1150°C for 10 hours - the silicon carbide crucible in argon and the stainless steel crucible in hydrogen.
-
Experimental and theoretical determination of the saturation vapor pressure of silicon in a wide range of temperatures
The silicon vapor pressures determined in the tem perature range 2163–2468 K by measuring the weight loss of silicon from a silicon carbide crucible in [19] are presented in Table 5.
-
Electroless Deposition of Nickel on the Surface of Silicon Carbide Crucible from Alkaline Bath
• Electroless Deposition of Nickel on the Surface of Silicon Carbide Crucible from Alkaline Bath p.2049 .
-
Preparation of Tungsten Carbide by Gas Sparging Tungstate Melts
The HTSX separation was made in silicon carbide crucibles .
-
Scientific.Net: Materials Science
Home > Silicon Carbide Crucible .
Indicates content that may require registration and/or purchase.