-
Supplier: PCE Instruments / PCE Americas Inc.
Description: external mains adapter (included). In case the balance is used as a mobile weighing instrument, it can be powered by AA batteries. This compact scale can be used to weigh the different components of a chemical mixture. The weight of all the components can be calculated when they are removed
- Capacity: 13.23 lbs
- Display: Digital Display
- Features: Battery Powered, Selectable Units
- Length: 9.65 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-HS 50N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).
- Capacity: 0.4400 to 110 lbs
- Display: Digital Display
- Features: Battery Powered
- Type: Hanging Scale / Balance
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PB 150N is a multipurpose industrial platform scale. This heavy-duty digital balance features a removable stainless steel pan for easy cleaning. The scale weighs units in either grams (g), kilograms (kg), pounds (lbs) or Newtons (N), and is powered by battery or AC power.
- Capacity: 331 lbs
- Display: Digital Display
- Features: Battery Powered, Selectable Units
- Length: 11.81 inch
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-HS 50N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).
- Capacity: 0.4400 to 110 lbs
- Display: Digital Display
- Features: Battery Powered
- Type: Hanging Scale / Balance
-
Supplier: Siemens Process Instrumentation
Description: The SIWAREX WT231 weighing terminal for non-automatic scales such as gravimetric level measurement of silos, hoppers or for platform scales. It combines the powerful weighing module SIWAREX WP231 and a Siemens Touch Panel with application specific user interface in one product. The
- Display: Digital Display
- Interface: Serial
- Length: 7.3 inch
- Platform Material: Stainless Steel
-
Supplier: ABB Measurement & Analytics
Description: The robust design of load cells incorporate high overload capacity and temperature resistance. Highest accuracy under extreme long term reliability characterizing the ABB weighing solutions based on SG technology.
- Display: Digital Display
- Type: Crane Scale, Weigh Module / Assembly
-
Supplier: Industrial Magnetics, Inc.
Description: Designed to weigh, plus warn The WeighPlus™ crane scale is a programmable, computerized, self-contained, and battery-operated crane scale with overload warning. The scale housing is made of durable stainless steel. All electronics are shock mounted and the recessed display and
- Capacity: 5000 to 15000 lbs
- Display: Digital Display
- Features: Battery Powered
- Length: 6.5 inch
-
Supplier: Siemens Process Instrumentation
Description: The SIWAREX WT241 is a weighing terminal for belt scales and solids flow meters. It combines the proven quality of two Siemens components into one product: a powerful SIWAREX WP241 weighing module, and a Siemens Touch Panel with an application-specific user interface. The high
- Display: Digital Display
- Interface: Serial
- Length: 7.3 inch
- Platform Material: Stainless Steel
-
Supplier: Siemens Process Instrumentation
Description: Milltronics BW500 is a full feature integrator for use with both belt scales and weighfeeders. Milltronics BW500/L is an integrator for use in basic belt scale or weighbelt applications Milltronics BW500 and BW500/L operate with a belt scale and a speed sensor. Belt load and
- Display: Digital Display
- Ratings / Certifications: Other
- Type: Other Scale
-
Supplier: Terra Universal, Inc.
Description: Excellent, easy-to-read backlist display with especially large digits (0.65 in.) All-glass draft shield on models with 0.01 mg / 0.1 mg readability Glass draft shield with removable side panels and hinged cover on 0.01g models Automatic calibration and adjustment at the press of a key Bi-directional
- Capacity: 74.97 lbs
- Display: Digital Display
- Features: Integral Printer
- Interface: Serial, USB
-
Supplier: Terra Universal, Inc.
Description: Innovative all-glass draft shield, with smooth-action doors that open extremely wide; ideally designed for thorough cleaning (removable weighing chamber base plate) and amply sized weighing chamber Excellent, easy-to-read backlit display with 0.65-inch (17 mm) large digits (except CPA225D) Built-in,
- Capacity: 0.2205 to 0.4410 lbs
- Display: Digital Display
- Features: Integral Printer
- Interface: Serial, USB
-
Supplier: Terra Universal, Inc.
Description: The Sartorius series of Ultra-Micro, Micro and Semi-Micro Balances all feature easy-to-read LCD displays (with some models offering both backlit remotes and alphanumeric keys), RS232 ports, additional printer ports, and EUREKA—a built-in software that yields the actual value of a sample by
- Capacity: 0.5071 lbs
- Display: Digital Display
- Features: Integral Printer
- Interface: Serial, USB
-
Supplier: Arlyn Scales Factory Direct
Description: Super sensitive, full functioned, no set up, rugged construction
- Capacity: 0.0 to 0.4410 lbs
- Display: Digital Display
- Features: Hostile Environment, Washdown
- Interface: Serial, Wireless, Other Interface
-
Supplier: Arlyn Scales Factory Direct
Description: 450 memory locations, multiple units conversion, optional stainless steel
- Capacity: 0.0 to 2500 lbs
- Display: Digital Display
- Features: Hostile Environment, Washdown
- Interface: Serial, Wireless, Other Interface
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The CHATILLON® CMA Series digital scale is a precision weighing solution for high capacity weighing. The CMA Series is ideal for warehouse applications. The CMA Series is available in six capacities from 1320 lbs to 22,000 lbs (600 to 10,000 kg). All CMA Series have a measurement
- Capacity: 11000 lbs
- Display: Digital Display
- Features: Battery Powered
- Interface: Wireless
-
Supplier: Arlyn Scales Factory Direct
Description: 450 memory locations, multiple units conversion, no set up needed
- Capacity: 0.0 to 500 lbs
- Display: Digital Display
- Features: Hostile Environment, Washdown
- Interface: Serial, Wireless, Other Interface
-
Supplier: Arlyn Scales Factory Direct
Description: FM approved, easy operation, very accurate, no moving parts
- Capacity: 0.0 to 50 lbs
- Display: Digital Display
- Features: Hostile Environment, Washdown
- Interface: Serial, Wireless, Other Interface
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The CHATILLON® CDR Series digital scale is an economical weighing solution for general purpose weighing. The CDR Series is available in five capacities with a measurement accuracy of better than 0.2% full scale. The scale features an easy-to-read, backlighted LCD display
- Capacity: 132 lbs
- Display: Digital Display
- Features: Battery Powered
- Type: Crane Scale
-
Supplier: Bratney Companies
Description: The E Series Net Weigh Scales are designed to satisfy the most stringent international regulatory requirements to meet the highest demands for precision weighing, performance and reliability. They can be integrated into automatic bagging lines for pre-made open-mouth bags or for bags made
- Capacity: 11 to 66 lbs
- Display: Digital Display
- Platform Material: Plastic, Stainless Steel, Steel
- Resolution: 0.2188 lbs
-
Supplier: LabelValue
Description: . 10lb scale USB connected Rate calculating software Digital readout Dymo Stamps compatible lbs/kg setting Tare weight setting Model 1734773
- Capacity: 10 lbs
- Display: Digital Display
- Interface: USB
- Type: Postal / Parcel Scale
-
Supplier: REED-Direct
Description: Capacity: 600g Resolution: 0.1g Power Supply: 6 x 1.5V "AAA" batteries Platform Dimensions: 195 x 150 x 40mm Cabinet Dimensions: 150 x 145 x 48mm
- Capacity: 1.32 lbs
- Display: Digital Display
- Features: Battery Powered
- Length: 5.91 inch
-
Supplier: REED-Direct
Description: SCALE, BENCH PLATFORM Bench platform scale with separate LED display and load cell transducer 100 kg x 0.05 kg, 220 lb 0 0.1 lb
- Capacity: 220 lbs
- Display: Digital Display
- Features: Battery Powered
- Length: 13.39 inch
-
Supplier: REED-Direct
Description: LCD display with automatic backlight SPECIFICATIONS: Capacity: 3000g Resolution: 1g Power Supply: 6 x 1.5V "AAA" batteries Platform Dimensions: 195 x 150 x 40mm Cabinet Dimensions: 150 x 145 x 48mm
- Capacity: 6.62 lbs
- Display: Digital Display
- Features: Battery Powered
- Length: 5.91 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications Electronic Balance 1. High quality & high accuracy 2. Reasonable price 3. Great after-sale service The electronic balance adopts imported high-precision sensors with a double overload protection device, so as to extend its service life. It has automatic weight calibration & linear
- Capacity: 0.0 to 0.6615 lbs
- Display: Digital Display
- Length: 7.87 inch
- Type: Laboratory / Analytical Balance
-
Supplier: Cole-Parmer
Description: results • Digital filters compensate for vibration, drafts or temperature changes • Lock down mounting part offers additional security from theft • Selectable multi-language display and output • Fast stabilization and response time