Products/Services for Skull Melting Titanium
-
Titanium and Titanium Alloys - (328 companies)How to Select Titanium and Titanium Alloys Titanium and titanium alloys are non-ferrous metals with excellent corrosion resistance, fatigue properties, and high strength-to-weight ratios. Types of Titanium and Titanium Alloys Pure Titanium...TypesLight AlloyStandards / Specifications -
Crucibles - (161 companies)Alternatively they may be of a much smaller size, for use in laboratory applications. Types of Crucibles. Skull melting crucibles, otherwise known as melting hearths, have water or salt-cooled copper shells that maintain an unmelted skin. The unmelted... -
Furnaces (industrial) - (449 companies)...foundry or melting, heat treating, hot pressing, laboratory, preheating, and quenching. Other features include over-temperature protection, three-zone or multi-zone, computer interface, application software, view ports, and service or entry holes... -
Lead, Tin, and Low Melting Alloys - (121 companies)How to Select Lead, Tin, and Low Melting Alloys. Lead, tin, and low melting alloys are non-ferrous alloys that are easily meltable with relatively low melting temperatures. They are used in the manufacture of solders, semiconductors, batteries... -
Aluminum and Aluminum Alloys - (748 companies)...outer diameter (OD), inner diameter (ID), overall length, and overall thickness. Other specifications of importance (based on application) include product shape, tensile strength, yield strength, melting point, conductivity, corrosion resistance... -
Welding, Brazing, and Soldering Equipment - (1406 companies)...processes from welding. The distinction between welding, brazing, and soldering depends primarily on process temperature and joining method. Welding typically joins two workpieces by melting the pieces together; plastic welding using solvents is an exception...
-
Industrial Ceramic Materials - (414 companies)How to Select Industrial Ceramic Materials. Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties...
-
Light Alloys and Metals - (332 companies)Light alloys and light metals have low density and high strength-to-weight ratios. Light weight metals include aluminum, magnesium, titanium, and beryllium alloys. How to Select Light Alloys and Metals. Light alloys and light metals have low density...
-
Refractory and Reactive Metals - (184 companies)How to Select Refractory and Reactive Metals. Refractory metals are a class of metals that are extraordinarily resistant to heat and wear and have extremely high melting points. Reactive metals have a strong affinity for oxygen and nitrogen...
-
Molybdenum and Molybdenum Alloys - (83 companies)How to Select Molybdenum and Molybdenum Alloys. Molybdenum and molybdenum alloys are refractory metal and alloys with a very high melting point (non-alloy 2623 C) and a low thermal expansion coefficient. They are used to fabricate evaporation...
Product News
-
Inductotherm Group
Vacuum Melting Furnaces requirements in vacuum furnace processes. Consarc has a wide range of advanced vacuum and controlled atmosphere furnace technologies for the processing of metals, specialty alloys, and engineered materials. Those vacuum furnace technologies include: Vacuum Arc Remelting Furnaces (VAR). Electroslag Remelting Furnaces (ESR). Vacuum Induction Melting furnaces. Vacuum Precision Investment Casting Furnaces (VPIC). Induction Skull Melting Furnaces (ISM). Induction Vacuum Ladle Furnaces (IVL). Vacuum... (read more)Browse Vacuum Furnaces Datasheets for Inductotherm Group -
Inductotherm Group
Inductotherm® Coreless Melting Furnaces From small capacity precision casting operations to the largest induction melting foundry, Inductotherm Group companies manufacture the furnace that is right for you. Heavy Steel Shell Furnaces: Our Heavy Steel Shell furnaces combine the exceptional strength of a rugged steel shell with easy accessibility. They are able to be used with our backslagging feature, push-out lining systems, weigh frames, pit guards and can be retrofitted with a variety of fume collectors and hoods to help you comply... (read more)Browse Furnaces (industrial) Datasheets for Inductotherm Group -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Titanium Balls – Lightweight & Strong Premium Titanium Balls for High-Performance Applications. Titanium balls are a top choice for industries requiring strength, lightweight properties, and exceptional resistance to corrosion. Weighing only 60% of steel, they provide optimal performance without compromising durability. Their nonmagnetic nature and superior heat transfer make them ideal for aerospace, medical, and chemical applications. Key Features & Benefits: Lightweight & High Strength - 40% lighter than steel, ensuring... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Everlube Products
Products for the Superplastic Forming of Titanium. Everlube Products manufacturers a line of products for superplastic forming of titanium. Formkote (R) T-50 has been used for this application since the early 1970 's. Everlube also has a line of water-based forming lubes including LubeLok (R) 22-T, 22-TBN and 22-TG. Watch > > >Everlube Products. Everlube Products is a pioneer and leader in solid film lubricant technology. Market : Our market section provides information on coatings that service the aerospace, military, semiconductor, medical... (read more)Browse Industrial Lubricants Datasheets for Everlube Products -
Arnold Magnetic Technologies
Titanium supplier known for outstanding quality Did you know Arnold 's Precision Thin Metals business offers titanium products in a number of Commercially Pure grades and several standard alloy compositions? Learn more here. There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and durable under harsh... (read more)Browse Titanium and Titanium Alloys Datasheets for Arnold Magnetic Technologies -
Arnold Magnetic Technologies
Reliable titanium supplier - outstanding quality TITANIUM FOILS AND ALLOYS. There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and durable under harsh temperature and chemical conditions, titanium sheet and foil materials from Arnold are available in a number of grades for various end-uses. See available... (read more)Browse Metal Strip Datasheets for Arnold Magnetic Technologies -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Titanium Balls for Precision Bearing Applications Titanium balls provide a unique combination of low density, high strength, and corrosion resistance, making them an ideal choice for precision bearing and motion systems. With approximately 60% of steel 's density, they help reduce system weight while maintaining mechanical performance. Key Features and Benefits. Lightweight and Durable: Low density with high strength enables reduced inertia and improved system efficiency. Non-Magnetic: Suitable for precision systems where magnetic interference... (read more)Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Inductotherm Group
Consarc Small Vacuum Induction Melting (VIM) Standard designs are available and Consarc also welcome the opportunity to design a specific furnace to meet individual customer requirements and applications. The design utilizes a water-cooled vacuum chamber, providing optimum access for cold charging and servicing in a batch mode of operation. The chamber also houses auxiliary equipment with standard and optional features provided by Consarc to ensure maximum flexibility and ease of operation. These features can include: * top loader. * Bulk... (read more)Browse Vacuum Furnaces Datasheets for Inductotherm Group -
Keystone Electronics Corp.
Grade 2 Titanium Socket Head Cap Screws Keystone has expanded our selection of electronic hardware and screws to include a series of Metric & Imperial threaded Titanium Socket Head Cap Screws. This new line of products are manufactured from Grade 2 Titanium meeting DIN 912 specifications. These screws are ideal for use in corrosive environments involving petroleum, biomedical and power generation operations as well as sea water, acids or other chemicals. Keystone's Titanium screws have a high strength-to-weight ratio and are about 40... (read more)Browse Captive Screws Datasheets for Keystone Electronics Corp. -
Lee Co. (The)
The Lee Co: Titanium Hi-Bar Screens Our laser-drilled screens are designed to resist titanic forces and corrosive fluids and will stand up to the full tank pressure of a rocket. Custom Safety Screens for Unique Spacecraft. No two spacecraft models are alike, which means that designers may not be able to source safety screens as commercial off-the-shelf parts. The Lee Company is capable of rapidly designing, fabricating, and scaling the production of space-grade safety screens to any desired specification. We can create custom... (read more)Browse Screens Datasheets for Lee Co. (The)
-
Induction Skull Melting of Titanium and Other Reactive Alloys
CHARACTERIZATION OF INDUCTION SKULL MELTED TITANIUM .
-
Production of TiNi fibers by melt extraction
To this end, it was needed to (i) try out the process of vacuum skull melting of titanium nickelide upon .
-
Advancements in Ti Alloy Powder Production by Close-Coupled Gas Atomization
R. A. Harding and M. Wickins, "Temperature measurments during induction skull melting of titanium aluminide," Materials Science and Technology, vol.
-
Diffusion models for evaporation losses during electron-beam melting of alpha/beta-titanium alloys
Values of heff during the skull melting of titanium are typically ϳ210 kW/m2 for .
-
Liquid Metal Flows: Magnetohydrodynamics and Application > Metallurgy -I- MHD = Innovative Technologies
This production has demonstrated that induction skull melting of titanium ,zirconium, and other reactive elements or alloys is a viable process for casting.
-
1987 TMS Fall Meeting Program
(9:10 a.m.) INDUCTION SKULL MELTING OF TITANIUM ALUMINIDES: D.J.Chronister, The Duriron Company, P.O.Box 1145, Dayton, OhiO 45401; D.R.Stickle, The Duriron Company; S.W.Scott, The Duriron Company.
-
An InGaAlAs–InGaAs Two-Color Photodetector for Ratio Thermometry
In some cases, the emissivity changes due to composition variation on the sur- face, such as growing zinc alloy during galvanneal process and induction skull melting of titanium aluminide [7], [8].
-
Structure, sorption and catalytic properties of a hydrogen-accumulating alloy of the Ti – Fe – Zr – Mo system
A. V. Aleksandrov and M. I. Musatov, “Development of skull melting of titanium alloys,” Tekhnol. Legk.
-
Modelling generation mechanism of defects during permanent mould centrifugal casting process of TiAl alloy exhaust valve
R. A. Harding and M. Wickins: ‘Temperature measurements during induction skull melting of titanium aluminide’, Mater.
-
A Process for Production of a Niobium-containing TiAl Based Alloy
Su, H. Ding , G. Liu and J. Jia, “Evaporation Behavior of Al during the Cold Crucible Induction Skull Melting of Titanium Aluminum Alloys”, Metallurgical and Materials Transactions, 2000, vol.
Indicates content that may require registration and/or purchase.