-
Supplier: Minerallac Company
Description: SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 1/2 INCH 0.128 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 32 TPI PAN HEAD STYLE THREAD TYPE A HEAD WIDTH 0.365 INCH PACKAGING QUANTITY 100 PER BOX
- Length: 0.5 inch
- Inch: # 10
- Screw Type: Machine Screw
- Head Type: Pan Head
-
Supplier: Minerallac Company
Description: 2 INCH LENGTH STAINLESS STEEL MATERIAL FLAT HEAD SNAKE EYE DRIVE LENGTH - DECIMAL 2 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 2 NOMINAL DIAMETER - DECIMAL .19 NOMINAL DIAMETER - DECIMAL - UOM IN INSERT DRIVER #10 SPANNER
- Length: 2 inch
- Inch: # 10
- Head Type: Flat Head
- Features: Other
-
Supplier: L.H. Dottie Company
Description: 18-8 STAINLESS STEEL MATERIAL 2 INCH THREAD LENGTH 2 THREAD LENGTH - DECIMAL 2 THREAD LENGTH - FRACTIONAL #8 NOMINAL DIAMETER 32 TPI #8 NOMINAL DIAMETER - FRACTIONAL .164 NOMINAL DIAMETER - DECIMAL ROUND HEAD STYLE L H DOTTIE. BRAND PACKAGING QUANTITY 100 PIECES PER BOX TAMPERPROOF DRIVE STYLE
- Inch: # 8
- Screw Type: Machine Screw
- Head Type: Round Head
- Material: Stainless Steel
-
-
Supplier: Peco Fasteners, Inc.
Description: STAINLESS STEEL MATERIAL 1 INCH 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER #8 NOMINAL DIAMETER - FRACTIONAL .164 NOMINAL DIAMETER - DECIMAL PAN HEAD STYLE PACKAGING QUANTITY 50 DRIVE SIZE #8 DRIVE STYLE SNAKE EYE LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL -
- Length: 1 inch
- Inch: # 8
- Screw Type: Machine Screw
- Features: Other
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Flat Head, Oval Head
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company SG-8VP: 11.44" sq. steel, tamper-resistant grille has a secondary steel barrier screen to protect speaker from damage in vandalism-prone areas. Mounts with tamper-resistant 8-32 spanner screws (snake eyes). White. Order optional spanner screwdriver
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company SQLK-8L: 9.5" sq. cast aluminum, tamper-resistant grille has a secondary steel barrier screen to protect speaker from damage. Mounts with tamper-resistant 8-32 spanner screws (snake eyes). White. Order optional spanner screwdriver separately. Mounts
Find Suppliers by Category Top
Featured Products Top
-
like a circular stud or rivet. The oval shape design requires specific tooling to remove the screw and is a good deterrent for vandals as an attempt at removal without the correct tooling could cause significant damage. Snake eye head - Sometimes referred (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
requires specific tooling to remove the screw and is a good deterrent for vandals as an attempt at removal without the correct tooling could cause significant damage. Snake eye head - Sometimes referred to as pig nose head, have two holes located on the head (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
like a circular stud or rivet. The oval shape design requires specific tooling to remove the screw and is a good deterrent for vandals as an attempt at removal without the correct tooling could cause significant damage. Snake eye head - Sometimes referred (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
PDF - AeroHive Networks HiveAP 330 Access Point
Fastener - Machine Screw , 6-32 x 1/2", Snake Eye Flat Head .
-
Bill of Materials - AeroHive Networks HiveAP 330
Fastener - Machine Screw , 6-32 x 1/2", Snake Eye Flat Head .
-
CR4 - Thread: The Mysterious,Top Secret Microwave Oven Tool?
if you are willing to risk the radiation seals being broken on the microwave oven's doors you may find them reffered in several trades as snake eye screwdrivers. they are also more … … as dual tipped anti theft screw tipped removal screwdrivers.
-
Count On Tools Debuts PB Swiss Tools’ PrecisionBit Series Of Size Coded Bits
The PrecisionBits series is available in a variety of styles, including standard bits (C6) and power tool bits (E6), in regular and long versions for a wide selection of screw profiles, including, but not limited … … Tamperproof Hex, TorqSet, and Spanner/ Snake Eye .
-
Omnisophie-trilogy
… balance, bull, rim, source, threshold, dwarf, dragon, thistle, mandrel, boars, elephant, honey, path, milk, breast, bull, death, dream, lion, king, young woman, sky, fire, earth, blood, eye , apple, queue , ball, witch, hammer, circuit … … mist, octopus, nut, hourglass, screw , spiral, mask, cloud, wine …
-
Genesis and exodus of the healthcare industry
… fetus He made people who dress in masks and gloves to bravely retrieve and greet us Then if anything goes wrong because one more time he throws snake eyes on the dice He … … galore, so when we screw up once more I …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
lyre_ snake _N 0,0,0,0,0 lyric_poem_N 0,0,0,0,0 lyric_poems … … machine_readable_dictionary_N 0,0,0,0,0 machine_rifle_N 0,0,0,0,0 machine_ screw _N 0,0,0 … … 0,0,0 magic_ eye _N 0,0,0 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… test'),(115614,'screener'),(115615,'screening'),(115616,'screenland'),(115617,'screenplay'),(115618,'screenwriter'),(115619,'screw'),(115620,'screw auger'),(115621,'screw augur'),(115622,'screw bean'),(115623,'screw eye '),(115624,' screw jack'),(115625,'screw key' … … 'sea snail'),(115897,'sea snake '),(115898,'sea spider' …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0,0,0,0,0 screw_auger_N 0,0,0,0,0 screw_augur_N 0,0,0,0,0 screw_bean_N 0,0,0,0,0 screw_driver_N 1,0,0,0,0 screw_ eye _N 0,0,0,0,0 screw _jack_N 0,0,0 … … sea_slug_N 0,0,0,0,0 sea_snail_N 0,0,0,0,0 sea_ snake _N 0,0 …
-
wn_s.pl (finlayson-gwc2014.zip)
. s(103417756,1,'Phillips_ screw ',n,1,0). s(103417877,1,'Phillips_screwdriver',n,1,0). s(103417986,1,'phonograph_album',n … … 2,'photoconductive_cell',n,1,0). s(103419101,3,'photocell',n,1,0). s(103419101,4,'electric_ eye ',n,1,0 … … 1,0). s(103458090,3,'plummet',n,1,0). s(103458212,1,'plumber''s_ snake ',n,1 …
Indicates content that may require registration and/or purchase.