Products/Services for Sophia Process Investment Castings
-
Casting Machines - (40 companies)Casting machines represent the collection of equipment that is used to shape and form molten metal into various shapes and forms by the use of a die. This includes the furnaces, ladles, tundishes, impression devices, clamping units, dies, and gating...
-
Ingots and Casting Stock - (164 companies)...forms designed for use in foundries, die casting, investment casting, and other metal casting applications. What is Casting?. Casting is a metallurgical process in which molten metal is poured into a mold with the desired cross-sectional...
-
Metal Casting Services - (1622 companies)...shapes through a process called casting. What is Casting?. Casting is a metallurgical process in which molten metal is poured into a mold with the desired cross-sectional or three-dimensional (3D) shape and then solidifies. The solidified part is also... -
Casting Resins - (189 companies)...process. Clear polyester casting resins are sometimes used in place of liquid acrylic resins. -
Metal Castings and Cast Stock - (264 companies)How to Select Metal Castings and Cast Stock. Castings and cast stock are metals, alloys, polymers and other materials that are cast into bar, rod, angle, channel, tee, or other shapes. What is Casting?. Casting is a metallurgical process in which...
-
Process Monitors - (137 companies)Process monitors measure and analyze temperature, pressure, flow and other processing parameters to maintain product quality and safe production operating conditions. They usually consist of sensors, cables, input terminals, and integrated software...
-
Image Processors - (70 companies)Image processors includes the hardware and/or software that translates data into dots or pixels in a printer or image setter. Image processors include hardware and/or software that translate data into dots or pixels in a printer or image setter...
-
Storage Tanks and Process Tanks - (1652 companies)Storage tanks and process tanks are bulk containers of varying size and configuration. Storage tanks and process tanks are general purpose industrial containers that can have many configurations depending upon dimensions, orientation, placement...
-
Statistical Process Control Software (SPC) - (76 companies)Statistical process control software (SPC) is used to measure, control, monitor or manage industrial processes without human intervention. SPC software uses statistical functions and techniques to provide continuous monitoring. Statistical process...
-
Cell Processors - (8 companies)Cell processors are multi-core processors that use cellular architecture for high performance distributed computing. They are made of hardware and software cells whose interoperability is similar to how neural cells perform in the human brain. Cell...
Product News
-
Running Industry Co., Ltd
Investment casting Investment casting use mid/low temperature wax, can hold CT5-7, surface Ra6.3-12.5, apply to precise parts, Good formability for thin or long parts, few environmental pollution,. Material: Carbon steel, Alloy steel: 42CrMo, 304, 316, Copper alloy, duplex steel,. Process: 3D input- > mold R &D- > wax injetion(need constant temperature workshop)- > wax tree making- > mould shell making by 6-7layer sand - > harden shell- >lost wax- > mould shell baking- >pour the melted steel- > cut from the tree... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Die Sand Casting,Investment Casting,CNC Machining Die casting. Sand casting. Investment casting. precise casting. lost wax casting. die waxing casting. Die casting is a metal casting process that is characterized by forcing molten metal under high pressure into a mold cavity. Die-casting can be done using a cold chamber or hot chamber process. Zinc Alloy Parts. Aluminium Door Part. Cast Iron Pump. Zinc Alloy Die Casting. Die Cast Aluminimum Blow Gun. Die Cast Aluminimum Cube Ashtry. Die Cast. Aluminimum Ashtry. Pressure Die Casting. Die... (read more) -
Inductotherm Group
Consarc Vacuum Precision Investment Casting (VPIC) Inductotherm Group companies all over the world manufacture Consarc Vacuum Precision Investment Casting (VPIC) furnaces. These furnaces are designed to increase productivity and accuracy, and are extensively used to manufacture high performance castings in the Aerospace, Industrial Gas Turbine, Automotive and Biomedical markets. Using the industry 's latest technologies, the Consarc VPIC provides fast melting technology, rapid exchange melt coils, automatic charging/liner removal, pouring... (read more)Browse Vacuum Furnaces Datasheets for Inductotherm Group -
Inductotherm Group
Consarc Vacuum Precision Investment Casting (VPIC) For melt capacities of 15-200 kg Consarc offers a two-chamber horizontal or vertical design for semi continuous operation. * Facilities for equiax, directional solidification (DS) and single crystal (SC) castings are available in this size range. * The two chamber design features a melting chamber containing the induction melting coil and mold heating zone in DS/SC applications. * A vacuum isolation valve separates the melting chamber from the mold chamber that incorporates the mold transfer... (read more) -
Running Industry Co., Ltd
High-Precision Aluminum Gravity Casting Reliable Casting for Complex Parts. Aluminum gravity casting utilizes the natural flow of molten metal under gravity to fill molds, significantly reducing porosity and slag inclusions. This process provides superior feeding during solidification, making it especially effective for castings thicker than 6 mm. Key Advantages: Low Defects: Reduced porosity and inclusion for improved structural integrity. High Efficiency: No mechanical drive device required; higher production rates with minimal... (read more) -
Running Industry Co., Ltd
Ceramsite sand casting this ia new sand for alloy steel casting,more environmental protection than quartz sand is a refractory material particle made from high-quality bauxite through processes such as electric melting, high-temperature melting, granulation, and screening. Advantage: has small thermal expansion coefficient,. good sand mold stability,. no cracking, and reduces Casting defect such as veins caused by sand expansion. has a particle size close to spherical, a smooth surface, and a dense structure, which... (read more) -
ELANTAS North America LLC
Custom Made Casting Resins and development, continual development of insulating materials and processes, and the fact that ELANTAS has production facilities around the world, the division has established a leading international position for itself and is the world 's leading manufacturer of wire enamels, impregnating resins and casting materials. This makes ELANTAS the preferred supplier for the electrical insulation industry and the main supplier to large international customers. Business Lines. The Division covers the markets... (read more)Browse Casting Resins Datasheets for ELANTAS North America LLC -
Running Industry Co., Ltd
lost wax casting Process: 3D input- > mold R &D- > wax injetion- > wax tree making- > mould shell making by 7layer sand and glass water adhesive- > harden the shell- >lost wax- > mould shell baking- >pour the melted steel- > cut from the tree- > grind the gating- > normalizing- > sand blast. Material: Carbon steel, alloy steel, stainless steel, wearable steel, heat resistance steel, high tension steel. Characterise: Max size: 800mm. weight: 0.05-100kg. tolerance: CT7-9. roughness: Ra6.3-25. Post machining... (read more) -
Everlube Products
Mold Release for Die Casting history of accomplishments. Engineered coating solutions can help lower manufacturing costs, increase product life, save reengineering costs and ease the manufacturing process. And by increasing component reliability, Everlube Products' coatings can even lower maintenance and warranty costs. We take a thorough approach to service. The many variables in design, materials, environments, coatings and requirements make each solution a unique challenge. That's why we follow a design problem solving... (read more)Browse Mold Releases and Release Agents Datasheets for Everlube Products -
MarsMetal
42 Years of Lead Casting Experience and Production casting. Welding. Metal fabrication. Surface finishing. Priming and painting. Apart from these services, Mars Metal Specialty Casting also supplies counterweights, test weights, lead pigs and ingots, alloyed lead, custom shot bags, nuclear certified lead castings, tungsten parts and more. Our specialization in Nuclear pours and certification along with our documented Certified Nuclear pour process enables us to complete any project to the highest of standards. We are an accredited ISO... (read more)
-
Creep resistant aluminium alloys and their applications
This alloy and others, for example A357T6 (Al ± 7Si ± 0.5Mg), also have potential structural aerospace applications with highly complex near net shape components being manufactured using the investment casting process known as Sophia * developed by Thyssen Umformtechnik + Guss Gmbh …
-
Relationship between Fracture Toughness and Tensile Properties of A357 Cast Aluminum Alloy
B. Modifications in Chemical Composition The alloys had been cast with two processes, the normal investment casting process and the patented SOPHIA process,[5] which permit high solidification rates, up to 700 K/min, depending on the thickness of the structure.
-
Evaluation of the effects of variations in chemical composition on the quality of Al-Si-Mg, Al-Cu, and Al-Zn-Mg cast aluminum alloys
In addition, these test series aimed to quantify the improvement of the material’s quality when using the Sophia casting process as compared with the conventional investment casting process.
-
A new quality index for characterizing aluminum cast alloys with regard to aircraft structure design requirements
The alloys have been produced using the Sophia process ,[19] which is a patented casting process that allows higher cooling rates and a close control of the progressing solidification rate for producing casting aluminum alloys with improved mechanical properties and lower scatter … For comparison, alloy A357 also has been produced using the conventional investment casting process, which is the …
-
ZIMR3905P173
… the unusual rheological properties of vigorously stirred tin-lead slurries and the commercialisation of this discovery has apparently been slow in spite of a great deal of effort and money having been invested in the development of … … scientific understanding of semisolid processing . … occurrence of two recent international conferences devoted to the topic, the first at Sophia Antipolis in 19902 … … then injecting this semisolid slurry directly into dies as in liquid metal die casting , was originally called …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… sessiliflora'),(21590,'castilleja sulphurea'),(21591,'castillian'),(21592,'casting'),(21593,'casting lots'),(21594,' casting vote'),(21595,'castle' … … nervous system'),(22398,'central office'),(22399,'central park'),(22400,'central powers'),(22401,'central processing unit'),(22402,'central … … 'clematis verticillaris'),(25761,'clematis viorna'),(25762,'clematis virginiana'),(25763,'clematis vitalba'),(25764,'clemence sophia harned lozier'),(25765 … … 'closed-class word'),(26085,'closed-door'),(26086,'closed-end fund'),(26087,'closed-end investment company'),(26088,'closed …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
0,0,0,0,0 return_on_invested_capital_N 0,0,0,0,0 return_on_ investment _N 0,0,0,0,0 return_ticket_N 0,0,0,0,0 … … 0,0,0,0,0 reverse_transcriptase_inhibitor_N 0,0,0,0,0 reversible_ process _N 0,0,0 … … 0,0,0 sand_badger_N 0,0,0,0,0 sand_bar_N 0,0,0,0,0 sand_berry_N 0,0,0,0,0 sand_blackberry_N 0,0,0,0,0 sand_ cast _V 0,0,0 … … 0,0,0 santa_ sophia _N 0,0,0 …
-
Direct Modeling of Structures and Segregations Up to Industrial Casting Scales
1.—MINES ParisTech, CEMEF, UMR CNRS 7635, CS 10207, 06904 Sophia Antipolis, France. Direct modeling of structures and segregations during industrial casting processes is made difficult due to the need for coupling intricate phenomena occurring at multiple length and time scales. … potential for modeling of solidification processing.3 In particular, examples were shown for investment casting of nickel …
-
DSpace@MIT: Browsing MIT Libraries by Title
Hsu, Sophia Lisbeth (Massachusetts Institute of Technology, 2011 • Improving the recovery process of circuit boards in a one-timeuse camera • Improving the strength of 3DP parts and development of controlled strength cellular structure investment casting shell .
-
Poster abstracts of the 6th biennial meeting of the European Federation of Conservative Dentistry (EFCD) held in association with the 33th national congress of...
1 Nice Sophia Antipolis University, UFR Odontologie, Department of Conservative Dentistry and Endodontics, Nice, France Methods: Study casts were taken and mounted on a semi-adjustable articulator to realise an occlusal and … Clin Oral Invest (2013) 17:1029–1111 … establishing the original form and aesthetics in the treatment of fractured traumatized teeth is a challenging process .
Indicates content that may require registration and/or purchase.