-
Supplier: New Pig Corporation
Description: Ideal For Quick Spill Response One 4" W x 10' L x 2.25" H Section Confine and divert spills up to 2.25" deep with our reusable dike. Only PIG dikes offer a tear-resistant top layer and a flexible, tacky bottom layer to create a tight, liquid-proof seal on smooth surfaces
-
Supplier: New Pig Corporation
Description: Ideal For Quick Spill Response One 4" W x 5' L x 4.5" H Section Our tallest SpillBlocker dikes are designed to handle high-volume spills and pooling liquids. Only PIG dikes offer a tear-resistant top layer and a flexible, tacky bottom layer to create a tight, liquid-proof
-
Supplier: New Pig Corporation
Description: Ideal For One-Time-Use Emergency Spill Response One 2" W x 10' L x 2.25" H Section Our Rough-Surface Dike stops spills on asphalt in their tracks with a liquid-tight tacky bottom layer that seeps into surface cracks. Tear-resistant top layer and a super-tacky bottom layer create
-
-
Supplier: New Pig Corporation
Description: Absorbs up to 63 gal. Absorbs Acids; Bases; Unknowns Hi-viz container is easily seen - even in low light or from a distance - to help make spill response even faster. Note: Container lid is nonthreaded. PIG HazMat Socks and Dikes stop spreading spills; PIG HazMat Pads and
-
Supplier: Containment Solutions, Inc. (CSI)
Description: KomboTank™ Containment Solutions' KomboTank™ System is designed to provide product storage options for the dispensing of new or the collection of used products. Storage options are available in a variety of combinations for automotive oil products (new/used oil, new/used antifreeze, new/new…etc.).
- Volume Capacity: 1,000 gallons
- Diameter / Width: 77 inch
- Height: 76 inch
- Type: Chemical Tank, Fuel/Oil Tank, General Purpose/ Bulk Storage Tank, Hazardous Tank
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Security Lube Cubes are available as either single or double-wall tanks. Double-wall tanks are UL listed as integral secondary containment and therefore do not require dikes for leak containment. Desert sand primer finish is standard. Special colors, coatings and interior linings, custom
- Volume Capacity: 60 to 20,000 gallons
- Diameter / Width: 32 to 92 inch
- Height: 34 to 95 inch
- Pressure Rating: 1 psi
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Security Lube Cubes are available as either single or double-wall tanks. Double-wall tanks are UL listed as integral secondary containment and therefore do not require dikes for leak containment. Desert sand primer finish is standard. Special colors, coatings and interior linings, custom
- Volume Capacity: 60 to 20,000 gallons
- Diameter / Width: 34 to 96 inch
- Height: 37 to 97 inch
- Pressure Rating: 1 psi
-
Supplier: UL Standards & Engagement
Description: b) Part II Liquid Control Products - applies to functional devices and accessories intended for connection to tank top openings (directly on fittings or indirectly on pipe) and perform safety or operational functions in liquid spaces, such as spill containment devices, overfill prevention
-
Supplier: UL Standards & Engagement
Description: b) Part II Liquid Control Products - applies to functional devices and accessories intended for connection to tank top openings (directly on fittings or indirectly on pipe) and perform safety or operational functions in liquid spaces, such as spill containment devices, overfill prevention
Find Suppliers by Category Top
More Information Top
-
Handbook of Chemicals and Gases for the Semiconductor Industry
Larger spills dike for later disposal.
-
Sustainability sciences
By it, there are dike / protection installations with lesser protection effect (e.g., summer dikes, overflow dikes or other dikes) dimensioning of which on lower water levels is extended (dimensioning water levels that are determined not for extreme events).
-
Geophysical investigation using resistivity and GPR methods: a case study of a lubricant oil waste disposal area in the city of Ribeirão Preto, São Paulo, Braz...
They occur in the form of spills ( dikes and sills), sometimes with sandstone similar to the Botucatu Formation.
-
Dictionary of the geology / Dictionary of Geology
jump depression overflow point m escape point a measuring weir,) overfall to overflow overflowed overfall the overflow dam m overflow dam overflow dike m overflow, to spill overflow n overflowing, spilling, overflowing glacier m spill-over glacier overflowing channel m spillway channel …
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-62] 062 - General Occupational Health Standards
For large spills, dike spill for later disposal.
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
For large spills, dike spill for later disposal.
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Occupational Health and Safety - General Industry 1910 > [WY Regs dws/gen - 26] 2...
For large spills, dike spill for later disposal.
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1910] Occupational Safety and Health Standards
For large spills, dike spill for later disposal.
Indicates content that may require registration and/or purchase.