Products/Services for Steam Turbine Condenser Vacuum Pumps
-
Vacuum Pumps and Vacuum Generators - (843 companies)They contain no moving parts and require no other power than the compressed fluid. Venturi jet types in the GlobalSpec SpecSearch Database include: Venturi Air Jet Steam Ejector Liquid Eductor / Ejector Backing Vacuum Pumps Integral...ConfigurationMechanical Pump TypeHigh / Ultrahigh Vacuum Type -
Condensers - (219 companies)...to collect the condensed steam. Surface condensers also have connection for air ejectors or other vacuum equipment to remove air and other substances that will not condense. Connections for piping and condensate pumps remove the condensate from... -
Water Pumps - (863 companies)...and the like are best handled by wastewater or sewage pumps, water pumps can handle clear water such as these types: Condensate pumps transport or collect and transport condensate collected from a steam system back into the system for reheating and reuse... -
Vacuum Furnaces - (101 companies)...or resistance, indirect or contact or conduction, induction, infrared or radiant, natural gas, propane, oil, other fuel, RF or microwave or dielectric, and steam. Common applications for vacuum ovens include aging, annealing, baking, brazing or soldering... -
Boilers (industrial) - (596 companies)...protection, commercial dishwashers, radiant floor heating, car washes, laundromats, etc. Steam boilers heat hot water to boiling in order to generate steam for use in different applications. These include turbines for power generation, various... -
Steam and Gas Turbines - (78 companies)...in terms of product specifications. Steam turbines differ in terms of inlet steam pressure and temperature, exhaust steam pressure, pump power, and pump speed. Speed control is either manual or automatic. Pressure, temperature, and the cleanliness...
-
Turbine Pumps - (249 companies)...or exceeds a certain temperature. Self-priming - Certain turbine pumps may be design for self-priming or sealless operation, meaning they are constructed so they can create and maintain a sufficient vacuum level to draw fluid into the inlet...
-
Pressure Relief Valves - (1009 companies)Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line. Pressure relief valves are designed to provide protection from over-pressure in steam, gas, air, and liquid lines. Relief valves...
-
High Vacuum Pumps - (115 companies)High and ultrahigh vacuum pumps operate efficiently in the high vacuum region and develop molecular flow for highly evacuated systems. High vacuum pumps provide evacuation of chambers or systems into the high vacuum (10-3 to 10-8 torr) or ultra-high...
-
Mechanical Vacuum Pumps and Systems - (245 companies)Mechanical vacuum pumps and systems contain devices such as pistons, claws, scrolling spirals, and diaphragms to isolate and compress air. Mechanical pumps generate vacuum by acting on the viscous properties of the gas or fluid being evacuated using...
Product News
-
Vooner FloGard LLC
Vacuum Pumps For Power Generation Vacuum Pumps For Power Generation. Vacuum Pumps are supportive and important in power generation, as they remove non-condensable gases (nitrogen and hydrogen) from the condenser. This makes the condenser work more effectively in removing spent steam from the discharge of the turbine. Some other types of pumps used in power generation include: Feedwater pumps are liquid pumps, not vacuum: the boiler or steam generator is heated to create steam. The steam is then used to turn the turbine... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Vooner FloGard LLC
LIQUID RING VACUUM PUMPS pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Kaydon Filtration Corporation
Steam Turbine Oil Conditioning & Water Removal High-Efficiency Oil Conditioning for Reliable Turbine Performance. The most efficient conditioning system in the market for water removal, TURBO-TOC (R) removes 100% of damaging water from turbine oil and reduces Total Water Content to 100 ppm (0 ppm free, 0 ppm emulsified, 100 ppm dissolved). Engineered for high-efficiency fluid conditioning. TURBO-TOC (R) systems deliver 99% removal of free and emulsified water in a single pass, reducing total water content to below 100 ppm. Designed... (read more)Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Vooner FloGard LLC
The Liquid Ring Vacuum Pump & Compressor and compress 1/4 " soft solids and liquid slugs while handling erosive gas streams without catastrophic failure --a feat that would instantly destroy other specialty gas compressors or vacuum pumps. The LRVP isn 't just a vacuum pump; it is a dynamic condenser. While many associate these machines strictly with water, the "liquid ring " can be sealed with any fluid compatible with the process. Water Vapor Streams: When pumping water vapor, using water as the seal fluid is a perfect match. The pump... (read more) -
Vooner FloGard LLC
The Competitive Edge of Vooner Vacuum Pumps the pump 's lifespan and minimize life-cycle costs. Follow us on: Facebook. LinkedIn. VOONER - Member of the AERZEN GROUP. Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning... (read more)Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Festo Corporation
Custom Vacuum Pumps and Vacuum Generators Festo Corporation manufactures custom vacuum pumps and vacuum generators to match your specifications. (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Festo Corporation -
Zhejiang Lisheng Spring Co., Ltd.
Wave Springs for Vacuum Pumps Vacuum pump systems often suffer from bearing wear, axial play, and seal instability during long-term operation. In demanding environments, misalignment and vibration can shorten pump life and reduce efficiency. Wave springs provide controlled and reliable force in compact spaces. * Consistent preload maintains bearing alignment. * Space-saving design fits compact pump structures. * Vibration damping protects internal components. * Thermal compensation adapts to temperature changes. * Improved... (read more)Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Vooner FloGard LLC
CONICAL PORT LIQUID RING VACUUM PUMPS VOONER CONICAL PORT LIQUID RING VACUUM PUMPS. Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted... (read more)Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
Vooner FloGard LLC
Dry Claw Vacuum Pumps for Clean Processes parts allow considerable savings in terms of both maintenance and machine downtime. Follow us on: Facebook. LinkedIn. VOONER - Member of the AERZEN GROUP. Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Busch Vacuum Solutions
COBRA NF 0950 A Dry Screw Vacuum Pump High performance for vacuum packaging. Specially designed for vacuum packaging, optimized for fast packaging cycles, advanced screw design, best-in-class pumping speed. Easy cleaning. The only dry screw vacuum pump series designed for daily wash-down in vacuum packaging, can be cleaned using steam jets and conventional detergents, smooth surface design, no dead water zones, no additional enclosure required. Efficient. Variable speed drive, minimal maintenance, long service intervals, efficient (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions
-
Water ring vacuum pumps as compact units for the venting of steam turbine condensers in conventional and nuclear plants
N79200* --Reactors--Reactor Components & Accessories; *STEAM CONDENSERS -- VACUUM PUMPS ; * STEAM TURBINES -- VACUUM PUMPS; REACTOR COMPONENTS; SPECIFICATIONS .
-
Hydrogen--electric power drives
… would consist of most or all of these: chilled hydrogen gas tank, liquid oxygen tank, a bank of fuel cells, dc/ac inverter, ac drive motors, solid state ac speed control, dc sputter-ion vacuum pumps , steam turbine generator set and steam condenser .
Indicates content that may require registration and/or purchase.