Products/Services for Steel Flat Roof Trusses
-
Roof and Floor Trusses - (143 companies)...scissors trusses are used in front rooms. Gable trusses are used at the ends of rooflines. Regardless of style, standard roof trusses have several basic parts. These include the bottom chord, diagonal, heel post, heel wedge, king post, gusset, steel...
-
Framing Anchors, Hangers, and Ties - (101 companies)...against wind and seismic forces;. offering rigidity and support;. fitting with several truss chords to give uplift resistance. Related Information. CR4 Community --Rafter Design and Load Limits. CR4 Community --Courses or Books on Light Steel Framing...
-
Metal Plates and Plate Stock - (716 companies)How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications... -
Beams, Joists, and Wall Studs - (190 companies)...or eave. Rafters are designed to support the roof sheathing and usually follow the angle of the roof. With a flat roof, rafters are sometimes called roof joists. Beams are structural elements that are designed to carry vertical gravitational forces... -
Nails - (272 companies)...diameter, and application. Nails are usually the steel wire type. A wire nail, or sometimes called a French nail after the country where it was invented, is cut off from a spool of steel wire, then stamped into the shape of the nail. Wire nails all have... -
Screws - (1401 companies)...for applications near water, such as pools. Steel screws are produced of strong, carbonated iron. Uncoated steel is vulnerable to corrosion. Hardened steel screws on hardening methods to produce a stronger, but more brittle, version of steel. Stainless steel...
-
Roof Coatings - (106 companies)...repeatedly when heated and solidify when cooled. Thermoset roof coatings undergo a chemical reaction during the cure cycle when heated. Depending on the technology, coatings can be used with substrates made of aluminum, steel, or other metals; fibers...
-
Roof Curbs - (45 companies)These roof curb accessories feature welded seams and a support-shell made of galvanized steel. Rooftop adapters or curb adapters are also made of galvanized steel, typically from 14- to 18-gauge. Flat roof curbs have a raised cant to accommodate roof...
-
Carbon Steels and Alloy Steels - (981 companies)Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties. How to Select Carbon Steels and Alloy Steels. Carbon steels...
-
Roof Hatches and Floor Hatches - (70 companies)...hatch consists of a heavy-duty cover, locking handle and inside handle, gasket and insulation, inner liner, hold-open arm, compression spring, hinges, and a curb cab. Roof hatch covers are made of aluminum, galvanized or stainless steel, or other...
Product News
-
Hartzell Air Movement
Direct Upblast Roof Ventilator Series 61. The Series 61 Direct Drive Upblast Roof Ventilator meets the need for an economical, yet efficient upblast roof ventilator. The unit combines the Hartzell panel fan concept with a windband and butterfly damper. Dampers open automatically when the fan goes on and close weathertight when the fan is shut down. When the unit is in operation, the force of the discharge air effectively prevents the entry of rain or snow. "H " (heavy industrial) duty construction features motor supports... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
STEGO
ROOF FILTER FAN ROOF FILTER FAN. RFP 018 | UP TO 575 M ^3/H. The roof filter fan ensures uniform air circulation in the enclosure or casing. The resulting air flow cools the electrical components. Note: The application of roof filter fans always requires pressure compensation. Either in combination with an inlet filter or an inlet filter fan. Low installation depth. Quiet in operation with a high air through-flow rate. High operational reliability. Time-saving installation and filter mat replacement. COOLING... (read more)Browse Electronic Cooling Fans Datasheets for STEGO -
Faztek, LLC
One Roof. Endless Possibilities. Design, fabrication, and support --all in-house. Faztek delivers tailored T-slot systems with speed, precision, and zero runaround. Custom isn 't complicated when it 's built smarter. Build Smarter with Faztek. (read more) -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Roof Prism Basic structure and principles of roof prisms. Roof surface: one of the reflective surfaces of a prism is designed as a "roof " (similar to the angle of two sloping surfaces of a roof, usually 90 ), and these two sloping surfaces flip the direction of the light through secondary reflections, thus correcting for left-right inversion of the image. Optical path adjustment: after many times of total reflection inside the prism, the light ray outgoing direction is parallel to the incoming direction... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
BK7 Optical Glass Roof Prism What are the advantages and disadvantages of roof prisms? Advantages: Compact, small instrument size. Imaging is oriented correctly and requires no additional calibration. Disadvantages: Complicated and costly process (especially phase correction coatings). Strict requirements for cleanliness and vibration resistance. (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Cornell Dubilier
Flat Electrolytic Capacitors withstand 150 °C Cornell Dubilier (CDE) has expanded its line of high performance flat electrolytic capacitors with the NHR Series. Able to withstand operating temperatures from -55 C to 150 C, NHR capacitors are constructed with rectangular stainless-steel cases and laser-welded covers and have near-hermetic seals to prevent dry-out. These capacitors have a 3,000-hour life at full-rated conditions and stand up to 80g vibration to meet the most demanding military, aerospace, industrial, and down-hole... (read more)Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
Essen Magnetics Pty Ltd
High-Strength Threaded Flat Pot Magnet Secure, Powerful, and Versatile Threaded Flat Pot Magnet. This high-strength NdFeB flat pot magnet combines raw magnetic power with engineered protection for reliable industrial use. Encased in a steel cover and featuring an internal female thread, it allows engineers to attach bolts, threaded rods, hooks, or eyelets quickly and securely. Its customizable plating ensures outstanding corrosion resistance and long-term durability, even in demanding industrial environments. Key Benefits: Powerful... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Essen Magnetics Pty Ltd
Neo Flat Pot Magnets for Secure Closures Reliable fastening and positioning solutions are essential in industrial equipment, furniture hardware, and enclosure systems. Neo Flat Pot Magnets combine powerful NdFeB magnetic materials with a durable steel housing to deliver secure holding performance, flexible installation, and long service life across a wide range of applications. Durable Construction. High-strength NdFeB magnets with Nickel or Zinc plating. Steel pot housing available with Nickel, Zinc, or Chrome finishes. Designed... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Imao-Fixtureworks
New! Flat Compact Hex Quarter-turn Clamps into the receptacle, the pins on the fastener align with the grooves in the receptacle. The spring in the fastener allow for a range of fixture thicknesses. Using a hex driver to make a quarter turns aligns and locks the fastener into place. The fasteners are marked with "ON " and "OFF " indicators to show the position of the fastening pins. They can be used with locating pins to provide highly accurate positioning. On the steel version, the body is made from stainless steel with an electroless... (read more)Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Essen Magnetics Pty Ltd
Precision Flat Pot Magnet for Secure Fixing Solving Precision Positioning Challenges. In industrial and engineering environments, achieving accurate positioning and secure fastening can be difficult, especially with threaded components or delicate assemblies. The Precision Flat Pot Magnet addresses these challenges by combining strong magnetic holding power, versatile compatibility, and durable construction, providing engineers with a reliable solution for precise assembly tasks. Key Advantages and Applications. Accurate Threaded... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd
-
Building Surveys and Reports 4th Edition
10 Roof Structures and Coverings roof structures 10.1 Introduction 10.2 General investigations 10.3 Defects from natural causes 10.4 Timber pitched roofs 10.5 Timber flat roofs 10.6 Steel trusses and lattice girders 10.7 Older type roofs…
-
Structural Masonry Designers' Manual 3rd Edition
Such roofs are defined as ‘roofs comprising timber or steel trusses , flat timber roofs , or roofs incorporating concrete or steel purlins with asbestos or wood-wool decking’.
-
Industrial Building Design and Economic Context: The Railway Freighthouse in Chicago, 1850–1925
The building was constructed using concrete foundations, a steel frame with brick curtain walls and a flat gable roof with steel trusses .
-
Frick / Knöll building construction lesson 2
As indication only therefor, which also creatively extremely interesting possibilities offer the building with steel by roof support structures, show a of flat steel shapes of composite modern roof binders over a historic building in image 1.136.
-
Integrated Geo‐Informationssysteme for management and industry
A flat roof of polygonal guided steel carriers .
-
The Indian Ocean tsunami of December 26, 2004: observations in Sri Lanka and Thailand
The roofs are flat slab, steel trusses or less frequently timber trusses, and are properly connected to the supporting structure.
-
Scientific.Net: Materials Science
Application of Folded Plate Structure with Flat Truss in Long-Span Steel Roof Structure .
-
Advanced Materials Research
Application of Folded Plate Structure with Flat Truss in Long-Span Steel Roof Structure .
-
Scientific.Net: Materials Science
Application of Folded Plate Structure with Flat Truss in Long-Span Steel Roof Structure .
-
Scientific.Net: Materials Science
Application of Folded Plate Structure with Flat Truss in Long-Span Steel Roof Structure .
Indicates content that may require registration and/or purchase.